- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS84LS620MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS84LS620MTRF | 0.182Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 8mm | 8mm | ||
![]() NPI65LS560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 0.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS560MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.5mm | 6mm | 6mm | ||
![]() NPIS84LS820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS84LS820MTRF | 0.225Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 8mm | 8mm | ||
![]() NPIS84LS6R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 3.85A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS84LS6R2YTRF | 0.021Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 8mm | 8mm | ||
![]() NPI65LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 0.99A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS470MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.5mm | 6mm | 6mm | ||
![]() NPI65LS4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 2.85A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS4R7MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.5mm | 6mm | 6mm | ||
![]() NPIS73H470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.76A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS73H470MTRF | 0.36Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 10mm | 12.5mm | 12.5mm | ||
![]() NTI04D1N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 700A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N3TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS104F7R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 4 mm | - | - | - | - | +125°C | -25°C | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS104F7R0YTRF | 27mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 10.6mm | 10.5mm | ||
![]() NPI52C1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI52C1R0MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 2mm | 5.8mm | 5.2mm | ||
![]() NPI65LS2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 3.89A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS2R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.5mm | 6mm | 6mm | ||
![]() NPIS73H391MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 2.94 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS73H391MTRF | +125°C | -40°C | 0.26A | 85 °C | -40 °C | 3131 | 4 mm | 7.8 mm | SMT | 7.8 mm | Active | 5.31 | - | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPIS73H391MTRF | 2.94Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.26 A | 390 µH | shielded | 10mm | 12.5mm | 12.5mm | ||
![]() NLI101H101KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS65LS2R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 3.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS65LS2R3YTRF | 0.021Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4.5mm | 6mm | 6mm | ||
![]() NPI63LS100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | +120°C | -25°C | 1.79A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI63LS100MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 2.8mm | 6mm | 6mm | ||
![]() NTI04C1N7TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 10000pc(s) | 0.25 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04C1N7TRF | +85°C | -40°C | 560A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | 11.765% | - | Yes | EAR99 | NTI04C1N7TRF | 0.25Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.56 A | 0.0017 µH | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS25H331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | +125°C | -40°C | 0.68A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS25H331MTRF | 0.51Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS65LS2R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 4.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS65LS2R7YTRF | 0.015Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4.5mm | 6mm | 6mm | ||
![]() NPI63LS180MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.136 Ω | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI63LS180MTRF | +120°C | -25°C | 1.4A | 120 °C | -25 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | 18 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI63LS180MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 1.4 A | 18 µH | unshielded | 2.8mm | 6mm | 6mm | ||
![]() NPI63LS1R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.013 Ω | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI63LS1R2MTRF | +120°C | -25°C | 4.58A | 120 °C | -25 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | 94 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI63LS1R2MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 4.58 A | 1.2 µH | unshielded | 2.8mm | 6mm | 6mm |