- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI352P331KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML02J7N5TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.53 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02J7N5TRF | +125°C | -55°C | 150mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.47 | Compliant | Yes | 3300 MHz | - | 5% | - | 5 % | e3 | Yes | EAR99 | NML02J7N5TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.15 A | 0.0075 µH | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NLI85D681KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02B1N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 250A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02B1N5TRF | 0.45Ω | - | - | - | - | - | 350 µm | - | - | 1.5 nH | 500 MHz | 450 mΩ | 250 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI262P120KUF NIC Components | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08KR68TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 150mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08KR68TRF | - | - | - | - | - | - | 1.4 mm | - | - | 680 nH | 25 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NPIS41LS4R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | 30 % | - | - | - | NPIS41LS4R3YTRF | 0.14Ω | - | - | - | Shielded | - | - | - | - | 4.3 µH | 100 kHz | 140 mΩ | 1 A | - | - | - | - | - | - | - | - | shielded | 1.4mm | 4mm | 4mm | - | ||
![]() NML04J24NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() NLI85D682KTBF NIC Components | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P331KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS41LS3R6YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 4500pc(s) | 0.11 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS41LS3R6YTRF | +125°C | -40°C | 1.12A | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Compliant | Yes | 57 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | 30 % | e3 | Yes | EAR99 | NPIS41LS3R6YTRF | 0.11Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | 3.6 µH | 100 kHz | 110 mΩ | 1.12 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.12 A | 3.6 µH | shielded | 1.4mm | 4mm | 4mm | - | ||
![]() NFI08KR56TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 150mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08KR56TRF | - | - | - | - | - | - | 1.4 mm | - | - | 560 nH | 25 MHz | 750 mΩ | 150 mA | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NIN-HD820KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NIN-HD820KTRF | - | - | - | - | - | - | 1.68 mm | - | - | 82 nH | - | 420 mΩ | 400 mA | - | - | - | - | - | - | - | - | - | 1.55 mm | 2mm | 1.6mm | No | ||
![]() NIN-HC152GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() NTI02B0N1TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI02B0N1TRF | - | - | - | 85 °C | -40 °C | 0201M | 0.23 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.31 | Compliant | Yes | 9000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 100% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | 350 µm | Chip | compliant | - | 500 MHz | 200 mΩ | 400 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0201M | NO | 0.4 A | 0.0001 µH | - | 280 µm | - | - | - | ||
![]() NPI31P3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | 20 % | - | - | - | - | - | - | - | - | Unshielded | - | 9.9 mm | - | - | 3.3 µH | 100 kHz | 14 mΩ | 5.9 A | - | - | - | - | - | - | - | - | - | 6.4 mm | - | - | No | ||
![]() NLI352P182KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D561KF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS85D6R8YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.025 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D6R8YTRF | +125°C | -55°C | 3.9A | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | 5.47 | Compliant | Yes | - | - | 30% | - | 30 % | e3 | - | EAR99 | NPIS85D6R8YTRF | 0.025mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 8.3 mm | Rectangular | compliant | 6.8 µH | 100 kHz | 25 mΩ | 3.9 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 3.9 A | 6.8 µH | shielded | 4.5 mm | 10.1mm | 8.3mm | - | ||
![]() NIN-FC1R8JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | 5 % | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | 1.8 µH | - | 950 mΩ | 160 mA | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | No |