- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS418E151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E151MTRF | 2.45mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NIN-HDR91JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HDR91JTRF | - | - | - | - | - | - | - | 910 nH | - | - | - | - | - | - | - | - | 5 | - | 180 MHz | - | 2.29 | 1.68 mm | - | 2mm | 1.6mm | ||
![]() NPIS32LSR82YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS32LSR82YTRF | 0.03Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.4mm | 3.2mm | 3.2mm | ||
![]() NPIS510E5R6YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510E5R6YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB121KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 10 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB121KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Yes | 6.1 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 1.5 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.11 A | - | 120 µH | - | - | - | - | - | - | - | ||
![]() NPIS418E151YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | 4 mm | - | - | - | - | ||
![]() NPIS418E152MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | +105°C | -40°C | 0.08A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS418E152MTRF | 30mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 4 mm | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS315E470YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS315E470YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 1.9A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS52D4R7YTRF | 0.06mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NLQ45K680TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.7 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K680TRF | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.68 | Yes | 8.4 MHz | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | 68 uH | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | 10 | 68 µH | 8.4 MHz | - | 4.8 | 3.5 mm | - | - | - | ||
![]() NPIS32LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 61A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32LS6R8MTRF | 0.19Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 3.2 | 3.2 | 1.4mm | 3.2mm | 3.2mm | ||
![]() NPIS412ER33MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 3.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS412ER33MTRF | 0.023mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NFP1008M3R3TR120F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 1200mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFP1008M3R3TR120F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2.5mm | 2mm | ||
![]() NPIS65L101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | - | +120°C | -25°C | 0.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS65L101MTRF | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPIS52D121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS52D121MTRF | 1.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NPIS412E4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS412E4R7MTRF | 0.175mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPIS52D151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.31A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS52D151MTRF | 1.71mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NFP1008M100TR80F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3000pc(s) | 0.3 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFP1008M100TR80F | - | +85°C | -40°C | 800mA | 85 °C | -40 °C | 1008 | - | - | - | - | Active | 5.45 | Yes | 15 MHz | DCR IS MEASURED AT 30% TOLERANCE | 20% | - | 20% | - | - | EAR99 | NFP1008M100TR80F | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.8 A | 20 | 10 µH | - | Multi-layered | 2.5 | 2 | - | 2.5mm | 2mm | ||
![]() NPIS52D3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS52D3R3YTRF | 0.053mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NPIS52D5R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS52D5R6YTRF | 0.076mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm |