- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI85D120MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P271KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02B0N9TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.3 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NTI02B0N9TRF | - | - | - | - | 85 °C | -40 °C | 0201M | 0.23 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.47 | Compliant | Yes | 9000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | Tape & Reel | 11.112% | - | Yes | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | - | 1 | 350 µm | Chip | compliant | - | 900 pH | 500 MHz | 300 mΩ | 300 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0201M | NO | 0.3 A | - | 0.0009 µH | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NFI08K8R2TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K8R2TRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 8.2 µH | 4 MHz | 1.1 Ω | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NLI262P120KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D680KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS41LS2R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 1.25A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | 30 % | - | - | - | NPIS41LS2R7YTRF | 0.09Ω | - | - | - | - | - | Shielded | - | 4.2 mm | - | - | - | 2.7 uH | 100 kHz | 90 mΩ | 1.25 A | - | - | - | - | - | - | - | 30 | - | - | 1.25 A | - | shielded | 4.2 | 4.2 mm | 1.4mm | 4mm | 4mm | No | ||
![]() NLI352P272KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS64T470KTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.3 Ω | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS64T470KTRF | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | 10 % | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | compliant | - | 47 µH | 100 kHz | 300 mΩ | 470 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.47 A | - | 47 µH | - | - | - | - | - | - | 4.2 mm | - | - | - | ||
![]() NPIS41LS330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 0.42A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS41LS330MTRF | 0.81Ω | - | 125 °C | -40 °C | - | - | Shielded | - | 4.2 mm | - | - | Not | 33 µH | 100 kHz | 810 mΩ | 420 mA | - | - | - | - | - | - | - | - | - | 420 mA | - | 17 MHz | shielded | - | - | 1.4mm | 4mm | 4mm | - | ||
![]() NLI85D120MTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS31R121KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | Shielded | - | 10.2 mm | - | - | - | 120 µH | 100 kHz | 460 mΩ | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | - | ||
![]() NPIS24H221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | +125°C | -40°C | 0.8A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS24H221MTRF | 0.7Ω | - | - | - | - | - | Shielded | - | 12.5 mm | - | - | - | 220 µH | 1 kHz | 700 mΩ | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | No | ||
![]() NTI02B0N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | 300 pH | 500 MHz | 200 mΩ | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI352P220KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS41LS180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 4500pc(s) | 0.47 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | NIC Components Corp | NPIS41LS180MTRF | - | +125°C | -40°C | 0.55A | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Compliant | Yes | 23 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS41LS180MTRF | 0.47Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | - | 18 µH | 100 kHz | 470 mΩ | 550 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.55 A | - | 18 µH | - | - | - | shielded | - | - | 1.4mm | 4mm | 4mm | - | ||
![]() NLI85D561KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NLI85D561KUF | NLI85D | - | - | - | - | - | - | - | - | - | - | Active | 5.64 | Non-Compliant | Yes | - | - | - | - | 10 % | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | 1 kHz | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D561KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08K3R9TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K3R9TRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 3.9 µH | 10 MHz | 900 mΩ | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NLI352P221KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |