- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS63LS910MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | +125°C | -40°C | 0.73A | - | - | - | - | Compliant | - | 20% | - | 20 % | - | - | - | NPIS63LS910MTRF | 0.505Ω | - | - | Shielded | - | - | - | 91 µH | 100 kHz | 505 mΩ | 730 mA | - | - | - | - | - | - | - | shielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NPIS63LS430MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | +125°C | -40°C | 1.07A | - | - | - | - | Compliant | - | 20% | - | 20 % | - | - | - | NPIS63LS430MTRF | 0.235Ω | - | - | Shielded | - | - | - | 43 µH | 100 kHz | 235 mΩ | 1.07 A | - | - | - | - | - | - | - | shielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NLI46C391KTBF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D332KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104C221KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 4 mm | - | Yes | - | - | +85°C | -40°C | 0.53A | - | - | - | - | Compliant | - | 10% | Tape & Reel | 10 % | - | - | - | NPI104C221KTRF | - | - | - | Unshielded | - | 9.3 mm | - | 220 µH | 1 kHz | 721 mΩ | 530 mA | - | - | - | - | - | - | - | unshielded | - | - | 4mm | 10mm | 9mm | No | ||
![]() NLI100C681KTBF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C391KUTBF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D332KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52P331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 20 % | - | - | - | - | - | - | - | Unshielded | - | 15.2 mm | - | 330 µH | 1 kHz | 560 mΩ | 1 A | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | No | ||
![]() NIN-HD220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | 20 % | - | - | - | - | - | - | - | - | - | 1.68 mm | - | 22 nH | - | 220 mΩ | 500 mA | - | - | - | - | - | - | - | - | - | - | 1.55 mm | - | - | No | ||
![]() NLI85D102KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C680KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C391KF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104C470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 4 mm | - | Yes | - | - | +85°C | -40°C | 1.10A | - | - | - | - | Compliant | - | 20% | Tape & Reel | 20 % | - | - | - | NPI104C470MTRF | - | - | - | Unshielded | - | 9.3 mm | - | 47 µH | 1 kHz | 170 mΩ | 1.1 A | - | - | - | - | - | - | - | unshielded | - | - | 4mm | 10mm | 9mm | No | ||
![]() NPIS21LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2 x 2.5 x 1.2 mm | - | - | - | - | +125°C | -40°C | 0.69A | - | - | - | - | Compliant | - | 20% | Tape & Reel | 20 % | - | - | - | NPIS21LS6R8MTRF | 0.536Ω | - | - | Shielded | - | 2.1 mm | - | 6.8 µH | 100 kHz | 536 mΩ | 690 mA | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 2mm | 2.5mm | No | ||
![]() NLI87D331KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C681KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI63LS220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | +120°C | -25°C | 1.28A | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI63LS220MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NPIS65T271KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65T271KTRF | - | - | - | 105 °C | -40 °C | Obsolete | 5.84 | - | Yes | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | YES | 0.18 A | - | 270 µH | - | - | - | - | - | - | - | ||
![]() NTI04C2N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C2N5TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | - | Thin film | 1.05 mm | 0.55 | 0.32mm | 1mm | 0.5mm | - |