- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Content | Dim | Industrial packaging | Max. temperature | Min. temperature | Nominal current | RoHS | Tolerance ± | Packaging | Tolerance | Type | Resistance | Shielding | Depth | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductance Tolerance | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI35LS390MTRF NIC Components | In Stock | - | - | - | 2000pc(s) | (L x W x H) 3 x 3 x 1.7 mm | Yes | +120°C | -25°C | 0.32A | Compliant | 20% | - | 20 % | NPI35LS390MTRF | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 1.7mm | 3mm | 3mm | - | ||
![]() NLI87C331KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C331KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI105C220MTRF NIC Components | In Stock | - | - | - | 500pc(s) | (L x W x H) 10 x 9 x 5.4 mm | Yes | +85°C | -40°C | 1.95A | Compliant | 20% | Tape & Reel | 20 % | NPI105C220MTRF | - | Unshielded | 9.4 mm | 22 µH | 1 kHz | 100 mΩ | 1.95 A | - | unshielded | - | - | 5.4mm | 10mm | 9mm | No | ||
![]() NTI02C2N9TRF NIC Components | In Stock | - | - | - | 10000pc(s) | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | +85°C | -40°C | 150A | Compliant | - | Tape & Reel | - | NTI02C2N9TRF | 1.00Ω | - | 350 µm | 2.9 nH | 500 MHz | 1 Ω | 150 mA | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPI32C100MTRF NIC Components | In Stock | - | - | - | 3000pc(s) | (L x W x H) 3.5 x 3 x 2.1 mm | Yes | +85°C | -40°C | 0.35A | Compliant | 20% | Tape & Reel | 20 % | NPI32C100MTRF | - | Unshielded | 3.3 mm | 10 µH | 1 kHz | 350 mΩ | 350 mA | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | No | ||
![]() NLI46C120KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI12KR47TRF NIC Components | In Stock | - | - | Ferrite | 6000pc(s) | (L x W) 3.2 mm x 1.6 mm | - | +85°C | -40°C | 200mA | Compliant | 10% | Tape & Reel | 10 % | NFI12KR47TRF | - | - | 1.8 mm | 470 nH | 25.2 MHz | 600 mΩ | 200 mA | - | - | - | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NLI352P681KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C150KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02C0N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | - | - | - | 350 µm | 600 pH | 500 MHz | 250 mΩ | 350 mA | - | - | - | - | 280 µm | - | - | No | ||
![]() NFI12KR56TRF NIC Components | In Stock | - | - | Ferrite | 6000pc(s) | (L x W) 3.2 mm x 1.6 mm | - | +85°C | -40°C | 200mA | Compliant | 10% | Tape & Reel | 10 % | NFI12KR56TRF | - | - | 1.8 mm | 560 nH | 25.2 MHz | 700 mΩ | 200 mA | - | - | - | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NPIF125CR80MUTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 30 % | - | - | Shielded | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D820KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C101KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P560KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI31LS330MTRF NIC Components | In Stock | - | - | - | 2000pc(s) | (L x W x H) 3 x 3 x 1.2 mm | Yes | +120°C | -25°C | 0.25A | Compliant | 20% | - | 20 % | NPI31LS330MTRF | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 1.2mm | 3mm | 3mm | - | ||
![]() NLI352P4R7MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P560KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM104B220MTRF NIC Components | In Stock | - | - | Ferrite | 500pc(s) | (L x W x H) 6.95 x 6.6 x 2.2 mm | Yes | +125°C | -55°C | 5A | Compliant | 20% | Tape & Reel | 20 % | NPIM104B220MTRF | 66mΩ | Shielded | 10 mm | 22 µH | 100 kHz | 66 mΩ | 5 A | 20 | shielded | 10.85 | 10 | 2.2mm | 6.95mm | 6.6mm | No |