- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI87C100KUTBF NIC Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02B3N4TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 1.2 Ω | (L x W x H) 0.6 x 0.3 x 0.23 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI02B3N4TRF | +85°C | -40°C | 150A | 85 °C | -40 °C | 0201M | 0.23 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.47 | Compliant | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | Tape & Reel | 2.942% | - | Yes | EAR99 | NTI02B3N4TRF | 1.20Ω | - | 8504.50.80.00 | TR | - | 1 | 350 µm | Chip | compliant | 3.4 nH | 500 MHz | 1.2 Ω | 150 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0201M | NO | 0.15 A | 0.0034 µH | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NFI12K5R6TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 6000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | - | - | - | +85°C | -40°C | 25mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI12K5R6TRF | - | - | - | - | - | - | 1.8 mm | - | - | 5.6 µH | 4 MHz | 700 mΩ | 25 mA | - | - | - | - | - | - | - | - | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NTI02B3N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02B3N3TRF | 1.00Ω | - | - | - | - | - | 350 µm | - | - | 3.3 nH | 500 MHz | 1 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NFI12K47NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 6000pc(s) | 0.15 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI12K47NTRF | +85°C | -40°C | 300mA | 85 °C | -40 °C | 1206 | 0.85 mm | 3.2 mm | SMT | 1.6 mm | Active | 5.47 | Compliant | Yes | 320 MHz | - | 10% | Tape & Reel | 10 % | e3 | Yes | EAR99 | NFI12K47NTRF | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | - | 1 | 1.8 mm | Rectangular | compliant | 47 nH | 50 MHz | 150 mΩ | 300 mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.3 A | 0.047 µH | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NPI31LS2R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | Yes | - | - | +120°C | -25°C | 0.85A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI31LS2R7MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NTI02B3N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02B3N5TRF | 1.20Ω | - | - | - | - | - | 350 µm | - | - | 3.5 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI87C101KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI31LS390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | Yes | - | - | +120°C | -25°C | 0.2A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI31LS390MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NPIS42LS390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 0.46A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS42LS390MTRF | 0.65Ω | - | - | - | Shielded | - | - | - | - | 39 µH | 100 kHz | 650 mΩ | 460 mA | - | - | - | - | - | - | - | - | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NPIS42LS560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 0.41A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS42LS560MTRF | 0.8Ω | - | - | - | Shielded | - | - | - | - | 56 µH | 100 kHz | 800 mΩ | 410 mA | - | - | - | - | - | - | - | - | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NFI12KR27TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 6000pc(s) | 0.5 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI12KR27TRF | +85°C | -40°C | 250mA | 85 °C | -40 °C | 1206 | 0.85 mm | 3.2 mm | SMT | 1.6 mm | Active | 5.47 | Compliant | Yes | 150 MHz | - | 10% | Tape & Reel | 10 % | e3 | Yes | EAR99 | NFI12KR27TRF | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | - | 1 | 1.8 mm | Rectangular | compliant | 270 nH | 25.2 MHz | 500 mΩ | 250 mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.25 A | 0.27 µH | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NPI31LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | Yes | - | - | +120°C | -25°C | 0.5A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI31LS6R8MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NPIS42LS5R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | +125°C | -40°C | 1.27A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS42LS5R1MTRF | 0.085Ω | - | - | - | Shielded | - | - | - | - | 5.1 µH | 100 kHz | 85 mΩ | 1.27 A | - | - | - | - | - | - | - | - | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI352P681KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C150KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI12KR22TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 6000pc(s) | 0.4 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI12KR22TRF | +85°C | -40°C | 250mA | 85 °C | -40 °C | 1206 | 0.85 mm | 3.2 mm | SMT | 1.6 mm | Active | 5.47 | Compliant | Yes | 170 MHz | - | 10% | Tape & Reel | 10 % | e3 | Yes | EAR99 | NFI12KR22TRF | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | - | 1 | 1.8 mm | Rectangular | compliant | 220 nH | 25.2 MHz | 400 mΩ | 250 mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.25 A | 0.22 µH | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NPI31LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | Yes | - | - | +120°C | -25°C | 0.55A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI31LS6R2MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NPI31LS9R1MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.502 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI31LS9R1MTRF | - | - | - | 120 °C | -25 °C | 1212 | 1.2 mm | 3 mm | SMT | 3 mm | Obsolete | 5.84 | Compliant | Yes | 46 MHz | - | - | - | 20 % | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Unshielded | compliant | - | 100 kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | NO | 0.45 A | 9.1 µH | - | - | - | - | - | ||
![]() NLI352P680KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |