- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | Pbfree Code | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI43C3R9MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | Yes | - | - | +85°C | -40°C | 2A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | Tape & Reel | 20 % | - | - | NPI43C3R9MTRF | - | 85 °C | -40 °C | - | - | Unshielded | - | 4.3 mm | - | - | 3.9 uH | 100 kHz | 70 mΩ | 2 A | - | - | - | - | - | - | - | 20 | - | 2 A | unshielded | 4.8 | 4.3 mm | 3.2mm | 4.5mm | 4mm | No | ||
![]() NPIS52LS3R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 2.7A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 30 % | - | - | NPIS52LS3R0YTRF | 0.038Ω | - | - | - | - | Shielded | - | - | - | - | 3 µH | 100 kHz | 38 mΩ | 2.7 A | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | - | ||
![]() NLI100C100MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D101KUTBF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02D2N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | NTI02D2N6TRF | 0.80Ω | - | - | - | - | - | - | 350 µm | - | - | 2.6 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI100C100MUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D102KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C182KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02D2N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | NTI02D2N7TRF | 0.80Ω | - | - | - | - | - | - | 350 µm | - | - | 2.7 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPI41LS430MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | Yes | - | - | +120°C | -25°C | 0.31A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | NPI41LS430MTRF | - | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 1.4mm | 4mm | 4mm | - | ||
![]() NPIS52LS3R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | 30 % | - | - | NPIS52LS3R6YTRF | 0.043Ω | - | - | - | - | Shielded | - | - | - | - | 3.6 µH | 100 kHz | 43 mΩ | 2.5 A | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | - | ||
![]() NTI04C7N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 260A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C7N2TRF | 1.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPI65LS181MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1500pc(s) | 0.847 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI65LS181MTRF | +120°C | -25°C | 0.53A | 120 °C | -25 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | 3.3 MHz | - | 20% | - | 20% | Yes | EAR99 | NPI65LS181MTRF | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.53 A | - | 180 µH | - | unshielded | - | - | 4.5mm | 6mm | 6mm | - | ||
![]() NTI04C2N9TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C2N9TRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPI63LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | +120°C | -25°C | 0.89A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI63LS470MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NTI04C3N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C3N0TRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPI63LS4R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | +120°C | -25°C | 2.89A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI63LS4R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NTI04C3N1TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 10000pc(s) | 0.45 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04C3N1TRF | +85°C | -40°C | 380A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | - | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 6.452% | Yes | EAR99 | NTI04C3N1TRF | 0.45Ω | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.38 A | - | 0.0031 µH | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04D2N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N6TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04D2N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N1TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - |