- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI84LS150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 2.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS150MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D3N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D3N0TRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS31LS150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | +125°C | -40°C | 30A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS31LS150MTRF | 0.61Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPI52P100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.026 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI52P100MTRF | - | - | - | 85 °C | -40 °C | 7360 | 8 mm | 18.5 mm | SMT | 15.2 mm | Not Recommended | 5.47 | Yes | 28 MHz | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 10 A | - | 10 µH | - | - | - | - | - | - | ||
![]() NPI84LS220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS220MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NFI08K3R3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | NFI08K3R3TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 2.15 | 1.4 | - | 2mm | 1.25mm | ||
![]() NPI84LS3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 4.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPI84LS360MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS360MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPI104C270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 4 mm | - | Yes | - | - | +85°C | -40°C | 1.44A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI104C270MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4mm | 10mm | 9mm | ||
![]() NTI04D2N9TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.45 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D2N9TRF | +85°C | -40°C | 380A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | 10.345% | - | Yes | EAR99 | NTI04D2N9TRF | 0.45Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.38 A | - | 0.0029 µH | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS1R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.01 Ω | (L x W x H) 8 x 8 x 4.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI84LS1R2MTRF | +120°C | -25°C | 5.65A | 120 °C | -25 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Obsolete | 5.84 | Yes | 82 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI84LS1R2MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | NO | 5.65 A | - | 1.2 µH | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPIS65LS750MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1500pc(s) | 0.305 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS750MTRF | +125°C | -40°C | 0.95A | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 5.31 | Yes | 5 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | e3 | Yes | EAR99 | NPIS65LS750MTRF | 0.305Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.95 A | 20 | 75 µH | shielded | 6.3 | 6.3 | 4.5mm | 6mm | 6mm | ||
![]() NTI04C3N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C3N2TRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI63LS510MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | +120°C | -25°C | 0.85A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI63LS510MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.8mm | 6mm | 6mm | ||
![]() NPIS65LS7R5MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1500pc(s) | 0.034 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS7R5MTRF | +125°C | -40°C | 2.9A | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 5.31 | Yes | 18 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | e3 | Yes | EAR99 | NPIS65LS7R5MTRF | 0.034Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 2.9 A | 20 | 7.5 µH | shielded | 6.3 | 6.3 | 4.5mm | 6mm | 6mm | ||
![]() NTI04D1N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 700A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N1TRF | 0.15Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS84LS910MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.05A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS84LS910MTRF | 0.272Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NPI65LS620MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 0.88A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS620MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NTI04D1N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 700A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N2TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04D0N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 800A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D0N4TRF | 0.10Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm |