- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS63LS270MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.155 Ω | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63LS270MTRF | +125°C | -40°C | 1.32A | 125 °C | -40 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | 5.47 | Compliant | Yes | 13 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | - | 20 % | e3 | Yes | EAR99 | NPIS63LS270MTRF | 0.155Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | 27 µH | 100 kHz | 155 mΩ | 1.32 A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.32 A | 27 µH | shielded | 2.8mm | 6mm | 6mm | - | ||
![]() NPI43LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | +120°C | -25°C | 1.45A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI43LS6R8MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | unshielded | 3mm | 4mm | 4mm | - | ||
![]() NLI100C472KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C472KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI73C560KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.5 mm | - | Yes | - | - | +85°C | -40°C | 0.64A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | - | 10 % | - | - | - | NPI73C560KTRF | - | - | - | - | Unshielded | - | 7.3 mm | - | - | 56 µH | 1 kHz | 282 mΩ | 640 mA | - | - | - | - | - | - | - | unshielded | 3.5mm | 7.8mm | 7mm | No | ||
![]() NLI46C332KTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D330KF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08KR27TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 250mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | - | 10 % | - | - | - | NFI08KR27TRF | - | - | - | - | - | - | 1.4 mm | - | - | 270 nH | - | 500 mΩ | 250 mA | - | - | - | - | - | - | - | - | 1.05 mm | 2mm | 1.25mm | No | ||
![]() NLI100C472KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS63LS430MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | +125°C | -40°C | 1.07A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS63LS430MTRF | 0.235Ω | - | - | - | Shielded | - | - | - | - | 43 µH | 100 kHz | 235 mΩ | 1.07 A | - | - | - | - | - | - | - | shielded | 2.8mm | 6mm | 6mm | - | ||
![]() NLI100C680KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C391KTBF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D332KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HD220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | 1.68 mm | - | - | 22 nH | - | 220 mΩ | 500 mA | - | - | - | - | - | - | - | - | 1.55 mm | - | - | No | ||
![]() NLI85D102KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C391KF NIC Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C470KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C2R7MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS63LS360MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | +125°C | -40°C | 1.13A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS63LS360MTRF | 0.215Ω | - | - | - | Shielded | - | - | - | - | 36 µH | 100 kHz | 215 mΩ | 1.13 A | - | - | - | - | - | - | - | shielded | 2.8mm | 6mm | 6mm | - | ||
![]() NPI52P101MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | 0.19 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI52P101MTRF | - | - | - | 85 °C | -40 °C | 7360 | 8 mm | 18.5 mm | SMT | 15.2 mm | Not Recommended | 5.47 | Compliant | Yes | 7 MHz | - | - | Tape & Reel | NPI-P | 20 % | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | Unshielded | - | 15.2 mm | Unshielded | compliant | 100 µH | 1 kHz | 190 mΩ | 1.8 A | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 3 A | 100 µH | - | 8 mm | - | - | No |