- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI34W102MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 225pc(s) | - | (L x W x H) 10 x 12.7 x 11 mm | - | Yes | - | - | - | +85°C | -40°C | 0.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI34W102MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 11mm | 10mm | 12.7mm | ||
![]() NPIS31LS1R0YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.065 Ω | (L x W x H) 3 x 3 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31LS1R0YTRF | - | +125°C | -40°C | 180A | 125 °C | -40 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | 5.47 | Yes | 180 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | 30% | e3 | Yes | EAR99 | NPIS31LS1R0YTRF | 0.065Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.45 A | 30 | 1 µH | - | shielded | 3.2 | 3.2 | 1mm | 3mm | 3mm | ||
![]() NTI04D9N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 220A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D9N1TRF | 1.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF104C2R5MSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0218 Ω | (L x W x H) 10.4 x 10.4 x 5.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104C2R5MSTRF | - | +85°C | -40°C | 5A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF104C2R5MSTRF | 21.8mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 5 A | - | 2.5 µH | - | Flat-wire | - | - | 5.6mm | 10.4mm | 10.4mm | ||
![]() NTI04J12NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J12NTRF | 1.55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105C7R2MLTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 13.45 x 12.6 x 5.8 mm | - | Yes | - | - | - | +85°C | -40°C | 5.3A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C7R2MLTRF | 18.0mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 5.8mm | 13.45mm | 12.6mm | ||
![]() NTI04J13N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J13N8TRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04J18NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 100A | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J18NTRF | 2.15Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105CR15YHTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 13.9 x 13.9 x 5 mm | - | Yes | - | - | - | +85°C | -40°C | 19A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105CR15YHTRF | 1.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 5mm | 13.9mm | 13.9mm | ||
![]() NPIF105C5R0MSTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 7 x 6.6 x 1 mm | - | Yes | - | - | - | +85°C | -40°C | 4.9A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C5R0MSTRF | 23.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1mm | 7mm | 6.6mm | ||
![]() NPIF105C5R7MLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0124 Ω | (L x W x H) 7 x 6.6 x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C5R7MLTRF | - | +85°C | -40°C | 5.8A | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C5R7MLTRF | 12.4mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 5.7 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 5.8 A | 20 | 5.7 µH | 5.8 A | Flat-wire | 10.4 | 10.4 mm | 1.6mm | 7mm | 6.6mm | ||
![]() NIN-HCR39GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 470mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HCR39GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NTI04J15NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 130A | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J15NTRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105C8R8MLTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 4.45 x 4.06 x 1 mm | - | Yes | - | - | - | +85°C | -40°C | 4.8A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C8R8MLTRF | 23.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1mm | 4.45mm | 4.06mm | ||
![]() NIN-HCR10JTRF NIC Components | In Stock | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 0.56 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR10JTRF | - | +105°C | -40°C | 650mA | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 5.47 | Yes | 1000 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HCR10JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 25 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.65 A | - | 0.1 µH | - | - | - | - | - | 2.5mm | 2mm | ||
![]() NTI04J22NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 90A | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J22NTRF | 2.65Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS16R1R5MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 0.045 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R1R5MTRF | - | +125°C | -40°C | 2.3A | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Not Recommended | 5.47 | Yes | 125 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS16R1R5MTRF | 0.045Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 2.3 A | - | 1.5 µH | - | shielded | - | - | 2.92mm | 4.45mm | 6.6mm | ||
![]() NPI63LS620MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | Yes | - | - | - | +120°C | -25°C | 0.8A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI63LS620MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.8mm | 6mm | 6mm | ||
![]() NTI04D2N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 560A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N0TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NIN-FB5R6MTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB5R6MTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 33 MHz | - | - | NIN | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.3 A | - | 5.6 µH | - | - | - | - | - | - | - |