- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFP0806N2R2TR120F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.11 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NFP0806N2R2TR120F | - | - | - | 85 °C | -40 °C | 0806 | - | - | - | - | Active | 5.31 | Yes | 50 MHz | DCR IS MEASURED AT 25% TOLERANCE | - | 30% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 0806 | NO | 1.2 A | - | 2.2 µH | - | - | - | - | - | - | - | ||
![]() NPIS412E150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | +105°C | -40°C | 0.73A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS412E150MTRF | 0.55mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPIS48L221MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3500pc(s) | 4 Ω | (L x W x H) 4 x 4 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48L221MTRF | +120°C | -25°C | 0.17A | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPIS48L221MTRF | 4Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.27 A | - | 220 µH | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS320E2R2YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E2R2YTRF | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFP0806M1R5TR120F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +85°C | -40°C | 1200mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NFP0806M1R5TR120F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.6mm | ||
![]() NFP0806MR47TR160F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +85°C | -40°C | 1600mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NFP0806MR47TR160F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.6mm | ||
![]() NFP0806M1R0TR140F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +85°C | -40°C | 1400mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NFP0806M1R0TR140F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.6mm | ||
![]() NPIS48L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +120°C | -25°C | 0.65A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS48L150MTRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NFP0805M3R3TR90F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | +85°C | -40°C | 900mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NFP0805M3R3TR90F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NLQ45K331TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 6.8 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K331TRF | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | 5.68 | Yes | 3.6 MHz | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | - | 330 µH | - | - | - | - | - | - | - | ||
![]() NPI32C120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | Yes | - | - | +85°C | -40°C | 0.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI32C120MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | ||
![]() NPIS42L3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | +120°C | -25°C | 0.98A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS42L3R3MTRF | 0.13Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 4mm | 4mm | ||
![]() NPI52C1R4MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI52C1R4MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NFP0805N1R0TR80F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS320E3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 3 x 3 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E3R3MTRF | +105°C | -40°C | 1.6A | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | 20% | - | e3 | - | EAR99 | NPIS320E3R3MTRF | 0.1mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | shielded | - | - | 2mm | 3mm | 3mm | ||
![]() NPI52C331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 0.14A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI52C331MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPI52C2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.06 Ω | (L x W x H) 5.8 x 5.2 x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52C2R2MTRF | +85°C | -40°C | 1.5A | 105 °C | -40 °C | 2320 | 2 mm | 5.8 mm | SMT | 5.2 mm | Active | 5.45 | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPI52C2R2MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 2.2 uH | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2320 | NO | 1.5 A | 20 | 2.2 µH | 1.5 A | unshielded | 6.1 mm | 5.5 mm | 2mm | 5.8mm | 5.2mm | ||
![]() NFP0805MR47TR110F NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | +85°C | -40°C | 1100mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NFP0805MR47TR110F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NPIS320E4R7YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS320E4R7YTRF | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI34W330MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 225pc(s) | 0.08 Ω | (L x W x H) 10 x 12.7 x 11 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI34W330MTRF | +85°C | -40°C | 3.8A | 125 °C | -40 °C | 5037 | 11 mm | 12.8 mm | SMT | 9.3 mm | Active | 5.46 | Yes | 7 MHz | - | 20% | 20% | e2 | Yes | EAR99 | NPI34W330MTRF | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5037 | YES | 2.35 A | - | 33 µH | - | unshielded | - | - | 11mm | 10mm | 12.7mm |