- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFI08K1R0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI08K1R0TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | ||
![]() NPIS103F4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 4A | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS103F4R7YTRF | 30mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS74H271MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 1.64 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H271MTRF | - | +125°C | -40°C | 0.34A | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | 5.31 | Yes | 20% | - | 20% | e3 | Yes | EAR99 | NPIS74H271MTRF | 1.64Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.34 A | - | 270 µH | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS64D821MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | - | +125°C | -55°C | 0.22A | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS64D821MTRF | 4.05mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 7mm | 7mm | ||
![]() NPIS103F1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 5.8A | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS103F1R5YTRF | 11mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS103F2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 5.1A | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS103F2R2YTRF | 16.9mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | shielded | 10.6 | 10.5 | 3mm | 10.6mm | 10.5mm | ||
![]() NPIM74CR10MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1000pc(s) | 0.0017 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74CR10MTRF | - | +125°C | -55°C | 32.5A | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | 5.31 | Yes | 20% | - | 20% | e3 | Yes | EAR99 | NPIM74CR10MTRF | 1.7mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2726 | YES | 32.5 A | - | 0.1 µH | - | shielded | - | - | 4.8mm | 13.45mm | 12.6mm | ||
![]() NPIS103F3R3YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | 1000pc(s) | 0.021 Ω | (L x W x H) 10.6 x 10.5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS103F3R3YTRF | NPIS103F3R3YTRF | +125°C | -25°C | 4.7A | 85 °C | -25 °C | 4241 | 3 mm | 10.6 mm | SMT | 10.5 mm | Active | 5.47 | Yes | 30% | NPIS-F | 30% | e3 | - | EAR99 | NPIS103F3R3YTRF | 21mΩ | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 4.7 A | - | 3.3 µH | - | shielded | - | - | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS103F560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 1.15A | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS103F560MTRF | 325mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS103F680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 0.95A | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS103F680MTRF | 429mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 10.6 | 10.5 | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS103F220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 1.6A | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS103F220MTRF | 143mΩ | - | - | - | - | - | - | 22 uH | - | - | - | - | - | - | - | 20 | - | 1.6 A | shielded | 10.6 | 10.5 mm | 3mm | 10.6mm | 10.5mm | ||
![]() NPIS53D4R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.031 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS53D4R2MTRF | - | - | - | - | 125 °C | -55 °C | 2222 | 3 mm | 5.6 mm | SMT | 5.6 mm | Active | 5.47 | Yes | - | - | 20% | e4 | Yes | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2222 | YES | 2.2 A | - | 4.2 µH | - | - | - | - | - | - | - | ||
![]() NPI75C181KTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.71 Ω | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C181KTRF | - | +85°C | -40°C | 0.51A | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 5.45 | Yes | 10% | - | 10% | e3 | Yes | EAR99 | NPI75C181KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.51 A | - | 180 µH | - | unshielded | - | - | 5mm | 7.8mm | 7mm | ||
![]() NTI04G20N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 90A | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NTI04G20N8TRF | 2.55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105C5R0MSTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 7 x 6.6 x 1 mm | - | Yes | - | - | - | +85°C | -40°C | 4.9A | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C5R0MSTRF | 23.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1mm | 7mm | 6.6mm | ||
![]() NPIF105C5R7MLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0124 Ω | (L x W x H) 7 x 6.6 x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C5R7MLTRF | - | +85°C | -40°C | 5.8A | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C5R7MLTRF | 12.4mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 5.7 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | NO | 5.8 A | 20 | 5.7 µH | 5.8 A | Flat-wire | 10.4 | 10.4 mm | 1.6mm | 7mm | 6.6mm | ||
![]() NIN-HCR39GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 470mA | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HCR39GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NTI04J12NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J12NTRF | 1.55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI32C150MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.5 Ω | (L x W x H) 3.5 x 3 x 2.1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI32C150MTRF | - | +85°C | -40°C | 0.3A | 105 °C | -40 °C | 1412 | 2.1 mm | 3.5 mm | SMT | 3 mm | Active | 5.47 | Yes | 20% | - | 20% | e3 | Yes | EAR99 | NPI32C150MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1412 | NO | 0.3 A | - | 15 µH | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | ||
![]() NTI04G13N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NTI04G13N8TRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm |