- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS104F1R5YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.0081 Ω | (L x W x H) 10.6 x 10.5 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS104F1R5YTRF | +125°C | -25°C | 6.5A | 125 °C | -20 °C | 4241 | 4 mm | 10.6 mm | SMT | 10.5 mm | Active | 5.47 | Yes | - | - | 30% | - | 30% | e3 | Yes | EAR99 | NPIS104F1R5YTRF | 8.1mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 6.5 A | - | 1.5 µH | - | shielded | - | - | 4mm | 10.6mm | 10.5mm | ||
![]() NIN-HD150KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.17 Ω | (L x W) 2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HD150KTRF | +105°C | -40°C | 600mA | 125 °C | -40 °C | CHIP, 0805, ROHS COMPLIANT | 1.55 mm | 2.29 mm | SMT | 1.68 mm | Not Recommended | 5.45 | Yes | 2900 MHz | Q | 10% | - | 10% | e3 | Yes | EAR99 | NIN-HD150KTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | - | 0.015 µH | - | - | - | - | - | 2mm | 1.6mm | ||
![]() NPIS14H471MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 1.74 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14H471MTRF | +125°C | -40°C | 0.36A | 125 °C | -40 °C | 4141 | 5 mm | 10.5 mm | SMT | 10.5 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS14H471MTRF | 1.74Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 0.36 A | 20 | 470 µH | - | shielded | 10.5 | 10.5 | 5mm | 10.5mm | 10.5mm | ||
![]() NIN-HK200JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.24 Ω | (L x W) 1 mm x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HK200JTRF | +105°C | -40°C | 400mA | 125 °C | -40 °C | 0402 | - | - | - | - | Obsolete | 5.82 | - | 4000 MHz | - | 5% | - | 5% | - | - | EAR99 | NIN-HK200JTRF | - | - | 8504.50.80.00 | - | 1 | - | unknown | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.4 A | - | 0.02 µH | - | - | - | - | - | 1mm | 0.5mm | ||
![]() NPIS14H4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1000pc(s) | 0.035 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14H4R7MTRF | +125°C | -40°C | 3.2A | 125 °C | -40 °C | 4141 | 5 mm | 10.5 mm | SMT | 10.5 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS14H4R7MTRF | 0.035Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 3.2 A | - | 4.7 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS74H471MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.26A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS74H471MTRF | 3.01Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPI52C120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C120MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPIS25H120MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 600pc(s) | 0.027 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H120MTRF | +125°C | -40°C | 3.5A | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.23 | Yes | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS25H120MTRF | 0.027Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3.5 A | - | 12 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS63D5R0MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.031 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63D5R0MTRF | - | - | - | 125 °C | -55 °C | 2626 | 4 mm | 6.6 mm | SMT | 6.6 mm | Active | 5.47 | Yes | - | - | - | - | 20% | e4 | Yes | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 2.4 A | - | 5 µH | - | - | - | - | - | - | - | ||
![]() NPIS14H470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | +125°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS14H470MTRF | 0.21Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NIN-FB820JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 uH | - | - | - | - | - | - | - | - | 5 | - | 8 MHz | - | 4.8 | 3.4 mm | - | - | - | ||
![]() NPI52C181MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C181MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPI105C391MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | +85°C | -40°C | 0.48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI105C391MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 5.4mm | 10mm | 9mm | ||
![]() NPIS64H820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.47A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS64H820MTRF | 0.71Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS27H2R2YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 0.0115 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H2R2YTRF | - | - | - | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.25 | Yes | - | - | - | NPIS-H | 30% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | Shielded | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 8 A | - | 2.2 µH | - | - | - | - | - | - | - | ||
![]() NLI114D102KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI77C100KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI77C102KUF NIC Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS64D180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | +125°C | -55°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS64D180MTRF | 0.092mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 7mm | 7mm | ||
![]() NPIS74H820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.61A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS74H820MTRF | 0.43Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm |