- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NML02D1N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NML02D1N0TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NPIS520E150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +105°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS520E150MTRF | 0.27mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | shielded | 5 mm | - | 2mm | 5mm | 5mm | ||
![]() NML02C0N7TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.09 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N7TRF | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 28.572% | e3 | Yes | EAR99 | NML02C0N7TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0007 µH | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NFI06K8R2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K8R2TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NML02C0N8TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.1 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N8TRF | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 25% | e3 | Yes | EAR99 | NML02C0N8TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0008 µH | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NPIS43D3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS43D3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 5mm | 5mm | ||
![]() NPIS520E150YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | 5 mm | - | - | - | - | ||
![]() NML02C0N6TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.08 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N6TRF | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 33.334% | e3 | Yes | EAR99 | NML02C0N6TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0006 µH | - | - | - | 0.33mm | 0.6mm | 0.3mm | ||
![]() NFI06K82NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | +85°C | -40°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K82NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS64D1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | +125°C | -55°C | 5.2A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS64D1R5YTRF | 0.015mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 7mm | 7mm | ||
![]() NPIS420E101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | +105°C | -40°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS420E101MTRF | 1.4mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 4mm | 4mm | ||
![]() NPIS510ER33YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510ER33YTRF | +105°C | -40°C | 3A | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | 20% | - | - | e3 | - | EAR99 | NPIS510ER33YTRF | 0.03mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 30 | - | shielded | 5 mm | - | 1mm | 5mm | 5mm | ||
![]() NMLQ04H7N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 1.15 | 0.75 | - | - | - | ||
![]() NPIS64H101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 1.03 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64H101MTRF | +125°C | -40°C | 0.43A | 125 °C | -40 °C | 2728 | 5 mm | 6.8 mm | SMT | 7 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS64H101MTRF | 1.03Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2728 | YES | 0.43 A | - | 100 µH | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS420E330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | +105°C | -40°C | 0.69A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS420E330MTRF | 0.628mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 4mm | 4mm | ||
![]() NMLQ04J6N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 1.15 | 0.75 | - | - | - | ||
![]() NPIS64H180MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.24 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64H180MTRF | +125°C | -40°C | 1A | 125 °C | -40 °C | 2728 | 5 mm | 6.8 mm | SMT | 7 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS64H180MTRF | 0.24Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2728 | YES | 1 A | - | 18 µH | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS64H181MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 1.87 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64H181MTRF | +125°C | -40°C | 0.32A | 125 °C | -40 °C | 2728 | 5 mm | 6.8 mm | SMT | 7 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS64H181MTRF | 1.87Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2728 | YES | 0.32 A | - | 180 µH | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS83D680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 3 mm | - | - | - | - | +125°C | -55°C | 0.92A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS83D680MTRF | 0.286mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 10.1mm | 8.3mm | ||
![]() NML02C0N3TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.07 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02C0N3TRF | +125°C | -55°C | 250mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | NML | 66.667% | e3 | Yes | EAR99 | NML02C0N3TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | - | 0.0003 µH | - | - | - | 0.33mm | 0.6mm | 0.3mm |