- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS34D220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.6 mm | - | - | - | - | - | +125°C | -55°C | 0.52A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS34D220MTRF | 0.575mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.6mm | 4.2mm | 4.2mm | ||
![]() NPIS80L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | - | +120°C | -25°C | 2.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS80L150MTRF | 0.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NFH0805M4R7TR018F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 4000pc(s) | 0.3 Ω | (L x W) 2 mm x 1.25 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFH0805M4R7TR018F | - | +85°C | -40°C | 180mA | 85 °C | -40 °C | 0805 | - | - | - | - | Active | 5.47 | Yes | 25 MHz | DCR MEASURED AT 30% TOLERANCE | 20% | - | 20% | - | - | EAR99 | NFH0805M4R7TR018F | - | - | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.18 A | - | 4.7 µH | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NIN-HJR15GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | Yes | - | - | - | +105°C | -40°C | 280mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HJR15GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.8 | 1.12 | - | 1.6mm | 0.8mm | ||
![]() NIN-FB150JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB150JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Yes | 17 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.2 A | - | 15 µH | - | - | - | - | - | - | ||
![]() NPIS33D390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.14A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS33D390MTRF | 0.942mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NML04D1N8TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 10000pc(s) | 0.14 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04D1N8TRF | - | +125°C | -55°C | 300mA | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 5.24 | Yes | 12000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | 16.667% | e3 | Yes | EAR99 | NML04D1N8TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | 100 MHz | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | - | 0.0018 µH | - | - | - | 0.5mm | 1mm | 0.5mm | ||
![]() NPIS43D181MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 1.54 Ω | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43D181MTRF | - | +125°C | -55°C | 0.22A | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS43D181MTRF | 1.54mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.22 A | - | 180 µH | shielded | - | - | 3mm | 5mm | 5mm | ||
![]() NPIS34D120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.6 mm | - | - | - | - | - | +125°C | -55°C | 0.67A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS34D120MTRF | 0.35mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.6mm | 4.2mm | 4.2mm | ||
![]() NPIS32L330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L330MTRF | 1.03Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NPIS33D120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.25A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS33D120MTRF | 0.276mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | shielded | 4.2 | 4.2 | 1.3mm | 4.2mm | 4.2mm | ||
![]() NPIS33D220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.19A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS33D220MTRF | 0.54mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NPIS32L470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.28A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L470MTRF | 1.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NFH0805M2R2TR022F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 4000pc(s) | 0.28 Ω | (L x W) 2 mm x 1.25 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFH0805M2R2TR022F | - | +85°C | -40°C | 220mA | 85 °C | -40 °C | 0805 | - | - | - | - | Active | 5.46 | Yes | 50 MHz | DCR MEASURED AT 30% TOLERANCE | 20% | - | 20% | - | - | EAR99 | NFH0805M2R2TR022F | - | - | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.22 A | - | 2.2 µH | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NPIS80L101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | - | +120°C | -25°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS80L101MTRF | 0.29Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NPIS24H180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 600pc(s) | 0.057 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24H180MTRF | - | +125°C | -40°C | 3.1A | 85 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.3 | Yes | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS24H180MTRF | 0.057Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3.1 A | - | 18 µH | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS33D270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.17A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS33D270MTRF | 0.726mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NPIS33D180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.468 Ω | (L x W x H) 4.2 x 4.2 x 1.3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS33D180MTRF | - | +125°C | -55°C | 0.21A | 85 °C | -55 °C | 1515 | 1.1 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS33D180MTRF | 0.468mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.21 A | - | 18 µH | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NPI52C8R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.15 Ω | (L x W x H) 5.8 x 5.2 x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52C8R2MTRF | - | +85°C | -40°C | 0.65A | 105 °C | -40 °C | 2320 | 2 mm | 5.8 mm | SMT | 5.2 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI52C8R2MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.65 A | - | 8.2 µH | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPIS32L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.98A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L4R7MTRF | 0.13Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm |