- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLQ32K220TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3.9 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ32K220TRF | - | - | - | - | 85 °C | -25 °C | 1206 | 1.8 mm | 3.2 mm | SMT | 1.6 mm | Active | 5.69 | Yes | 14 MHz | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1206 | NO | - | - | 22 µH | - | - | - | - | - | - | - | ||
![]() NPIM74PR68MTRF NIC Components | 59023 | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6.95 x 6.6 x 2.2 mm | - | Yes | - | - | - | +125°C | -40°C | 15.5A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM74PR68MTRF | 4.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.2mm | 6.95mm | 6.6mm | ||
![]() NPIS27H681MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 400pc(s) | 1.46 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H681MTRF | - | +125°C | -40°C | 0.67A | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.24 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS27H681MTRF | 1.46Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.67 A | - | 680 µH | - | shielded | - | - | 8mm | 12.5mm | 12.5mm | ||
![]() NLI108D391KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLI108D391KF | NLI108D | - | - | - | - | - | - | - | - | - | - | Active | 5.65 | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM75B1R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.0075 Ω | (L x W x H) 6.95 x 6.6 x 2.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM75B1R2MTRF | - | +125°C | -55°C | 12A | 85 °C | -55 °C | 2826 | 4.8 mm | 7.05 mm | SMT | 6.6 mm | Active | 5.47 | Yes | - | 20% | - | 20% | - | Yes | EAR99 | NPIM75B1R2MTRF | 7.5mΩ | - | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 11 A | - | 1.2 µH | - | shielded | - | - | 2.2mm | 6.95mm | 6.6mm | ||
![]() NLI108D470KF NIC Components | 28 |
| - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLI108D470KF | NLI108D | - | - | - | - | - | - | - | - | - | - | Active | 5.65 | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS24H820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS24H820MTRF | 0.26Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS105F100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 750pc(s) | - | (L x W x H) 10.2 x 10.1 x 5 mm | - | - | - | - | - | +125°C | -25°C | 4.45A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS105F100MTRF | 26mΩ | - | - | - | - | - | - | 10 uH | - | - | - | - | - | - | - | - | 20 | - | 4.45 A | shielded | 10.6 | 10.5 mm | 5mm | 10.2mm | 10.1mm | ||
![]() NPIS32LS1R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 90A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS32LS1R8YTRF | 0.055Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.4mm | 3.2mm | 3.2mm | ||
![]() NPIS74H821MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 5.2 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H821MTRF | - | +125°C | -40°C | 0.2A | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | 5.31 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS74H821MTRF | 5.2Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.2 A | - | 820 µH | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NIN-FB220KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB220KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 13 MHz | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.18 A | - | 22 µH | - | - | - | - | - | - | - | ||
![]() NPIS52R331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 15 x 18.4 x 7 mm | - | - | - | - | - | +125°C | -40°C | 0.9A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS52R331MTRF | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 7mm | 15mm | 18.4mm | ||
![]() NPIS32L470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.28A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L470MTRF | 1.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NPI52C8R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.15 Ω | (L x W x H) 5.8 x 5.2 x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52C8R2MTRF | - | +85°C | -40°C | 0.65A | 105 °C | -40 °C | 2320 | 2 mm | 5.8 mm | SMT | 5.2 mm | Active | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI52C8R2MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.65 A | - | 8.2 µH | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPIS32L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.98A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L4R7MTRF | 0.13Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NPIS32L1R0YTRF NIC Components | 831500 | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 1.49A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L1R0YTRF | 0.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NIN-FB180KTRF NIC Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB180KTRF | - | - | - | - | - | - | 1812 | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS32L1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.4A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS32L1R5YTRF | 0.06Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | shielded | 3.1 | 3.1 | 1.2mm | 3mm | 3mm | ||
![]() NPIS30L1R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 1.4A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS30L1R0YTRF | 0.065Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPIS33D180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.468 Ω | (L x W x H) 4.2 x 4.2 x 1.3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS33D180MTRF | - | +125°C | -55°C | 0.21A | 85 °C | -55 °C | 1515 | 1.1 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS33D180MTRF | 0.468mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.21 A | - | 18 µH | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm |