- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS32L330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L330MTRF | 1.03Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NLA0403J8N0TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 2000pc(s) | 0.0026 Ω | (L x W x H) 3.68 x 3.05 x 3.18 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA0403J8N0TRF | NLA | +125°C | -40°C | 4A | 125 °C | -40 °C | 1417 | 3.18 mm | 3.68 mm | SMT | 4.21 mm | Active | 5.42 | Yes | 5000 MHz | - | 5% | NLA | 5% | - | - | EAR99 | NLA0403J8N0TRF | - | - | 8504.50.80.00 | TR | - | Molded | compliant | - | - | - | - | 140 | GENERAL PURPOSE INDUCTOR | 1417 | - | 4 A | - | 0.008 µH | - | Wound air-core | - | - | 3.18mm | 3.68mm | 3.05mm | ||
![]() NPIS64H821MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 8.24 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64H821MTRF | - | +125°C | -40°C | 0.15A | 125 °C | -40 °C | 2728 | 5 mm | 6.8 mm | SMT | 7 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS64H821MTRF | 8.24Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2728 | YES | 0.15 A | 20 | 820 µH | - | shielded | 7 | 6.8 | 10mm | 12.5mm | 12.5mm | ||
![]() NIN-HCR68GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | NIN-HCR68GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2.92 | 2.79 | - | 2.5mm | 2mm | ||
![]() NPIS34D3R9YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.135 Ω | (L x W x H) 4.2 x 4.2 x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS34D3R9YTRF | - | +125°C | -55°C | 1.15A | 85 °C | -55 °C | 1515 | 1.4 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.47 | Yes | - | - | 30% | - | 30% | e3 | - | EAR99 | NPIS34D3R9YTRF | 0.135mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.15 A | - | 3.9 µH | - | shielded | - | - | 1.6mm | 4.2mm | 4.2mm | ||
![]() NTI06F10NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.95 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI06F10NTRF | NTI | - | - | - | 85 °C | -40 °C | 0603M | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.68 | Yes | 4000 MHz | Q IS MEASURED AT : 300 MHZ | - | NTI | 1% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603M | NO | 0.3 A | - | 0.01 µH | - | - | - | - | - | - | - | ||
![]() NPIF125CR35YUTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1 mm | - | Yes | - | - | - | +85°C | -40°C | 18.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF125CR35YUTRF | 1.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1mm | 5.7mm | 5.2mm | ||
![]() NPIS25H681MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 0.48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS25H681MTRF | 1.2Ω | - | - | - | - | - | - | 680 uH | - | - | - | - | - | - | - | - | 20 | - | 480 mA | shielded | 12.5 | 12.5 mm | 5mm | 10.5mm | 10.5mm | ||
![]() NFI06K100TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4000pc(s) | 2.55 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI06K100TRF | - | +85°C | -40°C | 15mA | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 5.44 | Yes | 17 MHz | - | 10% | - | 10% | e3 | Yes | EAR99 | NFI06K100TRF | - | Tin (Sn) | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | 1 | Rectangular | compliant | - | 2 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.015 A | 10 | 10 µH | - | - | 1.75 | 0.95 | - | 1.6mm | 0.8mm | ||
![]() NFI08K3R3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI08K3R3TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 2.15 | 1.4 | - | 2mm | 1.25mm | ||
![]() NPI84LS3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 4.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D1N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 560A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N7TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI65LS910MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | - | +120°C | -25°C | 0.71A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI65LS910MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NTI04D1N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 560A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N8TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 2.7A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS100MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPI84LS360MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS360MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPIS31LS150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +125°C | -40°C | 30A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS31LS150MTRF | 0.61Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPI52P100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.026 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI52P100MTRF | - | - | - | - | 85 °C | -40 °C | 7360 | 8 mm | 18.5 mm | SMT | 15.2 mm | Not Recommended | 5.47 | Yes | 28 MHz | - | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 10 A | - | 10 µH | - | - | - | - | - | - | - | ||
![]() NTI04D1N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 560A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N6TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS330MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.115 Ω | (L x W x H) 8 x 8 x 4.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI84LS330MTRF | - | +120°C | -25°C | 1.65A | 120 °C | -25 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Obsolete | 5.84 | Yes | 10 MHz | - | 20% | - | 20% | - | Yes | EAR99 | NPI84LS330MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | NO | 1.65 A | - | 33 µH | - | unshielded | - | - | 4.2mm | 8mm | 8mm |