- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFI08K2R7TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K2R7TRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 2.7 µH | 10 MHz | 750 mΩ | 30 mA | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NIN-HCR91JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | +105°C | -40°C | 330mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | 5 % | - | - | - | NIN-HCR91JTRF | - | - | - | - | - | - | - | - | 2.79 mm | - | - | - | 910 nH | - | 1.68 Ω | 330 mA | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | 2.5mm | 2mm | No | ||
![]() NFI08K270TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 5mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K270TRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 27 µH | 1 MHz | 1.15 Ω | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | No | ||
![]() NLI352P182KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS41LS150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | - | - | - | +125°C | -40°C | 0.64A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS41LS150MTRF | 0.34Ω | - | 125 °C | -40 °C | - | - | Shielded | - | 4.2 mm | - | - | Not | 15 µH | 100 kHz | 340 mΩ | 640 mA | - | - | - | - | - | - | - | - | 640 mA | 25 MHz | shielded | 1.4mm | 4mm | 4mm | - | ||
![]() NFI08K2R2TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K2R2TRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 2.2 µH | 10 MHz | 650 mΩ | 30 mA | - | - | - | - | - | - | - | - | - | - | - | 1.05 mm | 2mm | 1.25mm | No | ||
![]() NPIS25H820MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 600pc(s) | 0.14 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H820MTRF | +125°C | -40°C | 1.4A | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.25 | Compliant | Yes | - | - | 20% | - | 20 % | e2 | Yes | EAR99 | NPIS25H820MTRF | 0.14Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | Shielded | 1 | 12.5 mm | Shielded | compliant | - | 82 µH | 1 kHz | 140 mΩ | 1.4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.4 A | 82 µH | - | - | shielded | 5mm | 10.5mm | 10.5mm | No | ||
![]() NPIS41LS270MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 4500pc(s) | 0.72 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS41LS270MTRF | +125°C | -40°C | 0.45A | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | 5.47 | Compliant | Yes | 18 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS41LS270MTRF | 0.72Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | - | 27 µH | 100 kHz | 720 mΩ | 450 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.45 A | 27 µH | - | - | shielded | 1.4mm | 4mm | 4mm | - | ||
![]() NFI08K68NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 8000pc(s) | 0.2 Ω | (L x W) 2 mm x 1.25 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI08K68NTRF | +85°C | -40°C | 300mA | 85 °C | -40 °C | 0805 | 0.85 mm | 2 mm | SMT | 1.25 mm | Active | 5.31 | Compliant | Yes | 280 MHz | - | 10% | Tape & Reel | 10 % | e3 | Yes | EAR99 | NFI08K68NTRF | - | Tin (Sn) | - | - | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | - | 1 | 1.4 mm | Rectangular | compliant | - | 68 nH | 20 MHz | 200 mΩ | 300 mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.3 A | 0.068 µH | - | - | - | 1.05 mm | 2mm | 1.25mm | No | ||
![]() NTI02B0N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | 600 pH | 500 MHz | 250 mΩ | 350 mA | - | - | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI352P270KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D680KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08K82NTRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K82NTRF | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | 82 nH | 20 MHz | 200 mΩ | 300 mA | - | - | - | - | - | - | - | - | - | - | - | 1.05 mm | 2mm | 1.25mm | No | ||
![]() NTI02B0N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | 800 pH | 500 MHz | 300 mΩ | 300 mA | - | - | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI352P271KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D470KF NIC Components | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C470KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04C1N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 700A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04C1N4TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS65LS1R8YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1500pc(s) | 0.012 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS1R8YTRF | +125°C | -40°C | 4.95A | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 5.31 | - | Yes | 74 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | 30% | e3 | Yes | EAR99 | NPIS65LS1R8YTRF | 0.012Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 4.95 A | 1.8 µH | - | - | shielded | 4.5mm | 6mm | 6mm | - | ||
![]() NPI65LS220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 1.51A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI65LS220MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.5mm | 6mm | 6mm | - |