- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTI04C3N3TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.45 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04C3N3TRF | +85°C | -40°C | 380A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | 6.061% | - | Yes | EAR99 | NTI04C3N3TRF | 0.45Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.38 A | 0.2 | 0.0033 µH | - | Thin film | 1.05 | 0.55 | 0.32mm | 1mm | 0.5mm | ||
![]() NPI63LS560MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2000pc(s) | 0.39 Ω | (L x W x H) 6 x 6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI63LS560MTRF | +120°C | -25°C | 0.83A | 120 °C | -25 °C | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | Yes | 10 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI63LS560MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.83 A | - | 56 µH | - | unshielded | - | - | 2.8mm | 6mm | 6mm | ||
![]() NPIS65LS9R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | +125°C | -40°C | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS65LS9R1MTRF | 0.043Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPIS65LS620MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1500pc(s) | 0.235 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS620MTRF | +125°C | -40°C | 1.1A | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 5.31 | Yes | 6.4 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | e3 | Yes | EAR99 | NPIS65LS620MTRF | 0.235Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.1 A | - | 62 µH | - | shielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPIS28D3R3YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.054 Ω | (L x W x H) 3.2 x 3.2 x 2.1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS28D3R3YTRF | +125°C | -55°C | 0.75A | 85 °C | -55 °C | 1212 | 1.9 mm | 3 mm | SMT | 3 mm | Active | 5.47 | Yes | - | - | 30% | 30% | e3 | Yes | EAR99 | NPIS28D3R3YTRF | 0.054mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 3.3 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.75 A | 30 | 3.3 µH | 750 mA | shielded | 3.3 | 3.3 mm | 2.1mm | 3.2mm | 3.2mm | ||
![]() NTI04D1N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 700A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D1N5TRF | 0.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI65LS750MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.364 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI65LS750MTRF | +120°C | -25°C | 0.81A | 120 °C | -25 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | Yes | 6 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI65LS750MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.81 A | - | 75 µH | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPI84LS120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS120MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPIS73H471MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.24A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS73H471MTRF | 4.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPI65LS680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 0.83A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS680MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPIS84LSR82YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS84LSR82YTRF | 0.008Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NPIS40L4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 5000pc(s) | 0.21 Ω | (L x W x H) 4 x 4 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS40L4R7MTRF | +120°C | -25°C | 0.75A | 120 °C | -25 °C | 1616 | 1 mm | 4 mm | SMT | 4 mm | Active | 5.45 | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPIS40L4R7MTRF | 0.21Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.9 A | - | 4.7 µH | - | shielded | - | - | 1mm | 4mm | 4mm | ||
![]() NPI65LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 2.62A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS6R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPI65LS820MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.437 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI65LS820MTRF | +120°C | -25°C | 0.74A | 120 °C | -25 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | Yes | 5.6 MHz | - | 20% | 20% | - | Yes | EAR99 | NPI65LS820MTRF | - | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.74 A | - | 82 µH | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPI65LS330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | Yes | - | - | +120°C | -25°C | 1.13A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI65LS330MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NIS02D3N9TRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.48 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS02D3N9TRF | - | - | - | 85 °C | -40 °C | 0201 | - | - | - | - | Obsolete | 5.84 | Yes | 9600 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | 7.693% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.3 A | - | 0.0039 µH | - | - | - | - | - | - | - | ||
![]() NIS02D2N7TRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.32 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS02D2N7TRF | - | - | - | 85 °C | -40 °C | 0201 | - | - | - | - | Active | 5.47 | Yes | 13000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | 11.112% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | compliant | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.42 A | - | 0.0027 µH | - | - | - | - | - | - | - | ||
![]() NPIS84LS750MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS84LS750MTRF | 0.211Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NTI04D0N9TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.15 Ω | (L x W x H) 0.6 x 0.3 x 0.23 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D0N9TRF | +85°C | -40°C | 700A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 14000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | 33.334% | - | Yes | EAR99 | NTI04D0N9TRF | 0.15Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.7 A | - | 0.0009 µH | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm | ||
![]() NTI04D1N0TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.15 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D1N0TRF | +85°C | -40°C | 700A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 12000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | 30% | - | Yes | EAR99 | NTI04D1N0TRF | 0.15Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.7 A | - | 0.001 µH | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm |