- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Content | Dim | Industrial packaging | Max. temperature | Min. temperature | Nominal current | RoHS | Tolerance ± | Packaging | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | DC Current | Self Resonant Frequency | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI84LS270MTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W x H) 8 x 8 x 4.2 mm | Yes | +120°C | -25°C | 1.8A | - | 20% | - | - | NPI84LS270MTRF | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | - | ||
![]() NTI04D2N7TRF NIC Components | In Stock | - | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 440A | - | - | - | - | NTI04D2N7TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPI84LS2R2MTRF NIC Components | In Stock | - | - | - | 1000pc(s) | (L x W x H) 8 x 8 x 4.2 mm | Yes | +120°C | -25°C | 4.7A | - | 20% | - | - | NPI84LS2R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | - | ||
![]() NTI04D2N2TRF NIC Components | In Stock | - | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 440A | - | - | - | - | NTI04D2N2TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04D2N3TRF NIC Components | In Stock | - | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 440A | - | - | - | - | NTI04D2N3TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04D2N4TRF NIC Components | In Stock | - | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 440A | - | - | - | - | NTI04D2N4TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS42LS330MTRF NIC Components | In Stock | - | - | - | 3000pc(s) | (L x W x H) 4 x 4 x 2.2 mm | - | +125°C | -40°C | 0.49A | Compliant | 20% | - | 20 % | NPIS42LS330MTRF | 0.55Ω | 125 °C | -40 °C | Shielded | 4.2 mm | Not | 33 µH | 100 kHz | 550 mΩ | 490 mA | 490 mA | 11 MHz | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NPI31LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 % | - | - | - | - | Unshielded | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | ||
![]() NPI31LS4R7MTRF NIC Components | In Stock | - | - | - | 2000pc(s) | (L x W x H) 3 x 3 x 1.2 mm | Yes | +120°C | -25°C | 0.65A | Compliant | 20% | - | 20 % | NPI31LS4R7MTRF | - | - | - | Unshielded | - | - | - | 100 kHz | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NLI352P5R6MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C102KUF NIC Components | 43 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104C121KTRF NIC Components | In Stock | - | - | - | 500pc(s) | (L x W x H) 10 x 9 x 4 mm | Yes | +85°C | -40°C | 0.69A | Compliant | 10% | Tape & Reel | 10 % | NPI104C121KTRF | - | - | - | Unshielded | 9.3 mm | - | 120 µH | 1 kHz | 396 mΩ | 690 mA | - | - | unshielded | 4mm | 10mm | 9mm | No | ||
![]() NLI352P5R6MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C101KUTBF NIC Components | 43 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI12KR12TRF NIC Components | In Stock | - | - | Ferrite | 6000pc(s) | (L x W) 3.2 mm x 1.6 mm | - | +85°C | -40°C | 250mA | Compliant | 10% | Tape & Reel | 10 % | NFI12KR12TRF | - | - | - | - | 1.8 mm | - | 120 nH | 25.2 MHz | 300 mΩ | 250 mA | - | - | - | 1.4 mm | 3.2mm | 1.6mm | No | ||
![]() NPIS42LS430MTRF NIC Components | In Stock | - | - | - | 3000pc(s) | (L x W x H) 4 x 4 x 2.2 mm | - | +125°C | -40°C | 0.45A | Compliant | 20% | - | 20 % | NPIS42LS430MTRF | 0.66Ω | - | - | Shielded | - | - | 43 µH | 100 kHz | 660 mΩ | 450 mA | - | - | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI352P562KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI31LS5R6MTRF NIC Components | In Stock | - | - | - | 2000pc(s) | (L x W x H) 3 x 3 x 1.2 mm | Yes | +120°C | -25°C | 0.6A | Compliant | 20% | - | 20 % | NPI31LS5R6MTRF | - | - | - | Unshielded | - | - | - | 100 kHz | - | - | - | - | unshielded | 1.2mm | 3mm | 3mm | - | ||
![]() NLI352P4R7MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C100KTBF NIC Components | 43 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |