- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS35L2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS35L2R2MTRF | 0.06Ω | - | - | - | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | 20 | - | 1.5 A | shielded | 3.1 | 3.1 mm | 1.5mm | 3mm | 3mm | ||
![]() NPIS32LS390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 18A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32LS390MTRF | 1.33Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 3.2 | 3.2 | 1.4mm | 3.2mm | 3.2mm | ||
![]() NFH0805MR47TR055F NIC Components | In Stock | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | - | +85°C | -40°C | 550mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFH0805MR47TR055F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NPIS36D3R0YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 3000pc(s) | 0.069 Ω | (L x W x H) 4.2 x 4.2 x 2.1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS36D3R0YTRF | - | +125°C | -55°C | 1.6A | 85 °C | -55 °C | 1515 | 1.9 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.47 | Yes | - | - | 30% | - | 30% | e3 | - | EAR99 | NPIS36D3R0YTRF | 0.069mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.6 A | - | 3 µH | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm | ||
![]() NIN-FB560KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 5.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB560KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 9.3 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.135 A | - | 56 µH | - | - | - | - | - | - | - | ||
![]() NPIS35D3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.8 mm | - | - | - | - | - | +125°C | -55°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS35D3R3YTRF | 0.085mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4.2mm | 4.2mm | ||
![]() NLI81C101KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLI81C101KTBF | NLI81C | - | - | - | - | - | - | - | - | - | - | Active | 5.65 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS34D2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.6 mm | - | - | - | - | - | +125°C | -55°C | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS34D2R2YTRF | 0.069mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.6mm | 4.2mm | 4.2mm | ||
![]() NPIS35L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 1.04A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS35L4R7MTRF | 0.12Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.5mm | 3mm | 3mm | ||
![]() NIN-FB1R8KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.65 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB1R8KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.21 | Yes | 60 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.39 A | - | 1.8 µH | - | - | - | - | - | - | - | ||
![]() NIN-FB4R7MTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB4R7MTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 35 MHz | - | - | NIN | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.315 A | - | 4.7 µH | - | - | - | - | - | - | - | ||
![]() NLI77C330KF NIC Components | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS30L220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS30L220MTRF | 1.03Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPIS24H2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 4.9A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS24H2R2MTRF | 0.014Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS14H221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 0.52A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS14H221MTRF | 0.96Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS25H391MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 600pc(s) | 0.69 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H391MTRF | - | +125°C | -40°C | 0.65A | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.24 | Yes | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS25H391MTRF | 0.69Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.65 A | - | 390 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NLQ35K331TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 13 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ35K331TRF | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 5.69 | Yes | 5.6 MHz | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1210 | NO | - | - | 330 µH | - | - | - | - | - | - | - | ||
![]() NIN-HC332KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3.4 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HC332KTRF | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | Obsolete | 5.45 | Yes | 110 MHz | Q MEASURED AT 25 MHZ | - | - | 10% | e3 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | unknown | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | - | NO | 0.29 A | - | 3.3 µH | - | - | - | - | - | - | - | ||
![]() NPI52C5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C5R6MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NPIS30L100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.51A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS30L100MTRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm |