- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLQ35K100TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3.5 | 2.8 | - | - | - | ||
![]() NPIS14H390MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.17 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14H390MTRF | - | +125°C | -40°C | 1.2A | 125 °C | -40 °C | 4141 | 5 mm | 10.5 mm | SMT | 10.5 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS14H390MTRF | 0.17Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 1.2 A | - | 39 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS14H391MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 0.39A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS14H391MTRF | 1.55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 10.5 | 10.5 | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS14H220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.094 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14H220MTRF | - | +125°C | -40°C | 1.65A | 125 °C | -40 °C | 4141 | 5 mm | 10.5 mm | SMT | 10.5 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS14H220MTRF | 0.094Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 1.65 A | - | 22 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS14H560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS14H560MTRF | 0.23Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NIN-FB680JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 6 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB680JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 9 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.13 A | - | 68 µH | - | - | - | - | - | - | - | ||
![]() NPIM52B100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3000pc(s) | 0.155 Ω | (L x W x H) 4.45 x 4.06 x 1.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM52B100MTRF | - | +125°C | -55°C | 2.5A | 85 °C | -55 °C | 2120 | 1.6 mm | 5.4 mm | SMT | 5.2 mm | Active | 5.46 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM52B100MTRF | 155mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 10 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2120 | YES | 2.5 A | 20 | 10 µH | 2.5 A | shielded | 5.75 | 5.4 mm | 1.8mm | 4.45mm | 4.06mm | ||
![]() NPIM52B4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3000pc(s) | 0.085 Ω | (L x W x H) 11 x 10 x 3.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM52B4R7MTRF | - | +125°C | -55°C | 3.5A | 85 °C | -55 °C | 2120 | 1.6 mm | 5.4 mm | SMT | 5.2 mm | Active | 1.92 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM52B4R7MTRF | 85mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2120 | YES | 3.5 A | - | 4.7 µH | - | shielded | - | - | 3.8mm | 11mm | 10mm | ||
![]() NPIS27H270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 400pc(s) | - | (L x W x H) 12.5 x 12.5 x 8 mm | - | - | - | - | - | +125°C | -40°C | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS27H270MTRF | 0.0459Ω | - | - | - | - | - | - | 27 uH | - | - | - | - | - | - | - | - | 20 | - | 3.4 A | shielded | 12.5 | 12.5 mm | 8mm | 12.5mm | 12.5mm | ||
![]() NPIM72B6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 13.45 x 12.6 x 3.3 mm | - | Yes | - | - | - | +125°C | -55°C | 2.8A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM72B6R8MTRF | 110mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3.3mm | 13.45mm | 12.6mm | ||
![]() NPIS31R330LTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.16 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31R330LTRF | - | - | - | - | 125 °C | -40 °C | 5039 | 5 mm | 12.7 mm | SMT | 10 mm | Not Recommended | 5.47 | Yes | 14 MHz | - | - | - | 15% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5039 | YES | 1.2 A | - | 33 µH | - | - | - | - | - | - | - | ||
![]() NTI06G22NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1.7 | 0.9 | - | - | - | ||
![]() NIN-HK6N8JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 0.099 Ω | (L x W) 1 mm x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HK6N8JTRF | - | +105°C | -40°C | 610mA | 125 °C | -40 °C | 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Not Recommended | 5.47 | Yes | 4800 MHz | Q | 5% | - | 5% | e2 | Yes | EAR99 | NIN-HK6N8JTRF | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, Punched Paper | 1 | Chip | compliant | - | 250 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | - | 0.0068 µH | - | - | - | - | - | 1mm | 0.5mm | ||
![]() NPIS30L6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.63A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS30L6R8MTRF | 0.3Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPIS32LS270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 21A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32LS270MTRF | 0.77Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.4mm | 3.2mm | 3.2mm | ||
![]() NFH0805M1R0TR030F NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | - | +85°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFH0805M1R0TR030F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NIN-FB181JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 13 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB181JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 5.1 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 1.5 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.102 A | - | 180 µH | - | - | - | - | - | - | - | ||
![]() NPIS32L220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L220MTRF | 0.63Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm | ||
![]() NIN-FB270KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3.6 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB270KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 12 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.17 A | - | 27 µH | - | - | - | - | - | - | - | ||
![]() NPIS32L3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.05A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L3R3MTRF | 0.10Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 3mm | 3mm |