- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS32L2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32L2R2MTRF | 0.08Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 1.2mm | 3mm | 3mm | ||
![]() NPIS103F150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 2.05A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS103F150MTRF | 91mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 3mm | 10.6mm | 10.5mm | ||
![]() NPIM75B2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.0125 Ω | (L x W x H) 10.85 x 10 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM75B2R2MTRF | - | +125°C | -55°C | 10.5A | 85 °C | -55 °C | 2826 | 4.8 mm | 7.05 mm | SMT | 6.6 mm | Active | 5.46 | Yes | - | 20% | - | 20% | - | Yes | EAR99 | NPIM75B2R2MTRF | 12.5mΩ | - | 8504.50.80.00 | TR | 1 | Shielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 8 A | 2.2 µH | shielded | 2.8mm | 10.85mm | 10mm | ||
![]() NPIM74PR82MTRF NIC Components | 59023 | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 11.15 x 10 x 3.8 mm | - | Yes | - | - | - | +125°C | -40°C | 13A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM74PR82MTRF | 6.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 3.8mm | 11.15mm | 10mm | ||
![]() NPIS64D221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 7 x 4 mm | - | - | - | - | - | +125°C | -55°C | 0.43A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS64D221MTRF | 0.89mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 7mm | 7mm | ||
![]() NPIS103F151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.6 x 10.5 x 3 mm | - | - | - | - | - | +125°C | -25°C | 0.51A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS103F151MTRF | 871mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 3mm | 10.6mm | 10.5mm | ||
![]() NPI84LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS470MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | ||
![]() NTI04D3N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D3N4TRF | 0.55Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS1R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 5.15A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS1R8MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | ||
![]() NTI04D2N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N5TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105C1R2MHTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0075 Ω | (L x W x H) 4.45 x 4.06 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C1R2MHTRF | - | +85°C | -40°C | 9A | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C1R2MHTRF | 7.5mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 9 A | 1.2 µH | Flat-wire | 1mm | 4.45mm | 4.06mm | ||
![]() NIN-FB2R7KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.75 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB2R7KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.21 | Yes | 50 MHz | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.37 A | 2.7 µH | - | - | - | - | ||
![]() NPI52C560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 0.25A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C560MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 2mm | 5.8mm | 5.2mm | ||
![]() NPIF104CR22YSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0022 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104CR22YSTRF | - | +85°C | -40°C | 18A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | 20% | - | 30% | e3 | Yes | EAR99 | NPIF104CR22YSTRF | 2.2mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 18 A | 0.22 µH | Flat-wire | 4.8mm | 13.45mm | 12.6mm | ||
![]() NTI04F13N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F13N8TRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04F15NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 130A | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F15NTRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF104CR45MSTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.3 mm | - | Yes | - | - | - | +85°C | -40°C | 13.4A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF104CR45MSTRF | 3.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | 1.3mm | 5.7mm | 5.2mm | ||
![]() NPIF105C1R4MLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0041 Ω | (L x W x H) 13.9 x 13.5 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C1R4MLTRF | - | +85°C | -40°C | 12A | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.45 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C1R4MLTRF | 4.1mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 12 A | 1.4 µH | Flat-wire | 7mm | 13.9mm | 13.5mm | ||
![]() NTI04F27NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 75A | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F27NTRF | 3.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF105C1R5MHTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.8 mm | - | Yes | - | - | - | +85°C | -40°C | 7.8A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C1R5MHTRF | 10.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | 1.8mm | 5.7mm | 5.2mm |