- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTI02D3N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | NTI02D3N7TRF | 1.20Ω | - | - | - | - | - | 350 µm | - | - | 3.7 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI46C1R5MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52LS7R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -40°C | 1.75A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPIS52LS7R5MTRF | 0.09Ω | - | - | - | Shielded | - | - | - | - | 7.5 µH | 100 kHz | 90 mΩ | 1.75 A | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NPI42LS180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.61A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPI42LS180MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI46C1R8MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02D4N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 140A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | NTI02D4N4TRF | 1.30Ω | - | - | - | - | - | 350 µm | - | - | 4.4 nH | 500 MHz | 1.3 Ω | 140 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPIS42D390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.3A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPIS42D390MTRF | 0.709mΩ | - | - | - | Shielded | - | 5 mm | - | - | 39 µH | 100 kHz | 709 mΩ | 300 mA | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | No | ||
![]() NTL06C6N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB101KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 8.8 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB101KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Compliant | Yes | 6.7 MHz | - | - | NIN | 10 % | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | 3.4 mm | Molded Chip | compliant | 100 µH | 1.5 MHz | 8 Ω | 110 mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.11 A | 100 µH | - | 3.4 mm | - | - | No | ||
![]() NLI100C103KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI42LS150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.65A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPI42LS150MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI87D121KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C150MTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02D3N9TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | NTI02D3N9TRF | 1.20Ω | - | - | - | - | - | 350 µm | - | - | 3.9 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI46C1R5MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C150MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI41LS8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.67A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPI41LS8R2MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 4mm | 4mm | - | ||
![]() NLI100C103KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52LS5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -40°C | 2.05A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPIS52LS5R6MTRF | 0.064Ω | - | - | - | Shielded | - | - | - | - | 5.6 µH | 100 kHz | 64 mΩ | 2.05 A | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NPI41LS9R1MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 4500pc(s) | 0.339 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI41LS9R1MTRF | - | +120°C | -25°C | 0.64A | 120 °C | -25 °C | 1616 | 1.4 mm | 4 mm | SMT | 4 mm | Obsolete | 5.84 | Compliant | Yes | 41 MHz | 20% | - | - | 20 % | - | Yes | EAR99 | NPI41LS9R1MTRF | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Unshielded | compliant | - | 100 kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | NO | 0.64 A | 9.1 µH | unshielded | 1.4mm | 4mm | 4mm | - |