- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Impedance | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI34W220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 225pc(s) | - | (L x W x H) 10 x 12.7 x 11 mm | - | Yes | - | - | - | +85°C | -40°C | 4.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI34W220MTRF | - | - | - | - | - | - | - | - | - | - | - | 22 uH | - | - | - | - | - | - | - | - | - | 20 | - | - | 2.9 A | - | unshielded | 12.9 | 10.2 mm | - | 11mm | 10mm | 12.7mm | - | ||
![]() NPIS25H270MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 600pc(s) | 0.051 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H270MTRF | - | +125°C | -40°C | 2.3A | - | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.24 | Yes | - | - | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPIS25H270MTRF | 0.051Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 2.3 A | - | 27 µH | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | ||
![]() NPIS42L220MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1515 | - | 4500pc(s) | 0.48(TYP)(ohm) | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.54A | -25C to 120C | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | - | No | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIS42L220MTRF | 0.48Ω | - | - | - | Wirewound | Shielded | - | - | - | Not Required | Not Required | 22(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 540(mA) | - | - | shielded | - | - | 4.2(mm) | 1.2mm | 4mm | 4mm | 1.2(mm) | ||
![]() NML04D5N6TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | - | - | 10000pc(s) | 0.27 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04D5N6TRF | - | +125°C | -55°C | 300mA | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | 0.99 | Yes | 5700 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | 5.358% | e3 | Yes | EAR99 | NML04D5N6TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Multilayer Chip | compliant | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.3 | 0.0056 µH | - | - | - | - | 1.1 mm | 0.6 | - | 0.5mm | 1mm | 0.5mm | - | ||
![]() NPI75C330MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.13(ohm) | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C330MTRF | - | +85°C | -40°C | 1.2A | -40C to 125C | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 7.3(mm) | Not Required(mm) | - | No | 1.89 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | NPI75C330MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | Unshielded | compliant | Not Required | Not Required | 33 uH | 0.001(MHz) | Not Required(ohm) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 1.2 A | 20 | 33 µH | 1200(mA) | 1.2 A | - | unshielded | 8.1 | 7.3 mm | 8.1(mm) | 5mm | 7.8mm | 7mm | 5.5(mm) | ||
![]() NIN-HCR15JTRF NIC Components | In Stock | - | - | 20 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1008 | - | 6000pc(s) | 0.62(ohm) | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR15JTRF | - | +105°C | -40°C | 580mA | -40C to 125C | 125 °C | -40 °C | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 2.79(mm) | Not Required(mm) | 50 | No | 5.44 | Yes | 850 MHz | Q | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | NIN-HCR15JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | Chip | compliant | Not Required | Not Required | 0.15(uH) | 25(MHz) | Not Required(ohm) | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.58 A | - | 0.15 µH | 580(mA) | - | 800(MHz) | - | - | - | 2.92(mm) | - | 2.5mm | 2mm | 2.29(mm) | ||
![]() NCB0805A300TR060F NIC Components | 12 |
| - | - | - | - | - | - | - | - | - | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | - | +125°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | - | - | - | - | - | - | NCB0805A300TR060F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | - | ||
![]() NIN-HCR56JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1008 | 1008 | 6000pc(s) | 1.33(ohm) | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR56JTRF | - | +105°C | -40°C | 400mA | -40C to 125C | 125 °C | -40 °C | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 2.79(mm) | Not Required(mm) | 45 | No | 5.44 | Yes | 415 MHz | Q | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | NIN-HCR56JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | Chip | compliant | Not Required | Not Required | 0.56(uH) | 25(MHz) | Not Required(ohm) | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.4 A | - | 0.56 µH | 400(mA) | - | 415(MHz) | - | - | - | 2.92(mm) | - | 2.5mm | 2mm | 2.29(mm) | ||
![]() NPIS42L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS42L150MTRF | 0.4Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.2mm | 4mm | 4mm | - | ||
![]() NPIS42L2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | +120°C | -25°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS42L2R2MTRF | 0.09Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.2mm | 4mm | 4mm | - | ||
![]() NMLQ04J15NTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | Ceramic | 0402 | - | - | 0.22(ohm) | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | 0.75(mm) | Not Required(mm) | 22 | No | - | - | - | - | 5% | - | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | - | Multi-Layer | - | - | - | - | Not Required | Not Required | 0.015(uH) | 250(MHz) | - | - | - | - | - | - | - | - | - | - | 430(mA) | - | 4000(MHz) | - | - | - | 1.15(mm) | - | - | - | 0.65(mm) | ||
![]() NPIS84D150MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 1000pc(s) | 0.067(ohm) | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | +125°C | -55°C | 2.5A | -55C to 125C | - | - | - | - | - | - | - | - | 8.3(mm) | Not Required(mm) | - | No | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | Power | 0.067mΩ | - | - | - | Wirewound | Shielded | - | - | - | Not Required | Not Required | 15(uH) | 0.001(MHz) | - | - | - | - | - | - | - | - | - | - | 2500(mA) | - | - | shielded | - | - | 10.1(mm) | 4mm | 10.1mm | 8.3mm | 4(mm) | ||
![]() NFP1008M1R5TR150F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1008 | - | 3000pc(s) | 0.07(TYP)(ohm) | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFP1008M1R5TR150F | NFP | +85°C | -40°C | 1500mA | -40C to 85C | 85 °C | -40 °C | 1008 | 0.9 mm | 2.5 mm | SMT | 2 mm | Active | 2.3(mm) | Not Required(mm) | - | No | 1.84 | Yes | 50 MHz | DCR IS MEASURED AT 25% TOLERANCE | 20% | 20% | Tape and Reel | NFP | 20% | e3 | Yes | EAR99 | Power Chip | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | Multi-Layer | - | 1 | Multilayer | compliant | Not Required | Not Required | 1.5(uH) | 1(MHz) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1.5 A | - | 1.5 µH | 1500(mA) | - | 50(MHz) | Multi-layered | - | - | 2.7(mm) | - | 2.5mm | 2mm | 1(mm) | ||
![]() NPIS105F680MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 750pc(s) | 0.201(ohm) | (L x W x H) 10.2 x 10.1 x 5 mm | - | - | - | - | - | +125°C | -25°C | 1.65A | -25C to 125C | - | - | - | - | - | - | - | - | 10.5(mm) | Not Required(mm) | - | No | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIS105F680MTRF | 201mΩ | - | - | - | Wirewound | Shielded | - | - | - | Not Required | Not Required | 68 uH | 0.001(MHz) | - | - | - | - | - | - | - | - | 20 | - | 1650(mA) | 1.65 A | - | shielded | 10.6 | 10.5 mm | 10.6(mm) | 5mm | 10.2mm | 10.1mm | 5(mm) | ||
![]() NFP1008M4R7TR110F NIC Components | In Stock | - | - | - | - | - | - | 2 | Ferrite | 1008 | - | 3000pc(s) | 0.11(TYP)(ohm) | (L x W) 2.5 mm x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 1100mA | -40C to 85C | - | - | - | - | - | - | - | - | 2.3(mm) | Not Required(mm) | - | No | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NFP1008M4R7TR110F | - | - | - | - | Multi-Layer | - | - | - | - | Not Required | Not Required | 4.7(uH) | 1(MHz) | - | - | - | - | - | - | - | - | 20 | - | 1100(mA) | - | 25(MHz) | Multi-layered | 2.7 mm | 2.3 | 2.7(mm) | - | 2.5mm | 2mm | 1(mm) | ||
![]() NMLQ04G15NTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | Ceramic | 0402 | - | 10000pc(s) | 0.22(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | -55C to 125C | - | - | - | - | - | - | - | - | 0.75(mm) | Not Required(mm) | 22 | No | - | - | - | - | 2% | 2% | Tape and Reel | - | - | - | - | - | NMLQ04G15NTRF | - | - | - | - | Multi-Layer | - | - | - | - | Not Required | Not Required | 0.015(uH) | 250(MHz) | - | - | - | - | - | - | - | - | - | - | 430(mA) | - | 4000(MHz) | - | - | - | 1.15(mm) | 0.5mm | 1mm | 0.5mm | 0.65(mm) | ||
![]() NPIS62LS6R2MTRF NIC Components | 1172 |
| - | - | - | - | - | 2 | - | 2424 | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | - | - | - | 20% | - | Tape and Reel | - | - | - | - | - | Power | - | - | - | - | Wirewound | Shielded | - | - | - | Not Required | Not Required | 6.2 uH | 0.1(MHz) | - | - | - | - | - | - | - | - | 20 | - | 1800(mA) | - | 35(MHz) | - | 6 | 6 | 6.3(mm) | - | - | - | 2(mm) | ||
![]() NFP0603N2R2TR75F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0603 | - | 4000pc(s) | 0.3(TYP)(ohm) | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFP0603N2R2TR75F | NFP | +85°C | -40°C | 750mA | -40C to 85C | 85 °C | -40 °C | 0603 | - | - | - | - | Active | 0.95(mm) | Not Required(mm) | - | No | 1.83 | Yes | 40 MHz | DCR IS MEASURED AT 25% TOLERANCE | 30% | 30% | Tape and Reel | - | 30% | e3 | - | EAR99 | Power Chip | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Multi-Layer | - | 1 | - | compliant | Not Required | Not Required | 2.2(uH) | 1(MHz) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.75 A | - | 2.2 µH | 750(mA) | - | 40(MHz) | Multi-layered | - | - | 1.75(mm) | - | 1.6mm | 0.8mm | 0.95(mm) | ||
![]() NPIS27H101MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 400pc(s) | 0.22(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H101MTRF | - | +125°C | -40°C | 1.7A | -40C to 125C | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.22Ω | Tin (Sn) | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | Shielded | compliant | Not Required | Not Required | 100(uH) | 0.001(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.7 A | - | 100 µH | 1700(mA) | - | - | shielded | - | - | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 8(mm) | ||
![]() NCC1206F551HTRF NIC Components | 50 |
| - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 3.2 mm x 1.6 mm | - | Yes | - | - | - | +125°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | - | - | - | - | - | - | NCC1206F551HTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common mode | - | - | - | - | 3.2mm | 1.6mm | - |