- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | Pbfree Code | ECCN Code | Type | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTI04D2N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N3TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04D2N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N4TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS84LS750MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS84LS750MTRF | 0.211Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 4mm | 8mm | 8mm | - | ||
![]() NTI04D0N9TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 10000pc(s) | 0.15 Ω | (L x W x H) 0.6 x 0.3 x 0.23 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D0N9TRF | +85°C | -40°C | 700A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | - | Yes | 14000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 33.334% | Yes | EAR99 | NTI04D0N9TRF | 0.15Ω | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.7 A | 0.0009 µH | Thin film | 0.23mm | 0.6mm | 0.3mm | - | ||
![]() NTI04D1N0TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 10000pc(s) | 0.15 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D1N0TRF | +85°C | -40°C | 700A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | - | Yes | 12000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 30% | Yes | EAR99 | NTI04D1N0TRF | 0.15Ω | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.7 A | 0.001 µH | Thin film | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS31LS120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | +125°C | -40°C | 36A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS31LS120MTRF | 0.505Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 1mm | 3mm | 3mm | - | ||
![]() NPI84LS120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS120MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | - | ||
![]() NPIS73H471MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.24A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS73H471MTRF | 4.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPI65LS820MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 1500pc(s) | 0.437 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI65LS820MTRF | +120°C | -25°C | 0.74A | 120 °C | -25 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | 5.6 MHz | - | 20% | - | 20% | Yes | EAR99 | NPI65LS820MTRF | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 0.74 A | 82 µH | unshielded | 4.5mm | 6mm | 6mm | - | ||
![]() NPI84LS180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 2.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS180MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | 4.2mm | 8mm | 8mm | - | ||
![]() NIN-PA3R3MTR690F NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | +105°C | -40°C | 690mA | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20% | - | 20 % | - | - | NIN-PA3R3MTR690F | - | - | - | - | - | - | - | - | - | 7.96 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NTI02D3N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | NTI02D3N4TRF | 1.20Ω | - | - | - | - | 350 µm | - | - | 3.4 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPI41LS7R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | Yes | - | - | +120°C | -25°C | 0.7A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | NPI41LS7R5MTRF | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 4mm | 4mm | - | ||
![]() NLI87D120MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52LS560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 0.67A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | NPIS52LS560MTRF | 0.56Ω | - | - | Shielded | - | - | - | - | 56 µH | 100 kHz | 560 mΩ | 670 mA | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NPI73C330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.5 mm | - | Yes | - | - | +85°C | -40°C | 0.85A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | Tape & Reel | 20 % | - | - | NPI73C330MTRF | - | - | - | Unshielded | - | 7.3 mm | - | - | 33 µH | 1 kHz | 170 mΩ | 850 mA | - | - | - | - | - | - | - | - | unshielded | 3.5mm | 7.8mm | 7mm | No | ||
![]() NLI46C1R2MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI41LS8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | Yes | - | - | +120°C | -25°C | 0.67A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | NPI41LS8R2MTRF | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 4mm | 4mm | - | ||
![]() NTI02D3N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | NTI02D3N5TRF | 1.20Ω | - | - | - | - | 350 µm | - | - | 3.5 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI87D120MTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |