- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTI04B3N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 340A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI04B3N8TRF | 0.55Ω | - | - | - | - | - | 550 µm | - | - | 3.8 nH | 500 MHz | 550 mΩ | 340 mA | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI87D330KTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B3N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 340A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI04B3N7TRF | 0.55Ω | - | - | - | - | - | 550 µm | - | - | 3.7 nH | 500 MHz | 550 mΩ | 340 mA | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI100C4R7MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS21LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2 x 2.5 x 1.2 mm | - | - | - | - | - | +125°C | -40°C | 0.73A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | Tape & Reel | 20 % | - | - | - | NPIS21LS6R2MTRF | 0.5Ω | - | - | - | Shielded | - | 2.1 mm | - | - | 6.2 µH | 100 kHz | 500 mΩ | 730 mA | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 2mm | 2.5mm | No | ||
![]() NPIS73H221MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 1.65 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS73H221MTRF | - | +125°C | -40°C | 0.35A | 85 °C | -40 °C | 3131 | 4 mm | 7.8 mm | SMT | 7.8 mm | Active | 5.31 | Compliant | Yes | - | - | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS73H221MTRF | 1.65Ω | Tin (Sn) | 8504.50.80.00 | TR | Shielded | 1 | - | Shielded | compliant | 220 µH | 1 kHz | 1.65 Ω | 350 mA | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.35 A | - | 220 µH | shielded | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS62LSR82YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2500pc(s) | 0.017 Ω | (L x W x H) 6 x 6 x 2.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS62LSR82YTRF | - | +125°C | -40°C | 3.8A | 125 °C | -40 °C | 2424 | 2 mm | 6 mm | SMT | 6 mm | Active | 5.47 | Compliant | Yes | 110 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 30 % | e3 | Yes | EAR99 | NPIS62LSR82YTRF | 0.017Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | 820 nH | 100 kHz | 17 mΩ | 3.8 A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 3.8 A | 30 | 0.82 µH | shielded | 6.3 | 6.3 | 2.2mm | 6mm | 6mm | - | ||
![]() NTI04B2N9TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI04B2N9TRF | 0.45Ω | - | - | - | - | - | 550 µm | - | - | 2.9 nH | 500 MHz | 450 mΩ | 380 mA | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI87D270KUTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D151KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLI85D151KUF | NLI85D | - | - | - | - | - | - | - | - | - | - | Active | 5.64 | Non-Compliant | Yes | - | - | - | - | 10 % | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | 1 kHz | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D271KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C330KTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI43LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | - | +120°C | -25°C | 0.59A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI43LS470MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NPIS63LS120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 6 x 6 x 2.8 mm | - | - | - | - | - | +125°C | -40°C | 1.85A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS63LS120MTRF | 0.08Ω | - | - | - | Shielded | - | - | - | - | 12 µH | 100 kHz | 80 mΩ | 1.85 A | - | - | - | - | - | - | - | - | shielded | - | - | 2.8mm | 6mm | 6mm | - | ||
![]() NPI43LS5R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | - | +120°C | -25°C | 1.74A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI43LS5R1MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NLI46C331KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI43LS5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | - | +120°C | -25°C | 1.55A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI43LS5R6MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NLI87D271KUF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B3N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI04B3N2TRF | 0.45Ω | - | - | - | - | - | 550 µm | - | - | 3.2 nH | 500 MHz | 450 mΩ | 380 mA | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI46C330KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |