- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Content | Dim | Industrial packaging | Max. temperature | Min. temperature | Nominal current | RoHS | Tolerance ± | Packaging | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductance Tolerance | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI43LS6R2MTRF NIC Components | In Stock | - | - | 2000pc(s) | (L x W x H) 4 x 4 x 3 mm | Yes | +120°C | -25°C | 1.51A | Compliant | 20% | - | 20 % | NPI43LS6R2MTRF | - | - | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NLI46C331KUTBF NIC Components | 37 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B3N6TRF NIC Components | In Stock | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 380A | Compliant | - | Tape & Reel | - | NTI04B3N6TRF | 0.55Ω | - | - | - | 550 µm | 3.6 nH | 500 MHz | 550 mΩ | 380 mA | 0.1 | Thin film | 1.05 | 0.55 | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI87D272KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B3N5TRF NIC Components | In Stock | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 380A | Compliant | - | Tape & Reel | - | NTI04B3N5TRF | 0.55Ω | - | - | - | 550 µm | 3.5 nH | 500 MHz | 550 mΩ | 380 mA | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NIN-FB1R2KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | 3.4 mm | 1.2 µH | - | 550 mΩ | 430 mA | - | - | - | - | 3.4 mm | - | - | No | ||
![]() NTI04B3N1TRF NIC Components | In Stock | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 380A | Compliant | - | Tape & Reel | - | NTI04B3N1TRF | 0.45Ω | - | - | - | 550 µm | 3.1 nH | 500 MHz | 450 mΩ | 380 mA | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI46C2R7MUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D270KUF NIC Components | 37 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C470KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B2N8TRF NIC Components | In Stock | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 380A | Compliant | - | Tape & Reel | - | NTI04B2N8TRF | 0.45Ω | - | - | - | 550 µm | 2.8 nH | 500 MHz | 450 mΩ | 380 mA | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NPI43LS3R3MTRF NIC Components | In Stock | - | - | 2000pc(s) | (L x W x H) 4 x 4 x 3 mm | Yes | +120°C | -25°C | 1.97A | Compliant | 20% | - | 20 % | NPI43LS3R3MTRF | - | - | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NPI43LS331MTRF NIC Components | In Stock | - | - | 2000pc(s) | (L x W x H) 4 x 4 x 3 mm | Yes | +120°C | -25°C | 0.22A | Compliant | 20% | - | 20 % | NPI43LS331MTRF | - | - | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NTI04B2N6TRF NIC Components | In Stock | - | - | 10000pc(s) | (L x W x H) 1 x 0.5 x 0.32 mm | - | +85°C | -40°C | 440A | Compliant | - | Tape & Reel | - | NTI04B2N6TRF | 0.35Ω | - | - | - | 550 µm | 2.6 nH | 500 MHz | 350 mΩ | 440 mA | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI46C3R9KTBF NIC Components | 21 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI53P142MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | 20 % | - | - | - | - | Unshielded | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI54C271KTRF NIC Components | In Stock | - | - | 1500pc(s) | (L x W x H) 5.8 x 5.2 x 4.5 mm | Yes | +85°C | -40°C | 0.25A | Compliant | 10% | Tape & Reel | 10 % | NPI54C271KTRF | - | 85 °C | -40 °C | Unshielded | 5.5 mm | 270 µH | 1 kHz | 1.5 Ω | 250 mA | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | No | ||
![]() NLI87D392KF NIC Components | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI42LS360MTRF NIC Components | In Stock | - | - | 3000pc(s) | (L x W x H) 4 x 4 x 2.2 mm | Yes | +120°C | -25°C | 0.43A | Compliant | 20% | - | 20 % | NPI42LS360MTRF | - | - | - | Unshielded | - | - | 100 kHz | - | - | - | unshielded | - | - | 2.2mm | 4mm | 4mm | - | ||
![]() NLI46C222KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |