- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIF105CR22YSTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10.85 x 10 x 3.8 mm | - | Yes | - | - | +85°C | -40°C | 19A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105CR22YSTRF | 1.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | Flat-wire | 10.4 | 10.4 | - | 3.8mm | 10.85mm | 10mm | - | ||
![]() NPIF105CR30YHTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 10 x 3.8 mm | - | Yes | - | - | +85°C | -40°C | 17.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105CR30YHTRF | 2.4mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | - | 3.8mm | 11mm | 10mm | - | ||
![]() NPIF105C4R3MLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0105 Ω | (L x W x H) 12.9 x 12.9 x 5.7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C4R3MLTRF | +85°C | -40°C | 6.8A | - | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | - | - | - | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C4R3MLTRF | 10.5mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | NO | 6.8 A | - | 4.3 µH | - | Flat-wire | - | - | - | 5.7mm | 12.9mm | 12.9mm | - | ||
![]() NTI04J10N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J10N8TRF | 1.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NTI04J10NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J10NTRF | 1.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIF105C1R5MHTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.8 mm | - | Yes | - | - | +85°C | -40°C | 7.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF105C1R5MHTRF | 10.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | - | 1.8mm | 5.7mm | 5.2mm | - | ||
![]() NPIF105C1R8MSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0075 Ω | (L x W x H) 5.4 x 5.2 x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C1R8MSTRF | +85°C | -40°C | 9A | - | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | - | - | - | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C1R8MSTRF | 7.5mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | NO | 9 A | - | 1.8 µH | - | Flat-wire | - | - | - | 1.6mm | 5.4mm | 5.2mm | - | ||
![]() NTI04J17NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NTI04J17NTRF | 1.95Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Thin film | 1.05 | 0.55 | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIF105CR36YLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0017 Ω | (L x W x H) 7.05 x 6.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105CR36YLTRF | +85°C | -40°C | 19A | - | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | - | - | - | 5.47 | Yes | - | 20% | - | 30% | e3 | Yes | EAR99 | NPIF105CR36YLTRF | 1.7mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | NO | 19 A | - | 0.36 µH | - | Flat-wire | - | - | - | 4.8mm | 7.05mm | 6.6mm | - | ||
![]() NPIS24D2R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.55 mm | - | - | - | - | +125°C | -55°C | 1.35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS24D2R7YTRF | 0.106mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.55mm | 3.3mm | 3.3mm | - | ||
![]() NPIS105F220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 750pc(s) | 0.061 Ω | (L x W x H) 10.2 x 10.1 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105F220MTRF | +125°C | -25°C | 2.95A | - | 85 °C | -25 °C | 4241 | 5 mm | 10.6 mm | SMT | 10.5 mm | Active | - | - | - | 5.45 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS105F220MTRF | 61mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4241 | YES | 2.95 A | - | 22 µH | - | shielded | - | - | - | 5mm | 10.2mm | 10.1mm | - | ||
![]() NPIM72B1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.8 mm | - | Yes | - | - | +125°C | -55°C | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM72B1R0MTRF | 17mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.8mm | 5.7mm | 5.2mm | - | ||
![]() NPIS24H2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | +125°C | -40°C | 4.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS24H2R2MTRF | 0.014Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | ||
![]() NPIM145C6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 500pc(s) | 0.0185(ohm) | (L x W x H) 5.4 x 5.2 x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM145C6R8MTRF | +125°C | -55°C | 11A | -55C to 125C | 85 °C | -55 °C | 5350 | 4.8 mm | 13.45 mm | SMT | 12.6 mm | Active | 12.8(mm) | Not Required(mm) | No | 5.45 | Yes | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIM145C6R8MTRF | 18.5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | Shielded | compliant | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5350 | YES | 11 A | 20 | 6.8 µH | 11000(mA) | shielded | 13.8 | 12.8 | 13.8(mm) | 1.6mm | 5.4mm | 5.2mm | 5(mm) | ||
![]() NPIS31LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | +125°C | -40°C | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS31LS470MTRF | 1.95Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 3.2 | 3.2 | - | 1mm | 3mm | 3mm | - | ||
![]() NPIS24D5R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.55 mm | - | - | - | - | +125°C | -55°C | 0.95A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS24D5R6YTRF | 0.188mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.55mm | 3.3mm | 3.3mm | - | ||
![]() NPIS74H680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.38 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H680MTRF | +125°C | -40°C | 0.69A | - | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | - | - | - | 5.31 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS74H680MTRF | 0.38Ω | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.69 A | 20 | 68 µH | - | shielded | 7.8 | 7.8 | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIM73BR47MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7 x 6.6 x 1.8 mm | - | Yes | - | - | +125°C | -55°C | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIM73BR47MTRF | 5.1mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.8mm | 7mm | 6.6mm | - | ||
![]() NPIS105FR80YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 750pc(s) | - | (L x W x H) 10.2 x 10.1 x 5 mm | - | - | - | - | +125°C | -25°C | 13.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS105FR80YTRF | 4.3mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 5mm | 10.2mm | 10.1mm | - | ||
![]() NPIM74B1R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1000pc(s) | 0.01 Ω | (L x W x H) 17.15 x 17.15 x 6.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74B1R2MTRF | +125°C | -55°C | 10A | - | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | - | - | - | 5.47 | Yes | - | 20% | - | 20% | - | Yes | EAR99 | NPIM74B1R2MTRF | 10mΩ | - | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2726 | YES | 10 A | - | 1.2 µH | - | shielded | - | - | - | 6.8mm | 17.15mm | 17.15mm | - |