- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIM52B100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 3000pc(s) | 0.155 Ω | (L x W x H) 4.45 x 4.06 x 1.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM52B100MTRF | - | +125°C | -55°C | 2.5A | 85 °C | -55 °C | 2120 | 1.6 mm | 5.4 mm | SMT | 5.2 mm | Active | 5.46 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM52B100MTRF | 155mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 10 uH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2120 | YES | 2.5 A | 20 | 10 µH | 2.5 A | shielded | 5.75 | 5.4 mm | 1.8mm | 4.45mm | 4.06mm | ||
![]() NIN-PA150KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.74 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-PA150KTRF | NIN | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.58 | Yes | 18 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | not_compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.22 A | - | 15 µH | - | - | - | - | - | - | - | ||
![]() NPIM72B6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 13.45 x 12.6 x 3.3 mm | - | Yes | - | - | - | +125°C | -55°C | 2.8A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM72B6R8MTRF | 110mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3.3mm | 13.45mm | 12.6mm | ||
![]() NPI84LS1R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 5.15A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS1R8MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D2N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N5TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS9R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS9R1MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D6N5TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 1.05 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D6N5TRF | - | +85°C | -40°C | 260A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 4.616% | - | Yes | EAR99 | NTI04D6N5TRF | 1.05Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.26 A | - | 0.0065 µH | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04D6N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 260A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D6N8TRF | 1.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF104CR22YSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0022 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104CR22YSTRF | - | +85°C | -40°C | 18A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 30% | e3 | Yes | EAR99 | NPIF104CR22YSTRF | 2.2mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 18 A | - | 0.22 µH | - | Flat-wire | - | - | 4.8mm | 13.45mm | 12.6mm | ||
![]() NPI52C560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 0.25A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI52C560MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NIN-FB2R7KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.75 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB2R7KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.21 | Yes | 50 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.37 A | - | 2.7 µH | - | - | - | - | - | - | - | ||
![]() NPI52W5R6MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 250pc(s) | 0.02 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W5R6MTRF | - | +85°C | -40°C | 12A | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | 5.46 | Yes | 45 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI52W5R6MTRF | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 5.3 A | - | 5.6 µH | - | unshielded | - | - | 7mm | 15mm | 18.4mm | ||
![]() NPIS73H681MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.19A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS73H681MTRF | 5.73Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NTI04F17NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 100A | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F17NTRF | 1.95Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF104CR80MLTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0037 Ω | (L x W x H) 10.4 x 10.4 x 5.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104CR80MLTRF | - | +85°C | -40°C | 13.4A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF104CR80MLTRF | 3.7mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 13.4 A | - | 0.8 µH | - | Flat-wire | - | - | 5.6mm | 10.4mm | 10.4mm | ||
![]() NPIF105C1R2MHTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0075 Ω | (L x W x H) 4.45 x 4.06 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF105C1R2MHTRF | - | +85°C | -40°C | 9A | 85 °C | -40 °C | 4141 | 5.6 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF105C1R2MHTRF | 7.5mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 9 A | - | 1.2 µH | - | Flat-wire | - | - | 1mm | 4.45mm | 4.06mm | ||
![]() NTI04F15NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 130A | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F15NTRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIF104CR45MSTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.3 mm | - | Yes | - | - | - | +85°C | -40°C | 13.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF104CR45MSTRF | 3.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1.3mm | 5.7mm | 5.2mm | ||
![]() NTI04F13N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 180A | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F13N8TRF | 1.75Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04F18NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 100A | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | NTI04F18NTRF | 2.15Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm |