- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIF104CR80MSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0059 Ω | (L x W x H) 7.3 x 6.6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104CR80MSTRF | - | +85°C | -40°C | 10.2A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF104CR80MSTRF | 5.9mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 10.2 A | - | 0.8 µH | - | Flat-wire | - | - | 2.8mm | 7.3mm | 6.6mm | ||
![]() NTI06F39NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI06F39NTRF | NTI | - | - | - | 85 °C | -40 °C | 0603M | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.68 | Yes | 1500 MHz | Q IS MEASURED AT : 300 MHZ | - | NTI | 1% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603M | NO | 0.2 A | - | 0.039 µH | - | - | - | - | - | - | - | ||
![]() NPIS27H270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 400pc(s) | - | (L x W x H) 12.5 x 12.5 x 8 mm | - | - | - | - | - | +125°C | -40°C | 3.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS27H270MTRF | 0.0459Ω | - | - | - | - | - | - | 27 uH | - | - | - | - | - | - | - | - | 20 | - | 3.4 A | shielded | 12.5 | 12.5 mm | 8mm | 12.5mm | 12.5mm | ||
![]() NTI06F56NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI06F56NTRF | NTI | - | - | - | 85 °C | -40 °C | 0603M | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.68 | Yes | 1000 MHz | Q IS MEASURED AT : 300 MHZ | - | NTI | 1% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603M | NO | 0.15 A | - | 0.056 µH | - | - | - | - | - | - | - | ||
![]() NPIM105B2R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.007 Ω | (L x W x H) 7 x 6.6 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM105B2R2MTRF | - | +125°C | -55°C | 14A | 85 °C | -55 °C | 4339 | - | - | - | - | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | - | EAR99 | NPIM105B2R2MTRF | 7mΩ | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 14 A | - | 2.2 µH | - | shielded | - | - | 1mm | 7mm | 6.6mm | ||
![]() NPIM105B6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.4 x 5.2 x 1.6 mm | - | Yes | - | - | - | +125°C | -55°C | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM105B6R8MTRF | 24.0mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 11.2 mm | 10.3 | 1.6mm | 5.4mm | 5.2mm | ||
![]() NPIS20LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2 x 2.5 x 1 mm | - | - | - | - | - | +125°C | -40°C | 0.59A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS20LS6R8MTRF | 0.971Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 2mm | 2.5mm | ||
![]() NPIF104C1R3MSTRF NIC Components | In Stock | - | - | 16 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.0118 Ω | (L x W x H) 6.95 x 6.6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF104C1R3MSTRF | - | +85°C | -40°C | 7.3A | 85 °C | -40 °C | 4141 | 4.5 mm | 10.4 mm | SMT | 10.4 mm | Active | 5.47 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIF104C1R3MSTRF | 11.8mΩ | Tin (Sn) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | NO | 7.3 A | - | 1.3 µH | - | Flat-wire | - | - | 2.8mm | 6.95mm | 6.6mm | ||
![]() NPIF104C1R4MLTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 2.8 mm | - | Yes | - | - | - | +85°C | -40°C | 10.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIF104C1R4MLTRF | 5.9mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 2.8mm | 5.7mm | 5.2mm | ||
![]() NTI04D2N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N8TRF | 0.45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS73H560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.68A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS73H560MTRF | 0.47Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NTI04D8N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 220A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D8N1TRF | 1.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04D8N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 220A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D8N2TRF | 1.25Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 3.45A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS6R8MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D4N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 320A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D4N7TRF | 0.65Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04D5N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 280A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D5N4TRF | 0.85Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NTI04D5N9TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 10000pc(s) | 0.85 Ω | (L x W x H) 1 x 0.5 x 0.32 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NTI04D5N9TRF | - | +85°C | -40°C | 280A | 85 °C | -40 °C | 0402M | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | 5.47 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY, Q IS MEASURED AT : 500 MHZ | - | - | 5.085% | - | Yes | EAR99 | NTI04D5N9TRF | 0.85Ω | - | 8504.50.80.00 | TR | 1 | Chip | compliant | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402M | NO | 0.28 A | - | 0.0059 µH | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPI84LS750MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPI84LS750MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NTI04D7N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 260A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D7N2TRF | 1.05Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | ||
![]() NPIS27H821MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 400pc(s) | 1.64 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H821MTRF | - | +125°C | -40°C | 0.6A | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.25 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS27H821MTRF | 1.64Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.6 A | - | 820 µH | - | shielded | - | - | 8mm | 12.5mm | 12.5mm |