- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI43LS5R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | +120°C | -25°C | 1.74A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI43LS5R1MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NLI46C331KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI43LS270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | +120°C | -25°C | 0.79A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI43LS270MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NLI46C2R2MTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI04B2N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | NTI04B2N1TRF | 0.35Ω | - | - | - | - | - | 550 µm | - | - | 2.1 nH | 500 MHz | 350 mΩ | 440 mA | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NPI43LS220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | +120°C | -25°C | 0.84A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI43LS220MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NPI43LS331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | Yes | - | - | +120°C | -25°C | 0.22A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI43LS331MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NTI04B2N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | NTI04B2N6TRF | 0.35Ω | - | - | - | - | - | 550 µm | - | - | 2.6 nH | 500 MHz | 350 mΩ | 440 mA | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | No | ||
![]() NLI100C3R3MUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS36D1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 2.1 mm | - | - | - | - | +125°C | -55°C | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS36D1R5YTRF | 0.052mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm | - | ||
![]() NPIS36D220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 2.1 mm | - | - | - | - | +125°C | -55°C | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS36D220MTRF | 0.424mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm | - | ||
![]() NPIS36D2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 2.1 mm | - | - | - | - | +125°C | -55°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS36D2R2YTRF | 0.072mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm | - | ||
![]() NPIF125C3R2MUTRF NIC Components | In Stock | - | - | 12 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | 500pc(s) | 0.008 Ω | (L x W x H) 6.95 x 6.6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF125C3R2MUTRF | +85°C | -40°C | 9.9A | 85 °C | -40 °C | 5151 | 5.7 mm | 12.9 mm | SMT | 12.9 mm | Active | 5.47 | - | Yes | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIF125C3R2MUTRF | 8.0mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5151 | NO | 9.9 A | 20 | 3.2 µH | Flat-wire | 12.9 | 12.9 | 2.8mm | 6.95mm | 6.6mm | - | ||
![]() NPIF125C4R0MHTRF NIC Components | In Stock | - | - | 12 Weeks | YES | FLAT | RECTANGULAR PACKAGE | 2 | 500pc(s) | 0.008 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIF125C4R0MHTRF | +85°C | -40°C | 9.9A | 85 °C | -40 °C | 5151 | 5.7 mm | 12.9 mm | SMT | 12.9 mm | Active | 5.47 | - | Yes | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIF125C4R0MHTRF | 8.0mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5151 | NO | 9.9 A | 20 | 4 µH | Flat-wire | 12.9 | 12.9 | 4.8mm | 13.45mm | 12.6mm | - | ||
![]() NTI06C1N5TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.35 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI06C1N5TRF | - | - | - | 85 °C | -40 °C | 0603M | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.84 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q IS MEASURED AT : 300 MHZ | - | - | NTI | 13.334% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603M | NO | 0.8 A | - | 0.0015 µH | - | - | - | - | - | - | - | ||
![]() NPI84LS270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI84LS270MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | - | ||
![]() NTI04D2N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | +85°C | -40°C | 440A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D2N7TRF | 0.35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPI84LS2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | +120°C | -25°C | 4.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI84LS2R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | - | ||
![]() NIN-HCR18JTRF NIC Components | In Stock | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.77 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR18JTRF | +105°C | -40°C | 620mA | 125 °C | -40 °C | CHIP, 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 5.47 | - | Yes | 750 MHz | Q | 5% | - | - | 5% | e3 | Yes | EAR99 | NIN-HCR18JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | 25 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.62 A | - | 0.18 µH | - | - | - | - | 2.5mm | 2mm | - | ||
![]() NPIF105C4R0MSTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 7 x 6.6 x 1.6 mm | - | Yes | - | - | +85°C | -40°C | 6.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIF105C4R0MSTRF | 18mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat-wire | - | - | 1.6mm | 7mm | 6.6mm | - |