- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS35L220MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2000pc(s) | 0.52 Ω | (L x W x H) 3 x 3 x 1.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35L220MTRF | - | +120°C | -25°C | 0.47A | 120 °C | -25 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 5.46 | Yes | - | 20% | - | 20% | - | Yes | EAR99 | NPIS35L220MTRF | 0.52Ω | - | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.47 A | - | 22 µH | - | shielded | - | - | 1.5mm | 3mm | 3mm | ||
![]() NPIS35L2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS35L2R2MTRF | 0.06Ω | - | - | - | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | 20 | - | 1.5 A | shielded | 3.1 | 3.1 mm | 1.5mm | 3mm | 3mm | ||
![]() NPIS32LS390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3.2 x 3.2 x 1.4 mm | - | - | - | - | - | +125°C | -40°C | 18A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS32LS390MTRF | 1.33Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | shielded | 3.2 | 3.2 | 1.4mm | 3.2mm | 3.2mm | ||
![]() NFH0805MR47TR055F NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | - | +85°C | -40°C | 550mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFH0805MR47TR055F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-layered | - | - | - | 2mm | 1.25mm | ||
![]() NPIS33D150MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.372 Ω | (L x W x H) 4.2 x 4.2 x 1.3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS33D150MTRF | - | +125°C | -55°C | 0.23A | 85 °C | -55 °C | 1515 | 1.1 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.47 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS33D150MTRF | 0.372mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.23 A | - | 15 µH | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NIN-FB560KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 5.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB560KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 9.3 MHz | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.135 A | - | 56 µH | - | - | - | - | - | - | - | ||
![]() NML04J82NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 150mA | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NML04J82NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | ||
![]() NPIS35L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 1.04A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS35L4R7MTRF | 0.12Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.5mm | 3mm | 3mm | ||
![]() NPIM72B4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 5.7 x 5.2 x 1.3 mm | - | Yes | - | - | - | +125°C | -55°C | 3.5A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM72B4R7MTRF | 70mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 5.7mm | 5.2mm | ||
![]() NPIS20D5R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.37A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D5R6YTRF | 0.325mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS25H181MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | - | +125°C | -40°C | 0.9A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS25H181MTRF | 0.29Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS20D1R2YTRF NIC Components | 59023 | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.8A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D1R2YTRF | 0.097mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS20D1R5YTRF NIC Components | 59023 | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.73A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D1R5YTRF | 0.11mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS20D1R8YTRF NIC Components | 59023 | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.65A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D1R8YTRF | 0.131mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NLI114D153KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI114D122KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52D270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.75A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS52D270MTRF | 0.33mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NPIS20D100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.28A | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS20D100MTRF | 0.538mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS20D3R9YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.45A | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D3R9YTRF | 0.225mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIM104B100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.03 Ω | (L x W x H) 10.85 x 10 x 3.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104B100MTRF | - | +125°C | -55°C | 7.5A | 85 °C | -55 °C | 4339 | 3.8 mm | 10.85 mm | SMT | 10 mm | Active | 5.46 | Yes | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM104B100MTRF | 30mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | 10 uH | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 7.5 A | 20 | 10 µH | 7.5 A | shielded | 11.2 | 10.3 mm | 3.8mm | 10.85mm | 10mm |