- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS104F2R5YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.0105 Ω | (L x W x H) 10.6 x 10.5 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS104F2R5YTRF | - | +125°C | -25°C | 6.1A | - | 125 °C | -20 °C | 4241 | 4 mm | 10.6 mm | SMT | 10.5 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 30% | - | - | 30% | e3 | Yes | EAR99 | NPIS104F2R5YTRF | 10.5mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 6.1 A | - | 2.5 µH | - | - | shielded | - | - | - | 4mm | 10.6mm | 10.5mm | - | ||
![]() NPIS31LS470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +125°C | -40°C | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS31LS470MTRF | 1.95Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | shielded | 3.2 | 3.2 | - | 1mm | 3mm | 3mm | - | ||
![]() NPI73C390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.5 mm | - | Yes | - | - | - | +85°C | -40°C | 0.74A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI73C390MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 3.5mm | 7.8mm | 7mm | - | ||
![]() NPIS27H331MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.64 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H331MTRF | - | - | - | - | - | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | 5.22 | Yes | - | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | 330 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.95 A | 20 | 330 µH | - | 950 mA | - | 12.5 | 12.5 mm | - | - | - | - | - | ||
![]() NPI105C561MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | - | +85°C | -40°C | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI105C561MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 5.4mm | 10mm | 9mm | - | ||
![]() NPIM145C6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 500pc(s) | 0.0185(ohm) | (L x W x H) 5.4 x 5.2 x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM145C6R8MTRF | - | +125°C | -55°C | 11A | -55C to 125C | 85 °C | -55 °C | 5350 | 4.8 mm | 13.45 mm | SMT | 12.6 mm | Active | 12.8(mm) | Not Required(mm) | No | 5.45 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | NPIM145C6R8MTRF | 18.5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | Shielded | compliant | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5350 | YES | 11 A | 20 | 6.8 µH | 11000(mA) | - | shielded | 13.8 | 12.8 | 13.8(mm) | 1.6mm | 5.4mm | 5.2mm | 5(mm) | ||
![]() NPI52C271MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | - | +85°C | -40°C | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI52C271MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 2mm | 5.8mm | 5.2mm | - | ||
![]() NPIM145CR50MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.0015 Ω | (L x W x H) 7.3 x 6.6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM145CR50MTRF | - | +125°C | -55°C | 36A | - | 85 °C | -55 °C | 5350 | 4.8 mm | 13.45 mm | SMT | 12.6 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIM145CR50MTRF | 1.5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5350 | YES | 36 A | 20 | 0.5 µH | - | - | shielded | 13.8 | 12.8 | - | 2.8mm | 7.3mm | 6.6mm | - | ||
![]() NPIM104CR88MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.003 Ω | (L x W x H) 6.95 x 6.6 x 2.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104CR88MTRF | - | +125°C | -55°C | 20A | - | 85 °C | -55 °C | 4439 | 3.8 mm | 11.15 mm | SMT | 10 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 20% | - | - | 20% | - | Yes | EAR99 | NPIM104CR88MTRF | 3mΩ | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4439 | YES | 20 A | - | 0.88 µH | - | - | shielded | - | - | - | 2.8mm | 6.95mm | 6.6mm | - | ||
![]() NIN-HC1R5GTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 2.3 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HC1R5GTRF | - | +105°C | -40°C | 280mA | - | 125 °C | -40 °C | 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | - | - | - | 5.47 | Yes | 200 MHz | Q | - | 2% | - | - | 2% | e3 | Yes | EAR99 | NIN-HC1R5GTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | Chip | compliant | - | - | - | 7.9 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.28 A | - | 1.5 µH | - | - | - | - | - | - | - | 2.5mm | 2mm | - | ||
![]() NPIM104C6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.024 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIM104C6R8MTRF | - | - | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT | - | - | - | - | Active | - | - | - | 5.69 | Yes | - | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 6.8 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM104CR36MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.0012 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIM104CR36MTRF | - | - | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT | - | - | - | - | Active | - | - | - | 5.69 | Yes | - | - | - | - | - | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 0.36 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM73P4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | METAL COMPOSITE | 1500pc(s) | 0.05 Ω | (L x W x H) 5.4 x 5.2 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM73P4R7MTRF | - | +125°C | -40°C | 5.5A | - | 125 °C | -40 °C | 2826 | 2.2 mm | 7 mm | SMT | 6.6 mm | Active | - | - | - | 5.46 | Yes | - | - | - | 20% | - | - | 20% | e3 | - | EAR99 | NPIM73P4R7MTRF | 41mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Molded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 5.5 A | - | 4.7 µH | - | - | shielded | - | - | - | 1mm | 5.4mm | 5.2mm | - | ||
![]() NPI104C331KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 4 mm | - | Yes | - | - | - | +85°C | -40°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | NPI104C331KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 4mm | 10mm | 9mm | - | ||
![]() NPIM104C2R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.007 Ω | (L x W x H) 10.4 x 10.4 x 5.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104C2R2MTRF | - | +125°C | -55°C | 12A | - | 85 °C | -55 °C | 4339 | 3.8 mm | 10.85 mm | SMT | 10 mm | Active | - | - | - | 5.31 | Yes | - | - | - | 30% | - | - | 20% | - | Yes | EAR99 | NPIM104C2R2MTRF | 7mΩ | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 12 A | - | 2.2 µH | - | - | shielded | - | - | - | 5.6mm | 10.4mm | 10.4mm | - | ||
![]() NPIS64H681MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.17A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS64H681MTRF | 7.32Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPIS20LSR47YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 2 x 2.5 x 1 mm | - | - | - | - | - | +125°C | -40°C | 2.35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS20LSR47YTRF | 0.061Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1mm | 2mm | 2.5mm | - | ||
![]() NTI06G18NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.65 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI06G18NTRF | NTI | - | - | - | - | 85 °C | -40 °C | 0603M | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | - | 5.68 | Yes | 2000 MHz | Q IS MEASURED AT : 300 MHZ | - | - | - | NTI | 2% | - | - | EAR99 | - | - | - | 8504.50.80.00 | TR | - | - | 1 | Chip | compliant | - | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0603M | NO | 0.3 A | - | 0.018 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI52C180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.45 Ω | (L x W x H) 5.8 x 5.2 x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52C180MTRF | - | +85°C | -40°C | 0.5A | - | 105 °C | -40 °C | 2320 | 2 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPI52C180MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.5 A | - | 18 µH | - | - | unshielded | - | - | - | 2mm | 5.8mm | 5.2mm | - | ||
![]() NPI73C820KTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.406 Ω | (L x W x H) 7.8 x 7 x 3.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI73C820KTRF | - | +85°C | -40°C | 0.54A | - | 105 °C | -40 °C | 3128 | 3.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 5.47 | Yes | - | - | - | 10% | - | - | 10% | e3 | Yes | EAR99 | NPI73C820KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | - | 1 | Unshielded | compliant | - | - | - | 2.52 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.54 A | - | 82 µH | - | - | unshielded | - | - | - | 3.5mm | 7.8mm | 7mm | - |