- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-PA150KTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.74 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-PA150KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | 5.58 | - | Yes | - | 18 MHz | - | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | - | Molded Chip | not_compliant | - | - | - | - | 2.52 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.22 A | - | 15 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM74P100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | METAL | - | 1000pc(s) | 0.085(ohm) | (L x W x H) 10.4 x 10.4 x 5.6 mm | - | Yes | - | - | - | +125°C | -40°C | 3.5A | -40C to 125C | - | - | - | - | - | - | - | - | 6.9(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIM74P100MTRF | 75mΩ | - | - | - | - | - | Wirewound | Shielded/Molded | - | - | - | - | - | Not Required | Not Required | 10 uH | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 20 | - | 3500(mA) | 3.5 A | - | shielded | 7.3 | 6.6 mm | 7.6(mm) | 5.6mm | 10.4mm | 10.4mm | 3(mm) | - | - | ||
![]() NPIS530E330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | +105°C | -40°C | 0.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS530E330MTRF | 0.35mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 µH | - | 350 mΩ | - | 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3mm | 5mm | 5mm | - | - | - | ||
![]() NPIS530E3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | +105°C | -40°C | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS530E3R3MTRF | 0.066mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 µH | - | 66 mΩ | - | 1.8 A | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3mm | 5mm | 5mm | - | - | - | ||
![]() NPIS530E331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | +105°C | -40°C | 0.42A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS530E331MTRF | 1.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µH | - | 1.8 Ω | - | 420 mA | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3mm | 5mm | 5mm | - | - | - | ||
![]() NPIS530E270YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS530E270YTRF | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | 30 % | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | 27 µH | - | 270 mΩ | - | 1 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS530E330YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 µH | - | 350 mΩ | - | 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS530E220YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS530E220YTRF | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | 30 % | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | 22 µH | - | 190 mΩ | - | 1.1 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA430JTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.12 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA430JTRF | NIN-H | +105°C | -40°C | 1000mA | - | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | - | - | - | - | 5.38 | Compliant | Yes | - | 1500 MHz | Q | - | 5% | Tape & Reel | NIN-H | 5 % | - | Yes | EAR99 | NIN-HA430JTRF | - | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | 2.95 mm | Chip | compliant | - | - | - | 43 nH | 100 MHz | 120 mΩ | - | 1 A | HIGH CURRENT INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | - | 0.043 µH | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | - | No | - | ||
![]() NPIS75AR10YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | 350 µΩ | - | 31 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI12KR82TRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1206 | 6000pc(s) | 0.9(ohm) | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI12KR82TRF | - | +85°C | -40°C | 150mA | -40C to 85C | 85 °C | -40 °C | 1206 | 0.85 mm | 3.2 mm | SMT | 1.6 mm | Active | 1.8(mm) | Not Required(mm) | 25 | No | 5.47 | Compliant | Yes | - | 100 MHz | - | 10% | 10% | Tape and Reel | - | 10 % | e3 | Yes | EAR99 | NFI12KR82TRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Multi-Layer | - | 1 | 1.8 mm | Rectangular | compliant | - | Not Required | Not Required | 0.82(uH) | 25.2(MHz) | 900 mΩ | - | 150 mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.15 A | 10 | 0.82 µH | 150(mA) | - | 100(MHz) | - | 3.4 | 1.8 | 3.4(mm) | 1.4 mm | 3.2mm | 1.6mm | 1.05(mm) | No | - | ||
![]() NPI31W221MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3000pc(s) | 0.61(ohm) | (L x W x H) 10 x 12.7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI31W221MTRF | - | +85°C | -40°C | 0.8A | -40C to 125C | 125 °C | -40 °C | 5037 | 5 mm | 12.8 mm | SMT | 9.3 mm | Active | 9.5(mm) | Not Required(mm) | - | No | 1.87 | - | Yes | - | 5 MHz | - | 20% | 20% | Tape and Reel | - | 20% | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | - | Not Required | Not Required | 220 uH | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 0.8 A | 20 | 220 µH | 800(mA) | 800 mA | 5(MHz) | unshielded | 12.9 | 10.2 mm | 13(mm) | 5mm | 10mm | 12.7mm | 5.3(mm) | - | - | ||
![]() NPIS35LS4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | 2000pc(s) | 0.125(ohm) | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS4R7MTRF | - | +125°C | -40°C | 1.09A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.32 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 46 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.125Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 4.7 uH | 100 kHz | 125 mΩ | - | 1.09 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.09 A | 20 | 4.7 µH | 1090(mA) | 1.09 A | 46(MHz) | shielded | 3.2 | 3.2 mm | 3.2(mm) | 1.5 mm | 3mm | 3mm | 1.5(mm) | - | Lead Free | ||
![]() NPIS14P1R0MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1800pc(s) | 0.0035(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14P1R0MTRF | - | +125°C | -55°C | 20A | -55C to 155C | 125 °C | -55 °C | 4641 | 4.2 mm | 11.8 mm | SMT | 10.5 mm | Obsolete | 10.5(mm) | Not Required(mm) | - | No | 8.62 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 3.5mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 1(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4641 | YES | 20 A | - | 1 µH | 20000(mA) | - | - | shielded | - | - | 11.8(mm) | 4mm | 8mm | 8mm | 4.2(mm) | - | - | ||
![]() NPIS63P4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 1000pc(s) | 0.04(ohm) | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | - | +125°C | -55°C | 5.5A | -55C to 155C | - | - | - | - | - | - | - | - | 7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | Power | 40mΩ | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 5500(mA) | - | - | shielded | - | - | 7.8(mm) | 3.2mm | 7.8mm | 7mm | 3.2(mm) | - | - | ||
![]() NPIS14P5R6MTRF NIC Components | In Stock | - | - | - | Surface Mount | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1800pc(s) | 0.016(ohm) | (L x W x H) 11.8 x 10.5 x 4.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14P5R6MTRF | - | +125°C | -55°C | 7A | -55C to 155C | 125 °C | -55 °C | 4641 | 4.2 mm | 11.8 mm | SMT | 10.5 mm | Obsolete | 10.5(mm) | Not Required(mm) | - | No | 5.8 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS14P5R6MTRF | 16mΩ | Tin (Sn) | 155 °C | -55 °C | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | 10.5 mm | Shielded | compliant | 7 A | Not Required | Not Required | 5.6(uH) | 0.1(MHz) | 16 mΩ | Not Required(ohm) | 7 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4641 | YES | 7 A | - | 5.6 µH | 7000(mA) | - | - | shielded | - | - | 11.8(mm) | 4.2mm | 11.8mm | 10.5mm | 4.2(mm) | No | Lead Free | ||
![]() NML06J68NTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 4000pc(s) | 0.85(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J68NTRF | - | +125°C | -55°C | 400mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 12 | No | 5.29 | - | Yes | - | 1300 MHz | - | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | - | Not Required | Not Required | 0.068(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.068 µH | 400(mA) | - | 1.36 | - | 1.6 | 0.8 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NIN-FAR82MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | 820 nH | - | 610 mΩ | - | 245 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | - | No | - | ||
![]() NPIS63PR47MTRF NIC Components | 863 |
| - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.0042(ohm) | (L x W x H) 7.8 x 7 x 3.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63PR47MTRF | - | +125°C | -55°C | 17.5A | -55C to 155C | 125 °C | -55 °C | 3128 | 3.2 mm | 7.8 mm | SMT | 7 mm | Obsolete | 7(mm) | Not Required(mm) | - | No | 8.58 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 4.2mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 0.47(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 17.5 A | - | 0.47 µH | 17500(mA) | - | - | shielded | - | - | 7.8(mm) | 3.2mm | 7.8mm | 7mm | 3.2(mm) | - | - | ||
![]() NPIS63PR82MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.008 Ω | (L x W x H) 7.8 x 7 x 3.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63PR82MTRF | - | +125°C | -55°C | 13A | - | 125 °C | -55 °C | 3128 | 3.2 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | - | 8.03 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS63PR82MTRF | 8mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 13 A | - | 0.82 µH | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | - | - |