- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HDR22JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 0805 | - | 6000pc(s) | 0.7(ohm) | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | -40C to 125C | - | - | - | - | - | - | - | - | 1.68(mm) | Not Required(mm) | 45 | No | - | - | - | - | - | - | 5% | 5% | Tape and Reel | - | - | - | - | - | NIN-HDR22JTRF | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | Not Required | Not Required | 0.22(uH) | 100(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | 400(mA) | - | 850(MHz) | - | - | - | 2.29(mm) | - | 2mm | 1.6mm | 1.55(mm) | - | - | ||
![]() NPIS60PR68MTRF NIC Components | 1238 |
| - | - | - | - | - | - | 2 | - | - | - | 1000pc(s) | 0.0094(ohm) | (L x W x H) 7.8 x 7 x 2.4 mm | - | - | - | - | - | +125°C | -55°C | 11A | -55C to 155C | - | - | - | - | - | - | - | - | 7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | Power | 9.4mΩ | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | - | Not Required | Not Required | 0.68(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 11000(mA) | - | - | shielded | - | - | 7.8(mm) | 2.4mm | 7.8mm | 7mm | 2.4(mm) | - | - | ||
![]() NPIS14PR47MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1800pc(s) | - | (L x W x H) 11.8 x 10.5 x 4.2 mm | - | - | - | - | - | +125°C | -55°C | 26A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS14PR47MTRF | 1.6mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.2mm | 11.8mm | 10.5mm | - | - | - | ||
![]() NPIS84LS101MTRF NIC Components | In Stock | - | - | 16 Weeks | Surface Mount | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.29(TYP)(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS101MTRF | - | +125°C | -40°C | 1A | -40C to 125C | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 8.3(mm) | Not Required(mm) | - | No | 1.32 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 4.2 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | Power | 0.29Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 8.3 mm | Rectangular | compliant | 1 A | Not Required | Not Required | 100 uH | 0.1(MHz) | 290 mΩ | - | 1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1 A | 20 | 100 µH | 1000(mA) | 1 A | 4.2(MHz) | shielded | 8.3 | 8.3 mm | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | No | Lead Free | ||
![]() NPIS65LS4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 0.026(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS4R7MTRF | - | +125°C | -40°C | 3.3A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.09 | - | Yes | - | 24 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.026Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 4.7 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 3.3 A | 20 | 4.7 µH | 3300(mA) | 3.3 A | 24(MHz) | shielded | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | - | - | ||
![]() NPI52W331MTRF NIC Components | In Stock | - | - | 16 Weeks | Surface Mount | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 250pc(s) | 0.56(ohm) | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W331MTRF | - | +85°C | -40°C | 1.9A | -40C to 125C | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | 15.3(mm) | Not Required(mm) | - | No | 5 | Compliant | Yes | - | 3 MHz | - | 20% | 20% | Tape and Reel | - | 20 % | e2 | Yes | EAR99 | Power | - | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | 15.3 mm | Unshielded | compliant | 1 A | Not Required | Not Required | 330 uH | 0.1(MHz) | 560 mΩ | Not Required(ohm) | 1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 1 A | 20 | 330 µH | 1000(mA) | 1 A | 3(MHz) | unshielded | 18.7 | 15.3 mm | 18.7(mm) | 7mm | 15mm | 18.4mm | 7.5(mm) | No | Lead Free | ||
![]() NML06J47NTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 0603 | 4000pc(s) | 0.7(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J47NTRF | - | +125°C | -55°C | 500mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 12 | No | 0.96 | - | Yes | - | 1600 MHz | - | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | - | Not Required | Not Required | 0.047(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | - | 0.047 µH | 500(mA) | - | 900(MHz) | - | - | - | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NIN-HDR10KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 0805 | - | 6000pc(s) | 0.46(ohm) | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 400mA | -40C to 125C | - | - | - | - | - | - | - | - | 1.68(mm) | Not Required(mm) | 60 | No | - | - | - | - | - | - | 10% | 10% | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | Not Required | Not Required | 0.1(uH) | 150(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | 400(mA) | - | 1200(MHz) | - | - | - | 2.29(mm) | - | 2mm | 1.6mm | 1.55(mm) | - | - | ||
![]() NPIM52P4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | METAL | 2220 | - | 3000pc(s) | 0.116(ohm) | (L x W x H) 13.45 x 12.6 x 3.3 mm | - | Yes | - | - | - | +125°C | -40°C | 2.8A | -40C to 125C | - | - | - | - | - | - | - | - | 5.4(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | - | NPIM52P4R7MTRF | 103mΩ | - | - | - | - | - | Wirewound | Shielded/Molded | - | - | - | - | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | 2800(mA) | - | - | shielded | - | - | 6(mm) | 3.3mm | 13.45mm | 12.6mm | 2(mm) | - | - | ||
![]() NIN-FA2R2JTR320F NIC Components | In Stock | - | - | 18 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1210 | - | 2000pc(s) | 1(ohm) | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-FA2R2JTR320F | NIN | +105°C | -40°C | 320mA | -40C to 105C | 105 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 2.7(mm) | Not Required(mm) | 30 | No | 5.34 | - | Yes | - | 75 MHz | - | 5% | 5% | Tape and Reel | NIN | 5% | e3 | - | EAR99 | NIN-FA2R2JTR320F | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Wirewound | Molded | 1 | - | Molded Chip | compliant | - | Not Required | Not Required | 2.2(uH) | 7.96(MHz) | - | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.32 A | 5 | 2.2 µH | 320(mA) | - | 75 | - | 3.2 | 2.5 mm | 3.6(mm) | - | 3.2mm | 2.5mm | 2.4(mm) | - | - | ||
![]() NPIS53D150MTRF NIC Components | 2027 |
| - | - | - | - | - | - | 2 | - | - | - | - | 0.103(ohm) | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | 6.1(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | - | Tape and Reel | - | - | - | - | - | Power | - | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | - | Not Required | Not Required | 15(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 1100(mA) | - | - | - | - | - | 6.1(mm) | - | - | - | 3(mm) | - | - | ||
![]() NIN-FA560KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | 56 µH | - | 8 Ω | - | 70 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | - | No | - | ||
![]() NIN-HJ270JTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 0603 | 0603 | 6000pc(s) | 0.2(ohm) | (L x W) 1.6 mm x 0.8 mm | - | Yes | - | - | - | +105°C | -40°C | 600mA | -40C to 125C | - | - | - | - | - | - | - | - | 1.12(mm) | Not Required(mm) | 35 | No | - | - | - | - | - | - | 5% | 5% | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | Not Required | Not Required | 27 nH | 250(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | 5 | - | 600(mA) | - | 2.8 GHz | - | 1.8 | 1.12 mm | 1.8(mm) | - | 1.6mm | 0.8mm | 1.02(mm) | - | - | ||
![]() NIN-FA3R3KTR NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA3R3KTR | NIN | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | 8.56 | Non-Compliant | No | - | 65 MHz | - | - | - | Tape and Reel | NIN-FA | 10 % | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 85 °C | -25 °C | 8504.50.80.00 | TR | - | - | 1 | 2.7 mm | Molded | compliant | - | Not | - | 3.3 µH | 7.96 MHz | 1.2 Ω | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.18 A | - | 3.3 µH | 180 mA | - | 65 MHz | - | - | - | - | - | 3.5 mm | - | - | - | - | ||
![]() NPIS14P8R2MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1800pc(s) | 0.0325 Ω | (L x W x H) 11.8 x 10.5 x 4.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14P8R2MTRF | - | +125°C | -55°C | 5A | - | 125 °C | -55 °C | 4641 | 4.2 mm | 11.8 mm | SMT | 10.5 mm | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS14P8R2MTRF | 32.5mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4641 | YES | 5 A | - | 8.2 µH | - | - | - | shielded | - | - | - | 4.2mm | 11.8mm | 10.5mm | - | - | - | ||
![]() NPIS35L6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 1212 | - | 2000pc(s) | 0.16(TYP)(ohm) | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 0.88A | -25C to 120C | - | - | - | - | - | - | - | - | 3.1(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000, 8504500000/8504500000/8504500000, 8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | - | 20 % | - | - | - | Power | 0.16Ω | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | - | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | - | - | 880 mA | - | - | - | - | - | - | - | 20 | - | 880(mA) | - | - | shielded | 3.1 | 3.1 | 3.1(mm) | 1.5mm | 3mm | 3mm | 1.5(mm) | - | - | ||
![]() NPIS43LS1R5YTRF NIC Components | In Stock | - | - | 12 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 2000pc(s) | 0.03(TYP)(ohm) | (L x W x H) 4 x 4 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43LS1R5YTRF | - | +125°C | -40°C | 2.92A | -40C to 125C | 125 °C | -40 °C | 1616 | 3 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.89 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 62 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | Tape and Reel | - | 30 % | e3 | Yes | EAR99 | Power | 0.03Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | Not Required | 1.5 uH | 0.1(MHz) | 30 mΩ | - | 2.92 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 2.92 A | 30 | 1.5 µH | 2920(mA) | 3.34 A | 62(MHz) | shielded | 4.2 | 4.2 mm | 4.2(mm) | 3mm | 4mm | 4mm | 3(mm) | - | - | ||
![]() NPIS27H101LTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.22 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H101LTRF | - | - | - | - | - | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.29 | - | Yes | - | - | - | - | - | - | - | 15% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.7 A | 15 | 100 µH | - | - | - | - | 12.5 | 12.5 | - | - | - | - | - | - | - | ||
![]() NPIS23P1R0MTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1200pc(s) | 0.0035 Ω | (L x W x H) 13.9 x 13.5 x 3.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS23P1R0MTRF | - | +125°C | -55°C | 24A | - | 125 °C | -55 °C | 5553 | 3.8 mm | 13.9 mm | SMT | 13.5 mm | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS23P1R0MTRF | 3.5mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5553 | YES | 24 A | - | 1 µH | - | - | - | shielded | - | - | - | 3.8mm | 13.9mm | 13.5mm | - | - | - | ||
![]() NPIS84LS330MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 1000pc(s) | 0.097(ohm) | (L x W x H) 8 x 8 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS84LS330MTRF | - | +125°C | -40°C | 1.8A | -40C to 125C | 125 °C | -40 °C | 3131 | 4.2 mm | 8 mm | SMT | 8 mm | Active | 8.3(mm) | Not Required(mm) | - | No | 1.32 | Compliant | Yes | 8504500000 | 7.8 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS84LS330MTRF | 0.097Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 8.3 mm | Rectangular | compliant | - | Not Required | Not Required | 33 uH | 0.1(MHz) | 97 mΩ | - | 1.8 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.8 A | 20 | 33 µH | 1800(mA) | 1.8 A | 7.8(MHz) | shielded | 8.3 | 8.3 mm | 8.3(mm) | 4mm | 8mm | 8mm | 4.2(mm) | No | - |