- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS64D220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.096(ohm) | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D220MTRF | +125°C | -55°C | 1.3A | -55C to 125C | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 7(mm) | Not Required(mm) | - | No | 1.91 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e4 | Yes | EAR99 | Power | 0.096mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 22 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1.3 A | 20 | 22 µH | 1300(mA) | 1.3 A | - | shielded | 7 | 7 mm | 7(mm) | 4mm | 7mm | 7mm | 4(mm) | ||
![]() NPIS42LS100MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 3000pc(s) | 0.165(TYP)(ohm) | (L x W x H) 4 x 4 x 2.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42LS100MTRF | +125°C | -40°C | 0.9A | -40C to 125C | 125 °C | -40 °C | 1616 | 2 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.92 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 26 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | NPIS42LS100MTRF | 0.165Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 4.2 mm | Rectangular | compliant | Not Required | Not Required | 10 uH | 0.1(MHz) | 165 mΩ | - | 900 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.9 A | 20 | 10 µH | 900(mA) | 900 mA | 26(MHz) | shielded | 4.2 | 4.2 mm | 4.2(mm) | 2.2mm | 4mm | 4mm | 2(mm) | ||
![]() NML04J18NTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0402 | 0402 | 10000pc(s) | 0.65(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J18NTRF | +125°C | -55°C | 300mA | -55C to 125C | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | 8 | No | 5.45 | - | Yes | - | 2900 MHz | - | 5% | 5% | Tape and Reel | 5% | e3 | Yes | EAR99 | NML04J18NTRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | Not Required | 0.018(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 5 | 0.018 µH | 300(mA) | - | 2200(MHz) | - | 1.1 | 0.6 | 1.05(mm) | 0.5mm | 1mm | 0.5mm | 0.55(mm) | ||
![]() NPIM74C4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | 1000pc(s) | 0.04(ohm) | (L x W x H) 13.45 x 12.6 x 3.3 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74C4R7MTRF | +125°C | -55°C | 5.5A | -55C to 125C | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | 6.8(mm) | Not Required(mm) | - | No | 1.3 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | Power | 40mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | - | Shielded | compliant | Not Required | Not Required | 4.7 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2726 | YES | 5.5 A | 20 | 4.7 µH | 5500(mA) | 5.5 A | - | shielded | 7.3 | 6.8 mm | 7.3(mm) | 3.3mm | 13.45mm | 12.6mm | 3(mm) | ||
![]() NPIM74C100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | 0.068 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIM74C100MTRF | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | Active | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | compliant | - | - | 10 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 20 | 10 µH | - | 4 A | - | - | 7.3 mm | 6.8 mm | - | - | - | - | - | ||
![]() NPIS104T121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI63T221KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI65T151KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI75T101KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS23P6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1200pc(s) | - | (L x W x H) 13.9 x 13.5 x 3.8 mm | - | - | - | - | +125°C | -55°C | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS23P6R8MTRF | 20mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.8mm | 13.9mm | 13.5mm | - | ||
![]() NPIS63P1R5MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.015 Ω | (L x W x H) 7.8 x 7 x 3.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63P1R5MTRF | +125°C | -55°C | 9A | - | 125 °C | -55 °C | 3128 | 3.2 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | - | 8.62 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS63P1R5MTRF | 15mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 9 A | - | 1.5 µH | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | ||
![]() NML04J12NTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0402 | 0402 | 10000pc(s) | 0.45(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J12NTRF | +125°C | -55°C | 300mA | -55C to 125C | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | 8 | No | 1.29 | - | Yes | - | 3800 MHz | - | 5% | 5% | Tape and Reel | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | Not Required | 0.012(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 5 | 0.012 µH | 300(mA) | - | 3000(MHz) | - | 1.1 | 0.6 | 1.05(mm) | 0.5mm | 1mm | 0.5mm | 0.55(mm) | ||
![]() NPIS14PR56MTRF NIC Components | 1627 |
| - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1800pc(s) | 0.0019(ohm) | (L x W x H) 11.8 x 10.5 x 4.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14PR56MTRF | +125°C | -55°C | 25A | -55C to 155C | 125 °C | -55 °C | 4641 | 4.2 mm | 11.8 mm | SMT | 10.5 mm | Obsolete | 10.5(mm) | Not Required(mm) | - | No | 8.63 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS14PR56MTRF | 1.9mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 0.56(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4641 | YES | 25 A | - | 0.56 µH | 25000(mA) | - | - | shielded | - | - | 11.8(mm) | 4.2mm | 11.8mm | 10.5mm | 4.2(mm) | ||
![]() NPIS14P2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 1800pc(s) | 0.0086(ohm) | (L x W x H) 11.8 x 10.5 x 4.2 mm | - | - | - | - | +125°C | -55°C | 11.5A | -55C to 155C | - | - | - | - | - | - | - | - | 10.5(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | Power | 8.6mΩ | - | - | - | - | - | Wirewound | Shielded | - | - | - | - | Not Required | Not Required | 2.2(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 11500(mA) | - | - | shielded | - | - | 11.8(mm) | 4.2mm | 11.8mm | 10.5mm | 4.2(mm) | ||
![]() NPIS60P6R8MTRF NIC Components | 1229 |
| - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.095(ohm) | (L x W x H) 7.8 x 7 x 2.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS60P6R8MTRF | +125°C | -55°C | 3.5A | -55C to 155C | 125 °C | -55 °C | 3128 | 2.4 mm | 7.8 mm | SMT | 7 mm | Obsolete | 7(mm) | Not Required(mm) | - | No | 8.6 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS60P6R8MTRF | 95mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 6.8(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 3.5 A | - | 6.8 µH | 3500(mA) | - | - | shielded | - | - | 7.8(mm) | 2.4mm | 7.8mm | 7mm | 2.4(mm) | ||
![]() NIN-FA1R5KTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 1210 | 1210 | - | 0.75(ohm) | - | - | - | - | - | - | - | - | -25C to 85C | - | - | - | - | - | - | - | - | 2.7(mm) | Not Required(mm) | 30 | No | - | - | - | - | - | - | 10% | - | Tape and Reel | - | - | - | - | RF Chip | - | - | - | - | - | - | Wirewound | Molded | - | - | - | - | Not Required | Not Required | 1.5(uH) | 7.96(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 210(mA) | - | 90(MHz) | - | - | - | 3.5(mm) | - | - | - | 2.4(mm) | ||
![]() NPIS43LS220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 2000pc(s) | 0.225(ohm) | (L x W x H) 4 x 4 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43LS220MTRF | +125°C | -40°C | 1A | -40C to 125C | 125 °C | -40 °C | 1616 | 3 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.31 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 10 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | Yes | EAR99 | NPIS43LS220MTRF | 0.225Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 4.2 mm | Rectangular | compliant | Not Required | Not Required | 22(uH) | 0.1(MHz) | 225 mΩ | - | 1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1 A | 20 | 22 µH | 1000(mA) | - | 10(MHz) | shielded | 4.2 mm | 4.2 | 4.2(mm) | 3mm | 4mm | 4mm | 3(mm) | ||
![]() NPIS65LS331MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | - | 1500pc(s) | 1.27(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS331MTRF | +125°C | -40°C | 0.57A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 1.08 | - | Yes | - | 2.8 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS65LS331MTRF | 1.27Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 330 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.57 A | 20 | 330 µH | 570(mA) | 570 mA | 2.8(MHz) | shielded | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | ||
![]() NPIS27H100MTRF NIC Components | 92000 | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 400pc(s) | 0.0216(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H100MTRF | +125°C | -40°C | 5.4A | -40C to 125C | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.33 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e2 | Yes | EAR99 | Power | 0.0216Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | Not Required | 10 uH | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 5.4 A | 20 | 10 µH | 5400(mA) | 5.4 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 8(mm) | ||
![]() NPIS48LS4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | - | 3000pc(s) | 0.09(TYP)(ohm) | (L x W x H) 4 x 4 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48LS4R7MTRF | +125°C | -40°C | 1.2A | -40C to 125C | 125 °C | -40 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.89 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 34 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | 20 % | e3 | - | EAR99 | NPIS48LS4R7MTRF | 0.09Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 4.7 uH | 0.1(MHz) | 90 mΩ | - | 1.2 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.2 A | 20 | 4.7 µH | 1200(mA) | 1.06 A | 34(MHz) | shielded | 4.2 | 4.2 mm | 4.2(mm) | 1.8mm | 4mm | 4mm | 1.8(mm) |