- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS62L100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | +120°C | -25°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS62L100MTRF | 0.235Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | ||
![]() NPIS62L101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | +120°C | -25°C | 0.32A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS62L101MTRF | 2.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | ||
![]() NMLQ04D2N7TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.09 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NMLQ04D2N7TRF | - | - | - | 125 °C | -55 °C | 0402 | - | - | - | - | End Of Life | 5.47 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | 11.112% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.3 | 0.0027 µH | - | - | 1.15 | 0.75 | - | - | - | ||
![]() NPIS62H5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS62H5R6MTRF | 0.096Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NIN-HC101KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.56 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-HC101KTRF | - | - | - | 125 °C | -40 °C | - | - | - | - | - | Obsolete | 5.35 | Yes | 1000 MHz | Q MEASURED AT 350 MHZ | - | 10% | e3 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | 1 | - | unknown | - | 25 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.65 A | - | 0.1 µH | - | - | - | - | - | - | - | ||
![]() NPIS418E3R9MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +105°C | -40°C | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS418E3R9MTRF | 0.1mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NLI182P221KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS418E4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +105°C | -40°C | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS418E4R7MTRF | 0.125mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS62L2R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | +120°C | -25°C | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS62L2R5YTRF | 0.09Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | ||
![]() NPIS62H470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS62H470MTRF | 0.69Ω | - | - | - | - | - | - | 47 uH | - | - | - | - | - | - | - | - | 20 | - | 500 mA | shielded | 7 | 6.8 mm | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS418E3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | +105°C | -40°C | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS418E3R3MTRF | 0.08mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4mm | 4mm | ||
![]() NPIS62H3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 1.94A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS62H3R3MTRF | 0.068Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPI73C331KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.5 mm | - | Yes | - | - | +85°C | -40°C | 0.28A | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | NPI73C331KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 3.5mm | 7.8mm | 7mm | ||
![]() NPI52C3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 5.8 x 5.2 x 2 mm | - | Yes | - | - | +85°C | -40°C | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI52C3R3MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2mm | 5.8mm | 5.2mm | ||
![]() NFI06K1R0TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 4000pc(s) | 0.6 Ω | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI06K1R0TRF | +85°C | -40°C | 25mA | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 5.14 | Yes | 70 MHz | - | 10% | 10% | e3 | Yes | EAR99 | NFI06K1R0TRF | - | Tin (Sn) | 8504.50.80.00 | TR, PRESSED PAPER, 7 INCH | 1 | Rectangular | compliant | - | 10 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.025 A | - | 1 µH | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS64H150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS64H150MTRF | 0.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | ||
![]() NPIS420E330YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS420E330YTRF | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS420E3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | - | - | - | - | +105°C | -40°C | 1.94A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS420E3R3YTRF | 0.078mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | shielded | 4 mm | - | 2mm | 4mm | 4mm | ||
![]() NPIS420E470MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 4 x 4 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS420E470MTRF | +105°C | -40°C | 0.56A | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | 20% | - | e3 | - | EAR99 | NPIS420E470MTRF | 0.934mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | shielded | - | - | 2mm | 4mm | 4mm | ||
![]() NPIS64H120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | +125°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS64H120MTRF | 0.13Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm |