- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS104T6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML06J33NTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 0603 | 0603 | 4000pc(s) | 0.6(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | - | Yes | - | - | +125°C | -55°C | 600mA | -40C to 85C | - | - | - | - | - | - | - | - | 0.95(mm) | Not Required(mm) | 12 | No | - | - | - | - | - | 5% | 5% | Tape and Reel | - | - | - | - | - | NML06J33NTRF | - | - | - | - | Multi-Layer | - | - | - | - | - | - | Not Required | Not Required | 0.033(uH) | 100(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | 5 | - | 600(mA) | - | 1000(MHz) | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NPIS14P1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1800pc(s) | - | (L x W x H) 11.8 x 10.5 x 4.2 mm | - | - | - | - | +125°C | -55°C | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS14P1R5MTRF | 7.5mΩ | - | - | - | - | Shielded | - | 10.5 mm | - | - | 12 A | - | - | 1.5 µH | 100 kHz | 7.5 mΩ | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.2mm | 11.8mm | 10.5mm | - | No | Lead Free | ||
![]() NPIM74C2R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | 1000pc(s) | 0.02(ohm) | (L x W x H) 4.15 x 4 x 1.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74C2R2MTRF | +125°C | -55°C | 8A | -55C to 125C | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | 6.8(mm) | Not Required(mm) | - | No | 4.45 | - | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 20mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 2.2 uH | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2726 | YES | 8 A | 20 | 2.2 µH | 8000(mA) | 8 A | - | shielded | 7.3 | 6.8 mm | 7.3(mm) | 1.8mm | 4.15mm | 4mm | 3(mm) | - | - | ||
![]() NML04D1N5TRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0402 | 0402 | 10000pc(s) | 0.1(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04D1N5TRF | +125°C | -55°C | 300mA | -55C to 125C | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 0.55(mm) | Not Required(mm) | 8 | No | 1.04 | - | Yes | 13500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 0.3nH | - | Tape and Reel | - | 20% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | - | Not Required | Not Required | 0.0015(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.3 | 0.0015 µH | 380(mA) | - | 10000(MHz) | - | 1.1 | 0.6 | 1.05(mm) | 0.5mm | 1mm | 0.5mm | 0.55(mm) | - | - | ||
![]() NML06JR10TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 0603 | 4000pc(s) | 1(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06JR10TRF | +125°C | -55°C | 300mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 12 | No | 1.33 | - | Yes | 1000 MHz | - | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | - | Not Required | Not Required | 0.1(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.1 µH | 300(mA) | - | 600(MHz) | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NPIS104T4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FA2R7KTR NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | - | 1.1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA2R7KTR | - | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | 8.83 | Non-Compliant | No | 75 MHz | - | - | - | - | NIN-FA | 10% | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | - | - | 1 | - | Molded | unknown | - | - | - | - | 7.96 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.18 A | - | 2.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104T150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML02J39NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5% | - | - | 5 % | - | - | - | NML02J39NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | - | ||
![]() NPIM74C2R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8.9 x 8.25 x 4 mm | - | Yes | - | - | +125°C | -55°C | 8.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIM74C2R0MTRF | 18mΩ | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4mm | 8.9mm | 8.25mm | - | - | - | ||
![]() NIN-FB3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | - | - | 3.3 µH | 7.96 MHz | 800 mΩ | - | 355 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | No | - | ||
![]() NIN-FCR27KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | - | - | 270 nH | 25.2 MHz | 750 mΩ | - | 180 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | No | - | ||
![]() NIN-FC120KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | - | - | 12 µH | 2.52 MHz | 3.8 Ω | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | No | - | ||
![]() NPIM143C4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104T6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM74CR25MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM42BR56MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 11.15 x 10 x 3.8 mm | - | Yes | - | - | +125°C | -55°C | 6.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIM42BR56MTRF | 16mΩ | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.8mm | 11.15mm | 10mm | - | - | - | ||
![]() NPIM42B3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 7 x 6.6 x 1.6 mm | - | Yes | - | - | +125°C | -55°C | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20% | - | - | 20 % | - | - | - | NPIM42B3R3MTRF | 87mΩ | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.6mm | 7mm | 6.6mm | - | - | - | ||
![]() NPI43C331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | Yes | - | - | +85°C | -40°C | 0.14A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI43C331MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 3.2mm | 4.5mm | 4mm | - | - | - |