- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | Content | DC Resistance | DC Resistance-Max | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Output Impedance | Insulation Resistance-Min | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-FC1R8KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | - | - | 1.8 µH | - | 950 mΩ | - | 160 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | No | - | ||
![]() NIN-HJ560JTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0603 | - | 6000pc(s) | 0.38(ohm) | - | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ560JTRF | +105°C | -40°C | 600mA | -40C to 125C | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 1.12(mm) | Not Required(mm) | 35 | No | 5.44 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 1900 MHz | Q | 5% | 5% | Tape and Reel | 5 % | e3 | Yes | EAR99 | RF Chip | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | 1.12 mm | Chip | compliant | Not Required | - | Not Required | 56 nH | 200(MHz) | 380 mΩ | Not Required(ohm) | 600 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.6 A | 5 | 0.056 µH | 600(mA) | - | 1.9 GHz | - | - | - | - | 1.8 | 1.12 mm | 1.8(mm) | 1.02 mm | 1.6mm | 0.8mm | 1.02(mm) | No | Lead Free | ||
![]() NIN-HJ150GTRF NIC Components | In Stock | - | - | 20 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 6000pc(s) | 0.19 Ω | - | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJ150GTRF | +105°C | -40°C | 700mA | - | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | - | - | - | - | 5.45 | - | Yes | - | 4000 MHz | Q | - | 2% | - | 2% | e3 | Yes | EAR99 | NIN-HJ150GTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | - | Chip | compliant | - | - | - | - | 250 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.7 A | 2 | 0.015 µH | - | - | - | - | - | - | - | 1.8 | 1.12 | - | - | 1.6mm | 0.8mm | - | - | - | ||
![]() NPI75C221KTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 1000pc(s) | 0.96 ohm | - | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C221KTRF | +85°C | -40°C | 0.49A | -40C to 85C | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 7.3 mm | Not Required mm | - | No | 5.45 | - | Yes | - | - | - | 10% | 10% | Tape and Reel | 10% | e3 | Yes | EAR99 | Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | - | Unshielded | compliant | Not Required | - | Not Required | 220 uH | 0.001 MHz | - | Not Required ohm | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 3128 | NO | - | 0.49 A | 10 | 220 µH | 490 mA | 490 mA | - | - | - | - | unshielded | 8.1 | 7.3 mm | 8.1 mm | 5mm | 7.8mm | 7mm | 5.5 mm | - | - | ||
![]() NPIM74BR68MTRF NIC Components | In Stock | - | - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | 1000pc(s) | 0.0053(ohm) | - | (L x W x H) 7 x 6.6 x 2.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74BR68MTRF | +125°C | -55°C | 16A | -55C to 125C | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | 6.8(mm) | Not Required(mm) | - | No | 5.47 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | - | Yes | EAR99 | NPIM74BR68MTRF | 5.3mΩ | - | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | Not Required | - | Not Required | 0.68(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2726 | YES | - | 16 A | 20 | 0.68 µH | 16000(mA) | - | - | - | - | - | shielded | 7.3 | 6.8 | 7.3(mm) | 2.2mm | 7mm | 6.6mm | 3(mm) | - | - | ||
![]() NPIM74CR47MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | Ferrite | - | - | 1000pc(s) | 0.0042(ohm) | - | (L x W x H) 10.85 x 10 x 3.8 mm | - | Yes | - | - | +125°C | -55°C | 17.5A | -55C to 125C | - | - | - | - | - | - | - | - | 6.8(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | Power | 4.2mΩ | - | - | - | - | - | Wirewound | Shielded/Molded | - | - | - | - | Not Required | - | Not Required | 0.47(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 20 | - | 17500(mA) | - | - | - | - | - | shielded | 7.3 | 6.8 | 7.3(mm) | 3.8mm | 10.85mm | 10mm | 3(mm) | - | - | ||
![]() NIN-HDR18JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +105°C | -40°C | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HDR18JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | - | - | ||
![]() NPIS54LS4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | 2020 | - | 1500pc(s) | 0.03(TYP)(ohm) | - | (L x W x H) 5 x 5 x 4 mm | - | - | - | - | +125°C | -40°C | 3A | -40C to 125C | - | - | - | - | - | - | - | - | 5.2(mm) | Not Required(mm) | - | No | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 30% | 30% | Tape and Reel | 30 % | - | - | - | NPIS54LS4R7YTRF | 0.03Ω | - | 125 °C | -40 °C | - | - | Wirewound | Shielded | - | 5.2 mm | - | - | Not Required | - | Not Required | 4.7(uH) | 0.1(MHz) | 30 mΩ | - | 3 A | - | - | - | - | - | - | - | - | - | 30 | - | 3000(mA) | - | 28(MHz) | - | - | - | shielded | 5.2 | 5.2 | 5.2(mm) | 4mm | 5mm | 5mm | 4(mm) | - | - | ||
![]() NML06J82NTRF NIC Components | In Stock | - | - | 30 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 0603 | 4000pc(s) | 0.95(ohm) | - | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J82NTRF | +125°C | -55°C | 300mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 12 | No | 1.33 | - | Yes | - | 1200 MHz | - | 5% | 5% | Tape and Reel | 5% | e3 | Yes | EAR99 | RF Chip | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | - | 1 | - | Multilayer Chip | compliant | Not Required | - | Not Required | 0.082(uH) | 100(MHz) | - | Not Required(ohm) | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.3 A | 5 | 0.082 µH | 300(mA) | - | 600(MHz) | - | - | - | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) | - | - | ||
![]() NPIS625E100YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 105 mΩ | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS625E150YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µH | - | 135 mΩ | - | 1.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS530E6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 µH | - | 99 mΩ | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E100YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 150 mΩ | - | 1.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS612E3R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | +105°C | -40°C | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 30 % | - | - | - | NPIS612E3R0YTRF | 0.081mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µH | - | 81 mΩ | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.2mm | 6mm | 6mm | - | - | - | ||
![]() NPIS612E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | +105°C | -40°C | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS612E100MTRF | 0.24mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 240 mΩ | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.2mm | 6mm | 6mm | - | - | - | ||
![]() NPIS530E4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 83 mΩ | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS430E101YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 µH | - | 1.5 Ω | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS530E4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | +105°C | -40°C | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS530E4R7MTRF | 0.083mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 83 mΩ | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3mm | 5mm | 5mm | - | - | - | ||
![]() NCC1206F800KTRF NIC Components | 36 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | - | - | - | 6000pc(s) | - | 0.3 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NCC1206F800KTRF | +125°C | -40°C | 400mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN | - | - | - | - | Active | - | - | - | - | 5.78 | - | Yes | - | - | - | - | 25% | - | - | e3 | Yes | EAR99 | NCC1206F800KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | - | compliant | - | L3.2XB1.6XH2.0 (mm)/L0.126XB0.063XH0.079 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.4 A | - | - | - | - | - | - | 50 V | 80 OHM Ω | 10 MΩ | Common mode | - | - | - | 2 mm | 3.2mm | 1.6mm | - | - | - | ||
![]() NCC1206F431HTRF NIC Components | 35 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | - | - | - | 6000pc(s) | - | 0.6 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NCC1206F431HTRF | +125°C | -40°C | 300mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN | - | - | - | - | Active | - | - | - | - | 5.78 | - | Yes | - | - | - | - | 25% | - | - | e3 | Yes | EAR99 | NCC1206F431HTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | - | compliant | - | L3.2XB1.6XH2.0 (mm)/L0.126XB0.063XH0.079 (inch) | - | - | - | - | 430 Ohm | - | - | - | - | - | DATA LINE FILTER | - | - | 0.3 A | - | - | - | - | - | - | 50 V | 430 OHM Ω | 10 MΩ | Common mode | 3.2 | 1.6 mm | - | 2 mm | 3.2mm | 1.6mm | - | - | - |