- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI30W331MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2.7 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI30W331MTRF | - | - | - | - | 125 °C | -40 °C | 5039 | 3 mm | 12.7 mm | SMT | 10 mm | Obsolete | - | - | - | 5.84 | Compliant | Yes | 5 MHz | - | - | Tape and Reel | 20 % | e2 | - | EAR99 | - | 2.7 Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 10.2 mm | Wirewound | compliant | Not | - | 330 µH | 100 kHz | 2.7 Ω | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5039 | YES | 0.3 A | - | 330 µH | 300 mA | 5 MHz | - | - | - | - | - | 12.9 mm | - | - | - | ||
![]() NTL06G12NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI63T390KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTL06G18NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI32C391MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | Yes | - | - | +85°C | -40°C | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | Tape & Reel | 20 % | - | - | - | NPI32C391MTRF | - | - | - | - | - | - | - | Unshielded | - | 3.3 mm | - | - | - | - | 390 µH | 1 kHz | 8 Ω | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 2.1mm | 3.5mm | 3mm | - | No | ||
![]() NTL06G56NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI75T271KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.99 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI75T271KTRF | - | - | - | - | 105 °C | -40 °C | 2828 | 4.6 mm | 7 mm | SMT | 7 mm | Obsolete | - | - | - | 5.84 | Non-Compliant | Yes | - | - | - | - | 10 % | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Chip Type | compliant | - | - | - | 100 kHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | NO | 0.35 A | - | 270 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLQ25K330TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 5.46 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ25K330TRF | - | - | - | - | 85 °C | -25 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | 5.82 | - | Yes | 16 MHz | - | - | - | 10% | - | Yes | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Chip | compliant | - | - | - | 2.52 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | - | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTL06G68NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FA1R8JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | 5 % | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | 2.7 mm | - | - | Not | - | 1.8 µH | 7.96 MHz | 820 mΩ | - | 200 mA | - | - | - | - | - | - | - | - | - | 200 mA | 85 MHz | - | - | - | - | 2.4 mm | 3.5 mm | - | - | No | ||
![]() NPI104T102KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | 10 % | - | - | - | - | 2.8 Ω | - | 145 °C | -40 °C | - | - | - | Unshielded | - | 10.3 mm | - | - | Not | - | 1 mH | 100 kHz | 2.8 Ω | - | - | - | - | - | - | - | - | - | - | - | 380 mA | - | - | - | - | - | - | 10.3 mm | - | - | - | ||
![]() NPIS14PR68MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1800pc(s) | - | (L x W x H) 11.8 x 10.5 x 4.2 mm | - | - | - | - | +125°C | -55°C | 23A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS14PR68MTRF | 2.4mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.2mm | 11.8mm | 10.5mm | - | - | ||
![]() NML06JR15TR NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NML06JR15TR | - | - | - | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | - | 5.3 | - | No | 500 MHz | - | - | - | 5% | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Multilayer Chip | compliant | - | - | - | 50 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | - | 0.15 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML06J15NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 4000pc(s) | 0.4 Ω | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J15NTRF | +125°C | -55°C | 600mA | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | - | - | 5.44 | - | Yes | 3300 MHz | - | 5% | - | 5% | e3 | Yes | EAR99 | NML06J15NTRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | - | Multilayer Chip | compliant | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.015 µH | - | - | - | 1.75 | 0.95 | - | 0.8mm | 1.6mm | 0.8mm | - | - | ||
![]() NPIS63PR68MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 7.8 x 7 x 3.2 mm | - | - | - | - | +125°C | -55°C | 15.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS63PR68MTRF | 5.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.2mm | 7.8mm | 7mm | - | - | ||
![]() NPIS63D101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.535(ohm) | (L x W x H) 7 x 7 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63D101MTRF | +125°C | -55°C | 0.54A | -55C to 125C | 85 °C | -55 °C | 2626 | 2.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 7(mm) | Not Required(mm) | No | 5.46 | - | Yes | - | 20% | 20% | Tape and Reel | 20% | e4 | Yes | EAR99 | Power | 0.535mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | Not Required | Not Required | 100(uH) | 0.001(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.54 A | - | 100 µH | 540(mA) | - | shielded | - | - | 7(mm) | 3mm | 7mm | 7mm | 3(mm) | - | ||
![]() NPIS520E330MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS520E330MTRF | +105°C | -40°C | 0.8A | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | - | 20% | - | 20 % | e3 | - | EAR99 | NPIS520E330MTRF | 0.48mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | 33 µH | - | 480 mΩ | - | 800 mA | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | 5mm | 5mm | - | - | ||
![]() NML02D5N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | NML02D5N1TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | ||
![]() NML02D4N7TRF NIC Components | In Stock | - | - | 30 Weeks | - | - | - | - | Ceramic | 15000pc(s) | 0.4 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02D4N7TRF | +125°C | -55°C | 150mA | - | 125 °C | -55 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | - | - | - | 5.69 | Compliant | Yes | 5300 MHz | - | - | - | - | e3 | - | EAR99 | NML02D4N7TRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | - | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | - | - | 5 | GENERAL PURPOSE INDUCTOR | 0201 | - | 0.15 A | - | 0.0047 µH | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | ||
![]() NPIS520E2R5MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS520E2R5MTRF | +105°C | -40°C | 2.6A | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | - | 20% | - | 20 % | e3 | - | EAR99 | NPIS520E2R5MTRF | 0.06mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | 2.5 µH | - | 60 mΩ | - | 2.6 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | shielded | - | - | - | 2mm | 5mm | 5mm | - | - |