- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | DC Resistance-Max | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Case Code (Imperial) | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Rated Voltage | Output Impedance | Insulation Resistance-Min | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HA470GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2% | - | 2 % | - | - | - | NIN-HA470GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | ||
![]() NIN-HCR33GTRF NIC Components | In Stock | - | - | 14 Weeks | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 1.05 Ω | - | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR33GTRF | - | +105°C | -40°C | 450mA | - | 125 °C | -40 °C | 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | - | - | - | 5.31 | Compliant | Yes | 570 MHz | Q | - | 2% | Tape & Reel | 2 % | e3 | Yes | EAR99 | NIN-HCR33GTRF | 1.05 Ω | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | 2.79 mm | Chip | compliant | Not | 1008 | - | - | 330 nH | 25 MHz | 1.05 Ω | - | 450 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1008 | NO | - | 0.45 A | 2 | 0.33 µH | 450 mA | 570 MHz | - | - | - | - | 2.92 | 2.79 | - | 2.29 mm | 2.5mm | 2mm | - | No | ||
![]() NIN-HA3R9GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 290mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2% | - | 2 % | - | - | - | NIN-HA3R9GTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | ||
![]() NPIS625E8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS625E8R2MTRF | 0.1mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | 100 mΩ | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.5mm | 6mm | 6mm | - | - | ||
![]() NPIS27H471KTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 0.98(ohm) | - | - | - | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | 12.5(mm) | Not Required(mm) | No | - | Compliant | - | - | - | 10% | - | Tape and Reel | 10 % | - | - | - | Power | 980 mΩ | - | 125 °C | -40 °C | - | - | Wirewound | Shielded | - | 12.5 mm | - | - | Not Required | - | - | Not Required | 470(uH) | 0.001(MHz) | 980 mΩ | Not Required(ohm) | 790 mA | - | - | - | - | - | - | - | - | - | - | - | 790(mA) | - | - | - | - | - | - | - | 12.5(mm) | 8 mm | 12.5 mm | - | 8(mm) | - | ||
![]() NPIS75AR10MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W x H) 7 x 7 x 4.9 mm | - | - | - | - | - | +125°C | -40°C | 31A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS75AR10MTRF | 0.35mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | 350 µΩ | - | 31 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.9mm | 7mm | 7mm | - | - | ||
![]() NPIS52D8R9MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9 µH | - | 116 mΩ | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | ||
![]() NPIS625E8R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | 100 mΩ | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HC510JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 2.92 mm | 2.79 | - | - | - | - | - | - | ||
![]() NPIS625E5R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | 30 % | - | - | - | NPIS625E5R0YTRF | 0.065mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µH | - | 65 mΩ | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.5mm | 6mm | 6mm | - | - | ||
![]() NIN-HA390JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5% | Tape & Reel | 5 % | - | - | - | NIN-HA390JTRF | - | - | - | - | - | - | - | - | - | 2.95 mm | - | - | - | - | - | - | 39 nH | 100 MHz | 120 mΩ | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | - | No | ||
![]() NCC0805F221HTRF NIC Components | 26 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | Ferrite | 6000pc(s) | - | 0.4 Ω | (L x W) 2 mm x 1.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NCC0805F221HTRF | - | +125°C | -40°C | 300mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | - | - | - | - | Active | - | - | - | 5.75 | Compliant | Yes | - | - | - | 25% | - | 25 % | e3 | Yes | EAR99 | NCC0805F221HTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TAPE AND REEL | - | Shielded | 2 | 1.2 mm | - | compliant | - | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | - | - | 400 mΩ | - | 300 mA | - | - | - | - | DATA LINE FILTER | - | - | 0.3 A | - | - | - | - | - | 50 V | 220 OHM Ω | 10 MΩ | Common mode | - | - | - | 1.2 mm | 2mm | 1.2mm | - | - | ||
![]() NIN-HD680JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HD680JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | - | ||
![]() NIN-HD6N8KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NIN-HD6N8KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | - | ||
![]() NML02D4N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 15000pc(s) | - | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | - | +125°C | -55°C | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | NML02D4N3TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | ||
![]() NPIS525E3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 5 x 5 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | 30 % | - | - | - | NPIS525E3R3YTRF | 0.06mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 µH | - | 60 mΩ | - | 1.7 A | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | shielded | 5 mm | - | - | 2.5mm | 5mm | 5mm | - | - | ||
![]() NPIS525E470YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 µH | - | 550 mΩ | - | 700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS525E220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W x H) 5 x 5 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS525E220MTRF | 0.22mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 µH | - | 220 mΩ | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.5mm | 5mm | 5mm | - | - | ||
![]() NPIS117AR30LTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS117AR30LTRF | NPIS117A | - | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML04D5N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 10000pc(s) | - | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NML04D5N1TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | - | 4 | - | - | - | - | 1 | 0.5 | - | 0.5mm | 1mm | 0.5mm | - | - |