- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Content | Dim | Industrial packaging | Max. temperature | Min. temperature | Nominal current | RoHS | Tolerance ± | Packaging | Tolerance | Type | Resistance | Shielding | Depth | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-FC1R2KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 10 % | - | - | - | 2.2 mm | 1.2 µH | - | 750 mΩ | 180 mA | - | 1.8 mm | - | - | No | ||
![]() NPIS16R331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 20 % | - | - | Shielded | 4.45 mm | 330 µH | 100 kHz | 1.4 Ω | 200 mA | - | 2.92 mm | - | - | No | ||
![]() NIN-FAR56KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 10 % | - | - | - | 2.7 mm | 560 nH | - | 490 mΩ | 275 mA | - | 2.4 mm | - | - | No | ||
![]() NML02J15NTRF NIC Components | In Stock | - | - | - | 15000pc(s) | (L x W x H) 0.6 x 0.3 x 0.33 mm | Yes | +125°C | -55°C | 100mA | Compliant | 5% | - | 5 % | NML02J15NTRF | - | - | - | - | 100 MHz | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NML02J18NTRF NIC Components | In Stock | - | - | - | 15000pc(s) | (L x W x H) 0.6 x 0.3 x 0.33 mm | Yes | +125°C | -55°C | 100mA | Compliant | 5% | - | 5 % | NML02J18NTRF | - | - | - | - | 100 MHz | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NPIF125C4R0M_TRF NIC Components | In Stock | - | - | - | 500pc(s) | (L x W x H) 7.3 x 6.6 x 2.8 mm | Yes | +85°C | -40°C | 8.3A | - | 20% | - | - | NPIF125C4R0MTRF | 8.0mΩ | Shielded | - | - | - | - | - | Flat-wire | 2.8mm | 7.3mm | 6.6mm | - | ||
![]() NPIS75T1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | Shielded | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NIN-FCR33KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 10 % | - | - | - | 2.2 mm | 330 nH | - | 850 mΩ | 170 mA | - | 1.8 mm | - | - | No | ||
![]() NTL06GR10TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 2 % | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | ||
![]() NPIS103T390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | Shielded | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI65T220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI104T470LTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 15 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI104T821KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI103T6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI103T820LTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 15 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPIS22R8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | Shielded | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI103T560LTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 15 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI104T471KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NPI64T820KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() NIS06JR15TRF NIC Components | In Stock | - | - | Alumina | - | - | - | - | - | - | Compliant | - | - | 5 % | - | - | - | 950 µm | 150 nH | 100 MHz | 4.5 Ω | 100 mA | - | 950 µm | - | - | No |