- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI22W100MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.06 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI22W100MTRF | - | - | - | - | - | 125 °C | -40 °C | 4132 | 5 mm | 10.5 mm | SMT | 8 mm | Obsolete | - | - | - | - | 5.84 | Yes | 23 MHz | - | - | - | - | - | 20% | e2 | - | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | 1 | Unshielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4132 | NO | 2.3 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS75T331MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | - | 1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS75T331MTRF | - | - | - | - | - | 105 °C | -40 °C | 2828 | 4.6 mm | 7 mm | SMT | 7 mm | Obsolete | - | - | - | - | 5.82 | Yes | - | - | - | - | - | - | 20% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.3 A | - | 330 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM73B4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 13.45 x 12.6 x 4.8 mm | - | Yes | - | - | - | +125°C | -55°C | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM73B4R7MTRF | 50mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4.8mm | 13.45mm | 12.6mm | - | ||
![]() NPIM73BR20MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.85 x 10 x 2.8 mm | - | Yes | - | - | - | +125°C | -55°C | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM73BR20MTRF | 2.8mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 2.8mm | 10.85mm | 10mm | - | ||
![]() NIS04D4N7TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | - | 0.17 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS04D4N7TRF | - | - | - | - | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | - | - | 5.82 | Yes | 4800 MHz | INDUCTANCE TOLERANCE IS 0.3NH | - | - | - | - | 6.383% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Chip | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.36 A | - | 0.0047 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS25P1R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 13.9 x 13.5 x 5.2 mm | - | - | - | - | - | +125°C | -55°C | 29A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS25P1R0MTRF | 2.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 5.2mm | 13.9mm | 13.5mm | - | ||
![]() NPIS25P8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 13.9 x 13.5 x 5.2 mm | - | - | - | - | - | +125°C | -55°C | 8.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS25P8R2MTRF | 28mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 5.2mm | 13.9mm | 13.5mm | - | ||
![]() NPIS24P3R3MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3 | - | - | 1000pc(s) | 0.007 Ω | (L x W x H) 13.9 x 13.5 x 5.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24P3R3MTRF | - | +125°C | -55°C | 14.4A | - | 125 °C | -55 °C | 5555 | 5.4 mm | 13.9 mm | SMT | 13.9 mm | Obsolete | - | - | - | - | 5.84 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS24P3R3MTRF | 7mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5555 | YES | 14.4 A | - | 3.3 µH | - | - | shielded | - | - | - | 5.4mm | 13.9mm | 13.5mm | - | ||
![]() NIN-HK330JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | Yes | - | - | - | +105°C | -40°C | 260mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | NIN-HK330JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | - | ||
![]() NPI30W100MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.11 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI30W100MTRF | - | - | - | - | - | 125 °C | -40 °C | 5039 | 3 mm | 12.7 mm | SMT | 10 mm | Obsolete | - | - | - | - | 5.84 | Yes | 35 MHz | - | - | - | - | - | 20% | e2 | - | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | 1 | Wirewound | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5039 | YES | 2 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM72BR68MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 4.45 x 4.06 x 1 mm | - | Yes | - | - | - | +125°C | -55°C | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM72BR68MTRF | 12.7mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1mm | 4.45mm | 4.06mm | - | ||
![]() NTL04C1N6TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | - | 0.12 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTL04C1N6TRF | - | - | - | - | - | 125 °C | -40 °C | 0402 | 0.4 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | - | - | 5.84 | Yes | 7000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | - | 12.5% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Chip | compliant | - | - | - | 300 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.07 A | - | 0.0016 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NLQ45K151TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 3.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ45K151TRF | - | - | - | - | - | 85 °C | -25 °C | 1812 | 2.6 mm | 4.5 mm | SMT | 3.2 mm | Active | - | - | - | - | 5.68 | Yes | 5.5 MHz | - | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | Chip | compliant | - | - | - | 1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | - | - | 150 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI32C331MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | Yes | - | - | - | +85°C | -40°C | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI32C331MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 2.1mm | 3.5mm | 3mm | - | ||
![]() NPIM72B2R0MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 5.4 x 5.2 x 1.6 mm | - | Yes | - | - | - | +125°C | -55°C | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM72B2R0MTRF | 32mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.6mm | 5.4mm | 5.2mm | - | ||
![]() NPIS23P1R5MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1200pc(s) | 0.0055 Ω | (L x W x H) 13.9 x 13.5 x 3.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS23P1R5MTRF | - | +125°C | -55°C | 20A | - | 125 °C | -55 °C | 5553 | 3.8 mm | 13.9 mm | SMT | 13.5 mm | Obsolete | - | - | - | - | 5.84 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS23P1R5MTRF | 5.5mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5553 | YES | 20 A | - | 1.5 µH | - | - | shielded | - | - | - | 3.8mm | 13.9mm | 13.5mm | - | ||
![]() NIN-PC2R2MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 0.65 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-PC2R2MTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1008 | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | - | - | - | - | 5.58 | Yes | 65 MHz | - | - | - | - | NIN | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | Molded Chip | not_compliant | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.39 A | - | 0.0022 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS23PR22MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1200pc(s) | - | (L x W x H) 13.9 x 13.5 x 3.8 mm | - | - | - | - | - | +125°C | -55°C | 38.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS23PR22MTRF | 1.3mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 3.8mm | 13.9mm | 13.5mm | - | ||
![]() NIN-FB4R7KTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB4R7KTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 7.09 | Yes | 35 MHz | - | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | Molded Chip | compliant | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.315 A | 10 | 4.7 µH | - | - | - | 4.8 | 3.4 | - | - | - | - | - | ||
![]() NML06J8N2TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 0603 | 4000pc(s) | 0.28(ohm) | (L x W x H) 1.6 x 0.8 x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML06J8N2TRF | - | +125°C | -55°C | 600mA | -40C to 85C | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 0.95(mm) | Not Required(mm) | 10 | No | 1.31 | Yes | 4400 MHz | - | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | NML06J8N2TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Multi-Layer | 1 | Multilayer Chip | compliant | Not Required | Not Required | 0.0082(uH) | 100(MHz) | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 5 | 0.0082 µH | 600(mA) | 4000(MHz) | - | 1.75 | 0.95 | 1.75(mm) | 0.8mm | 1.6mm | 0.8mm | 0.95(mm) |