- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLQ25M1R0TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.422 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ25M1R0TRF | - | - | - | - | 85 °C | -25 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2 mm | Obsolete | 5.84 | - | Yes | 200 MHz | - | - | - | - | 20% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | 7.96 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | - | 1 µH | - | - | - | - | - | ||
![]() NPI22W330MTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.18 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI22W330MTRF | - | - | - | - | 125 °C | -40 °C | 4132 | 5 mm | 10.5 mm | SMT | 8 mm | Obsolete | 5.84 | - | Yes | 12 MHz | - | - | - | - | 20% | e2 | - | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4132 | NO | 1.3 A | 33 µH | - | - | - | - | - | ||
![]() NTL02C1N2TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.3 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTL02C1N2TRF | - | - | - | - | 125 °C | -40 °C | 0201 | 0.28 mm | 0.61 mm | SMT | 0.31 mm | Obsolete | 5.84 | - | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | 16.667% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | 500 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.46 A | 0.0012 µH | - | - | - | - | - | ||
![]() NIS06J56NTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 1.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS06J56NTRF | - | - | - | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.84 | - | Yes | 1800 MHz | - | - | - | - | 5% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.25 A | 0.056 µH | - | - | - | - | - | ||
![]() NIN-FAR39KTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.39 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FAR39KTRF | NIN | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.59 | - | Yes | 175 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Molded Chip | not_compliant | - | 25.2 MHz | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.305 A | 0.39 µH | - | - | - | - | - | ||
![]() NPIS16R471MTRF NIC Components | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1.8 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R471MTRF | - | - | - | - | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | 5.84 | - | Yes | 4 MHz | - | - | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Shielded | unknown | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.19 A | 470 µH | - | - | - | - | - | ||
![]() NIN-FB102JTR NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 53 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB102JTR | NIN | - | - | - | 85 °C | -25 °C | - | - | - | - | - | Obsolete | 5.65 | - | No | 2.1 MHz | Q MEASURED AT 0.796 MHZ | - | - | - | 5% | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | 0.796 MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 1000 µH | - | - | - | - | - | ||
![]() NPI63T1R2MTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.025 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI63T1R2MTRF | - | - | - | - | 105 °C | -40 °C | 2424 | 2.9 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | - | 1 | - | Chip Type | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 2.8 A | 1.2 µH | - | - | - | - | - | ||
![]() NLQ20K2R2TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.299 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ20K2R2TRF | - | - | - | - | 85 °C | -25 °C | 0805 | 1.7 mm | 2 mm | SMT | 1.5 mm | Obsolete | 5.82 | - | Yes | 80 MHz | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | 7.96 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 0805 | NO | - | 2.2 µH | - | - | - | - | - | ||
![]() NIN-FA3R3KTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA3R3KTRF | NIN | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.59 | - | Yes | 65 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Molded Chip | not_compliant | - | 7.96 MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.18 A | 3.3 µH | - | - | - | - | - | ||
![]() NPIS25PR50MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 13.9 x 13.5 x 5.2 mm | - | - | - | - | - | +125°C | -55°C | 36A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS25PR50MTRF | 1.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 5.2mm | 13.9mm | 13.5mm | - | ||
![]() NPI104T221KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI104T270LTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 15 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NA2R2JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | 2.2 µH | - | 3.2 Ω | 110 mA | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | No | ||
![]() NML02J22NTRF NIC Components | In Stock | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | - | +125°C | -55°C | 100mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NML02J22NTRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NML02J27NTRF NIC Components | In Stock | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | - | +125°C | -55°C | 50mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NML02J27NTRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NIN-FCR82KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 10 % | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | 820 nH | - | 1.4 Ω | 130 mA | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | No | ||
![]() NPI104T220LTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 15 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML02J56NTRF NIC Components | In Stock | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | - | +125°C | -55°C | 80mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NML02J56NTRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NML02J33NTRF NIC Components | In Stock | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | - | +125°C | -55°C | 50mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NML02J33NTRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - |