- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS64T1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FC6R8KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | 6.8 µH | 7.96 MHz | 1.95 Ω | 115 mA | - | - | - | - | - | - | - | - | - | 1.8 mm | No | ||
![]() NPI75T681KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI22S100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS16R682MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 20 % | - | - | - | - | - | - | - | Shielded | - | 4.45 mm | - | - | - | 6.8 mH | 100 kHz | 25 Ω | 40 mA | - | - | - | - | - | - | - | - | - | 2.92 mm | No | ||
![]() NPIS64T180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS75T180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS75T3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIS06J47NTRF NIC Components | In Stock | - | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 % | - | - | - | - | - | - | - | - | - | 950 µm | - | - | - | 47 nH | - | 950 mΩ | 250 mA | - | - | - | - | - | - | - | - | - | 950 µm | No | ||
![]() NIS06JR12TRF NIC Components | In Stock | - | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 % | - | - | - | - | - | - | - | - | - | 950 µm | - | - | - | 120 nH | 100 MHz | 3 Ω | 130 mA | - | - | - | - | - | - | - | - | - | 950 µm | No | ||
![]() NPIS103T470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-PA181KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | 180 µH | 796 kHz | 9.5 Ω | 65 mA | - | - | - | - | - | - | - | - | - | 2.4 mm | No | ||
![]() NPI64T181KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FCR56KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | 560 nH | 25.2 MHz | 1.1 Ω | 150 mA | - | - | - | - | - | - | - | - | - | 1.8 mm | No | ||
![]() NTL02C4N7TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 360 µm | - | - | Not | 4.7 nH | 500 MHz | 1 Ω | 250 mA | - | - | - | - | - | - | - | 250 mA | 7 GHz | 330 µm | No | ||
![]() NPIS75T102MTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | 3.2 Ω | NIC COMPONENTS CORP | NIC Components Corp | NPIS75T102MTRF | 105 °C | -40 °C | 2828 | 4.6 mm | 7 mm | SMT | 7 mm | Obsolete | 5.84 | Non-Compliant | Yes | - | 20 % | e3 | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | TR | Shielded | 1 | - | Shielded | compliant | - | - | 100 kHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.18 A | 1000 µH | - | - | - | - | ||
![]() NPIS75T120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI75T6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NAR47KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | 470 nH | 25.2 MHz | 1.4 Ω | 175 mA | - | - | - | - | - | - | - | - | - | 2.4 mm | No | ||
![]() NPIS22R471KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 10 % | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - |