- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-FC6R8KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | 6.8 µH | 7.96 MHz | 1.95 Ω | 115 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | No | ||
![]() NPI22W680MTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.35 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI22W680MTRF | - | - | - | - | 125 °C | -40 °C | 4132 | 5 mm | 10.5 mm | SMT | 8 mm | Obsolete | 5.84 | Non-Compliant | Yes | 9 MHz | - | - | - | - | 20 % | e2 | - | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | - | 100 kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4132 | NO | 1 A | - | 68 µH | - | - | - | - | - | - | - | - | - | ||
![]() NIS04J10NTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Alumina | - | 0.41 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS04J10NTRF | - | - | - | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.82 | Compliant | Yes | 2800 MHz | - | - | - | - | 5 % | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | 1 | 550 µm | Chip | compliant | - | 10 nH | 100 MHz | 410 mΩ | 320 mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.32 A | - | 0.01 µH | - | - | - | - | - | 550 µm | - | - | No | ||
![]() NIS04D2N2TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Alumina | - | 0.09 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS04D2N2TRF | - | - | - | - | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.82 | Compliant | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3NH | - | - | - | 13.637% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | 8504.50.80.00 | TR | - | 1 | 550 µm | Chip | compliant | Not | 2.2 nH | 100 MHz | 90 mΩ | 400 mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.4 A | - | 0.0022 µH | 400 mA | 6 GHz | - | - | - | 550 µm | 1.05 mm | - | No | ||
![]() NIN-FAR68MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | 680 nH | - | 550 mΩ | 260 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | No | ||
![]() NIS04D1N8TRF NIC Components | In Stock | - | - | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | 1.8 nH | - | 80 mΩ | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | No | ||
![]() NPIS23P5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1200pc(s) | - | (L x W x H) 13.9 x 13.5 x 3.8 mm | - | - | - | - | - | +125°C | -55°C | 10A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | Tape & Reel | - | 20 % | - | - | - | NPIS23P5R6MTRF | 18mΩ | - | 155 °C | -55 °C | - | - | Shielded | - | 13.5 mm | - | - | Not | 5.6 µH | 100 kHz | 18 mΩ | 10 A | - | - | - | - | - | - | - | - | - | 10 A | - | shielded | - | - | 3.8mm | 13.9mm | 13.5mm | No | ||
![]() NIN-FAR33MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | 330 nH | - | 350 mΩ | 330 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | No | ||
![]() NPI103T1R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI73T1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-NCR22JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | - | - | 220 nH | - | 1.15 Ω | 145 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | No | ||
![]() NTL06G47NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI22S2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FA4R7KTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA4R7KTRF | NIN | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.58 | - | Yes | 55 MHz | - | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Molded Chip | not_compliant | - | - | 7.96 MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.165 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | ||
![]() NLQ25K220TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3.64 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NLQ25K220TRF | - | - | - | - | 85 °C | -25 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2 mm | Obsolete | 5.82 | - | Yes | 18 MHz | - | - | - | - | 10% | - | Yes | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | 2.52 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | - | - | 22 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIF125C4R3MUTRF NIC Components | In Stock | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 11 x 10 x 3.8 mm | - | Yes | - | - | - | +85°C | -40°C | 8.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIF125C4R3MUTRF | 11.4mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Flat-wire | 12.9 | 12.9 | 3.8mm | 11mm | 10mm | - | ||
![]() NPI104T100MTRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.05 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI104T100MTRF | - | - | - | - | 105 °C | -40 °C | 3939 | 4.6 mm | 10 mm | SMT | 10 mm | Obsolete | 5.84 | - | Yes | - | - | - | - | - | 20% | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip Type | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3939 | NO | 3.3 A | - | 10 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPIM73B3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 4.45 x 4.06 x 1.8 mm | - | Yes | - | - | - | +125°C | -55°C | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM73B3R3MTRF | 39mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4.45mm | 4.06mm | - | ||
![]() NPIM72BR10MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 8000pc(s) | - | (L x W x H) 10.85 x 10 x 2.8 mm | - | Yes | - | - | - | +125°C | -55°C | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM72BR10MTRF | 2.5mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.8mm | 10.85mm | 10mm | - | ||
![]() NTL04C1N0TRF NIC Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.03 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTL04C1N0TRF | - | - | - | - | 125 °C | -40 °C | 0402 | 0.4 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.84 | - | Yes | 7000 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | compliant | - | - | 300 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.8 A | - | 0.001 µH | - | - | - | - | - | - | - | - | - |