- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIM72B2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 5.7 x 5.2 x 2.8 mm | - | Yes | - | - | - | +125°C | -55°C | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIM72B2R2MTRF | 35mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.8mm | 5.7mm | 5.2mm | - | ||
![]() NIS06J10NTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA | - | 0.32 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIS06J10NTRF | - | - | - | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.82 | - | Yes | 2800 MHz | - | - | - | - | 5% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | - | Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.4 A | - | 0.01 µH | - | - | - | - | - | - | - | - | ||
![]() NPI32C121MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | Yes | - | - | - | +85°C | -40°C | 0.14A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI32C121MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | - | ||
![]() NPI31W101MTRF NIC Components | 485 | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.28 Ω | (L x W x H) 10 x 12.7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI31W101MTRF | - | +85°C | -40°C | 1.1A | 125 °C | -40 °C | 5037 | 5 mm | 12.8 mm | SMT | 9.3 mm | Active | 1.91 | - | Yes | 7 MHz | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPI31W101MTRF | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | - | Unshielded | compliant | 100 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 1.3 A | 20 | 100 µH | 1.3 A | unshielded | 12.9 | 10.2 mm | 5mm | 10mm | 12.7mm | - | ||
![]() NIN-HCR15JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS615E3R3YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 µH | - | 75 mΩ | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS620E100MTRF | 0.15mΩ | - | - | - | - | - | - | - | 10 µH | - | 150 mΩ | 1.2 A | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | - | ||
![]() NPIS620E4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 2A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS620E4R7MTRF | 0.07mΩ | - | - | - | - | - | - | - | 4.7 µH | - | 70 mΩ | 2 A | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | - | ||
![]() NPIS620E150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 1.1A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS620E150MTRF | 0.22mΩ | - | - | - | - | - | - | - | 15 µH | - | 220 mΩ | 1.1 A | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | - | ||
![]() NIN-HA100JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 1000mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | - | NIN-HA100JTRF | - | - | - | - | - | 2.95 mm | - | - | 10 nH | 100 MHz | 80 mΩ | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS430E120YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS430E120YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | - | 30 % | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | compliant | 12 µH | - | 175 mΩ | 1.4 A | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA150JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.1 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA150JTRF | NIN-H | +105°C | -40°C | 1000mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 3200 MHz | Q | 5% | Tape & Reel | NIN-H | 5 % | - | Yes | EAR99 | NIN-HA150JTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | 2.95 mm | Chip | compliant | 15 nH | 100 MHz | 100 mΩ | 1 A | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 1 A | 5 | 0.015 µH | - | - | 3.65 | 2.95 | 2.7 mm | 3.2mm | 2.5mm | No | ||
![]() NPIS620E220YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 22 µH | - | 320 mΩ | 900 mA | - | - | - | - | - | - | - | 30 | - | - | - | 6 mm | - | - | - | - | - | ||
![]() NPIS430E151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +105°C | -40°C | 0.35A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS430E151MTRF | 2.4mΩ | - | - | - | - | - | - | - | 150 µH | - | 2.4 Ω | 350 mA | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NIN-HA2R7KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 2.85 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HA2R7KTRF | NIN-H | +105°C | -40°C | 300mA | 125 °C | -40 °C | CHIP, 1210, ROHS COMPLIANT | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Not Recommended | 5.38 | Compliant | Yes | 110 MHz | Q | 10% | - | NIN-H | 10 % | - | Yes | EAR99 | NIN-HA2R7KTRF | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | 1 | - | Chip | compliant | - | 7.9 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.3 A | - | 2.7 µH | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS625E470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 0.8A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS625E470MTRF | 0.42mΩ | - | - | - | - | - | - | - | 47 µH | - | 420 mΩ | 800 mA | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.5mm | 6mm | 6mm | - | ||
![]() NPIS625E330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2.5 mm | - | - | - | - | - | +105°C | -40°C | 0.9A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS625E330MTRF | 0.26mΩ | - | - | - | - | - | - | - | 33 µH | - | 260 mΩ | 900 mA | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.5mm | 6mm | 6mm | - | ||
![]() NPIS625E330YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS625E330YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | - | 30 % | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | compliant | 33 µH | - | 260 mΩ | 900 mA | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HA2R7GTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W) 3.2 mm x 2.5 mm | - | Yes | - | - | - | +105°C | -40°C | 300mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2% | - | - | 2 % | - | - | - | NIN-HA2R7GTRF | - | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | ||
![]() NPIS620E470YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | 47 µH | - | 600 mΩ | 700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |