- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HCR33JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS615E6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 6.8 µH | - | 130 mΩ | 1.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E150YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 15 µH | - | 220 mΩ | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-HC150JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 15 nH | 50 MHz | 100 mΩ | 1 A | - | - | - | - | - | - | - | 5 | - | - | 2.92 | 2.79 | - | - | - | - | ||
![]() NPIS615E3R0YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 3 µH | - | 65 mΩ | 2.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-PA2R2MTR770F NIC Components | In Stock | - | - | 18 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 2000pc(s) | 0.13 Ω | (L x W) 3.2 mm x 2.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-PA2R2MTR770F | NIN | +105°C | -40°C | 770mA | 105 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Active | 5.36 | Compliant | Yes | 68 MHz | 20% | - | NIN | 20 % | e3 | EAR99 | NIN-PA2R2MTR770F | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | 2.5 mm | Molded Chip | compliant | 2.2 µH | 7.96 MHz | 130 mΩ | 770 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.77 A | 20 | 2.2 µH | - | 3.2 | 2.5 | 2.2 mm | 3.2mm | 2.5mm | - | ||
![]() NPIS612E8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 1.2A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | NPIS612E8R2MTRF | 0.2mΩ | - | - | - | - | - | - | - | 8.2 µH | - | 200 mΩ | 1.2 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | - | ||
![]() NPIS612E8R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | 200 mΩ | 1.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS620E1R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +105°C | -40°C | 2.6A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 30 % | - | - | NPIS620E1R8YTRF | 0.038mΩ | - | - | - | - | - | - | - | 1.8 µH | - | 38 mΩ | 2.6 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | - | ||
![]() NPIS612E4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 130 mΩ | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI54C8R2KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | 10 % | - | - | - | - | - | - | - | - | 5.5 mm | - | - | 8.2 µH | - | 80 mΩ | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | - | No | ||
![]() NPIS612E6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | 6.8 µH | - | 165 mΩ | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS612E5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 1.4A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | NPIS612E5R6MTRF | 0.145mΩ | - | - | - | - | - | - | - | 5.6 µH | - | 145 mΩ | 1.4 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | - | ||
![]() NPIS612E4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 6 x 6 x 1.2 mm | - | - | - | - | - | +105°C | -40°C | 1.5A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | NPIS612E4R7MTRF | 0.13mΩ | - | - | - | - | - | - | - | 4.7 µH | - | 130 mΩ | 1.5 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.2mm | 6mm | 6mm | - | ||
![]() NIN-HCR22JQTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52D6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 6.8 µH | - | 105 mΩ | 1.4 A | - | - | - | - | - | - | - | 20 | - | - | 6 | 6 | 2 mm | - | - | - | ||
![]() NPIS430E101MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 5400pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +105°C | -40°C | 0.4A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | NPIS430E101MTRF | 1.5mΩ | - | - | - | - | - | - | - | 100 µH | - | 1.5 Ω | 400 mA | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 4mm | 4mm | - | ||
![]() NPIS530E2R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | +105°C | -40°C | 2.15A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 30 % | - | - | NPIS530E2R2YTRF | 0.057mΩ | - | - | - | - | - | - | - | 2.2 µH | - | 57 mΩ | 2.15 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 5mm | 5mm | - | ||
![]() NPIS525E820YTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS525E820YTRF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | 30 % | e3 | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | compliant | 82 µH | - | 1 Ω | 500 mA | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS530E100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W x H) 5 x 5 x 3 mm | - | - | - | - | - | +105°C | -40°C | 1.4A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | NPIS530E100MTRF | 0.15mΩ | - | - | - | - | - | - | - | 10 µH | - | 150 mΩ | 1.4 A | - | - | - | - | - | - | - | - | - | shielded | - | - | 3mm | 5mm | 5mm | - |